"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","95567","","Acer","LX.T4505.027","95567","","Laptops","151","","","TRAVELMATE 2001LCE CEL-2.6G","20201201162703","ICECAT","1","24807","https://images.icecat.biz/img/norm/high/95567.jpg","310x252","https://images.icecat.biz/img/norm/low/95567.jpg","https://images.icecat.biz/img/gallery_mediums/img_95567_medium_1480680690_0323_2323.jpg","https://images.icecat.biz/thumbs/95567.jpg","","","Acer TRAVELMATE 2001LCE CEL-2.6G Intel® Celeron® 38.4 cm (15.1"") 0.25 GB 30 GB AMD Mobility Radeon 9000 IGP","","Acer TRAVELMATE 2001LCE CEL-2.6G, Intel® Celeron®, 2.6 GHz, 38.4 cm (15.1""), 1024 x 768 pixels, 0.25 GB, 30 GB","Acer TRAVELMATE 2001LCE CEL-2.6G. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Display diagonal: 38.4 cm (15.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 3.4 kg","","https://images.icecat.biz/img/norm/high/95567.jpg","310x252","","","","","","","","","","","Display","Display diagonal: 38.4 cm (15.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor frequency: 2.6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.25 GB","Storage","Total storage capacity: 30 GB","Hard drive rotational speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 9000 IGP","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound compatible","Number of built-in speakers: 2","Optical Drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 12x","Network","Networking features: Ethernet/Fast Ethernet","Software","Bundled software: •Acer Notebook Manager \n•Acer Launch Manager \n•Acer System Recovery CD \n•Norton AntiVirus \n•Adobe Acrobat Reader (90 days trial) \n•CyberLink PowerDVD \n•NTI CD-Maker","Battery","Battery life (max): 2 h","Weight & Dimensions","Weight: 3.4 kg","Width: 326 mm","Depth: 290 mm","Other features","Dimensions (WxDxH): 326 x 290 x 39 mm","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Processor","Cache internal: 128 MB","Optical Drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 4 x USB 2.0 ports \n1 x RJ-45 jack for Ethernet \n1 x RJ-11 jack for modem \n1 x ECP/EPP compliant parallel port \n1 x Infrared (FIR) port \n1 x external VGA port \n2 x CardBus type II PCMCIA slots or one Type III \n1 x DC-in jack for AC adapter \n1 x line-in jack \n1 x line-out jack (external speakers/headphones), USB, RJ-11, RJ-45, IrDA","Keyboard","Keyboard type: 85/86/88-key, inverted ""T"" cursor layout, 2.7mm (min.) key travel","Disk Drive","Hard disk drive type: ATA-100"