"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","8940219","","Origin Storage","N8800SAS","8940219","5055146568605","NAS & Storage Servers","932","","","Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA","20231017143123","ICECAT","1","6157","https://images.icecat.biz/img/norm/high/8940219-8177.jpg","516x346","https://images.icecat.biz/img/norm/low/8940219-8177.jpg","https://images.icecat.biz/img/norm/medium/8940219-8177.jpg","https://images.icecat.biz/thumbs/8940219.jpg","","","Origin Storage N8800SAS NAS/storage server Intel® Core™2 Duo 4 GB DDR2 0 TB","N8800SAS, Intel Core 2 Duo, 4GB DDR2, 8 x SATA/SAS, 4 x USB 2.0, 2 x RJ-45","Origin Storage N8800SAS, Intel® Core™2 Duo, 4 GB, DDR2, 0 TB","Origin Storage N8800SAS. Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB","Blazing Dual Core Performance\nThe N8800SAS comes loaded with Intel® Core 2 Duo technology for breakthrough speed and performance. With the N8800SAS, business users can enjoy increased concurrent connections and lightning-quick system response.\n\nUnique Dual DOM™ Design\nIn business, having access to mission-critical data at all times is crucial. The N8800SAS is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.\n\nSerial Attached SCSI Support\nEnter a new generation of data performance with the N8800SAS. This eight bay wonder provides full Serial Attached SCSI (SAS) hard disk support for ultra-fast data throughput.\n\nRock-Solid Reliability\nEvery business needs to be able to rely on their data. For these users, the N8800SAS and its multiple RAID modes make sure that data is protected at all times.\n\nMaximum Flexibility\nTo allow for integration in to virtually any corporate network, system administrators can choose among several file systems, including Ext3, XFS, and ZFS. Also, the N8800SAS provides compatibility with iSCSI initiators for excellent data transfer speeds.\n\nThecus Technology is always pushing the boundaries of what people expect in NAS storage. Constantly innovating, Thecus has released a number of world firsts, and today, Thecus is proud to announce another one: the N8800SAS - the world's first rackmount NAS to feature SAS hard disk support for blistering data performance.\n\nEngineered for businesses looking for a high performance yet cost-effective storage platform, the N8800SAS is a 2U rackmount NAS that features a bevy of cutting-edge technologies. Headlining is its ability to accommodate up to eight SATA or SAS (Serial Attached SCSI) hard disks. With the N8800SAS, enterprise users can enjoy the speed and reliability of SAS at a fraction of the cost of competing rackmount solutions. At its core, the N8800SAS features an Intel Core 2 Duo processor and DDR2 memory for snappy system response and more concurrent connections. And for even more storage capacity, the N8800SAS is stackable with other N8800SAS units, allowing companies to easy expand their storage at any time.\n\nOf course, performance is just one side of the equation. In a corporate environment, reliability and uptime are paramount. To keep data secure, the N8800SAS offers multiple RAID modes, including RAID 0, 1, 5, 6, 10 and JBOD, and even allows administrators to configure multiple RAID volumes on the same unit for added flexibility. Should changes need to be made, the N8800SAS comes with online RAID migration and expansion, as well as auto-rebuild, hot-swap and hot spare for uninterrupted service. For maximum uptime, the N8800SAS comes with a unique Dual DOM design, a 450W redundant power supply, and dual Gigabit Ethernet ports with 802.3ad link aggregation, load balance, and failover. Data can be backed up via FarStone Drive Clone PRO 5.0 or Thecus proprietary Nsync remote replication, and to ensure total data security, the N8800SAS even features AES 256 bit RAID volume encryption.\n\nFinally, the N8800SAS offers unrivalled flexibility. Multiple selectable file systems, including Ext3, XFS and ZFS, and compatibility with Windows, Mac OS, and Linux, make the N8800SAS easy to integrate into virtually any corporate network. What's more, the N8800SAS comes equipped with a multitude of useful features, including a media server, a download manager, web server functionality, CD/DVD ISO image sharing, and even can be used as an IP cam surveillance server.","","","","","https://images.icecat.biz/img/norm/high/8940219-8177.jpg","516x346","","","","","","","","","","","","Storage","Total installed storage capacity: 0 TB","Number of storage drives installed: 0","Storage drive capacity: 0 GB","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Supported file systems: ext3, XFS, ZFS","Processor","Processor family: Intel® Core™2 Duo","Memory","Internal memory: 4 GB","Internal memory type: DDR2","Network","iSCSI support: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 2","USB 2.0 ports quantity: 4","RS-232 port: 1","eSATA: Yes","Performance","Multilingual support: Yes","Web-based management: Yes","Access Control List (ACL): Yes","On/off switch: Yes","Energy Management","Power supply unit (PSU) capacity: 450 W","Number of power supply units: 2","Redundant power supply (RPS) support: Yes","Operational Conditions","Operating temperature range (T-T): 5 - 40 °C","Operating relative humidity range: 0 - 80%","Other features","Compatible operating systems: Windows 7/2000/XP/2003/Vista\nUNIX/Linux \nMac OS 9 / X","Networking features: Gigabit Ethernet","Power LED: Yes"