"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","8940197","","Origin Storage","N7700PLUS-14000","8940197","5055146568384","NAS & Storage Servers","932","","","Thecus 7 Bay NAS Enclosure with 14Tb","20240307153452","ICECAT","1","5790","https://images.icecat.biz/img/norm/high/8940196-8117.jpg","345x345","https://images.icecat.biz/img/norm/low/8940196-8117.jpg","https://images.icecat.biz/img/gallery_mediums/img_8940196_medium_1481542311_9726_29776.jpg","https://images.icecat.biz/thumbs/8940196.jpg","","","Origin Storage N7700+ & 7x2TB HDD Tower","7x 2TB HDD, Intel Celeron, 2GB DDR2, LCD, 2x RJ-45, 4x USB 2.0, 1x eSATA, 1x RS232, 1x PCI-e x8","Origin Storage N7700+ & 7x2TB HDD, Tower, Intel® Celeron®, 14.336 TB","Origin Storage N7700+ & 7x2TB HDD. Total installed storage capacity: 14.336 TB, Storage drive capacity: 2.05 TB, Storage drive size: 3.5"". Processor family: Intel® Celeron®. Internal memory: 2 GB, Internal memory type: DDR2. Chassis type: Tower, Display type: LCD. Power supply unit (PSU) capacity: 300 W","Ready For the Future\nFuture technologies are around the corner, and the N7700+ is ready. With its PCI-e slot, the N7700+ can accommodate a number of emerging technologies. Add a 10Gb Ethernet adaptor and experience the lightning-fast file transfers. With PCI-e expansion, the N7700+ is ready for whatever may come.\n\nUnique Dual DOM™ Design\nIn business, having access to mission-critical data at all times is crucial. The N7700+ is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.\n\nStackable Storage and iSCSI Ready\nThe N7700+ supports iSCSI initiators, which allows servers to access it as a direct-attached-storage device over LAN or Internet with excellent transfer speeds. With this capability, users can centrally manage and deploy storage for their entire network. In addition, the N7700+ is also stackable, enabling users to connect their unit with up to five additional N7700+s via a master system as a large data pool. With iSCSI and stackability, expanding the capacity of application servers is both quick and easy.\n\nMaximum Flexibility and Expansion\nAside from being iSCSI ready, the N7700+ offers unmatched flexibility. Support for multiple file systems including Ext3, XFS and ZFS, as well as online RAID migration and expansion, means that the N7700+'s data protection and capacity are upgradable and can be integrated into virtually any company network with ease. Users can add larger hard disks to available slots and join an existing RAID volume. The N7700+ will automatically rebuild the RAID array and increase storage capacity.\n\nHandy Snapshot Feature for Version Control\nThe N7700+ is capable version control via a snapshot function with the ZFS file system, allowing users to efficiently create and restore remote backups. For users, the result is total data security and peace of mind.\n\nThe 7-bay NAS is shaping up to be the go-to desktop NAS device for users who require both massive storage and blazing performance. Today, Thecus® Technology is pleased to introduce the N7700+, a seven-bay storage server that retains all of the robust functionality of the N7700, but ups the ante with a PCIe x8 slot suitable for 10Gb Ethernet cards.\n\nThecus® constantly engineers new ways to squeeze the maximum performance from existing technologies. The N7700+ one-ups its predecessor by including an internal PCIe x8 slot. Compared to the x1 slot found in the N7700, the N7700+'s PCIe slot offers up to eight times more bandwidth, which makes it perfect for 10Gb Ethernet cards. Outfitted with one of these cards, the N7700+ is fully compatible with the latest 10Gb networks, delivering unprecedented data transfer rates for the most demanding users.\n\n""The N7700 offered unprecedented performance, and with the new N7700+, Thecus® has raised the bar yet again, with the new PCIe x8 slot, N7700+ users will be able to connect the latest 10GbE NICs and enjoy next-generation transfer speeds in their corporate environment."" Thecus Technology\n\nOf course, the N7700+ still includes the extensive feature set of the N7700. A wide selection of RAID modes including RAID 0, 1, 5, 6, 10, and JBOD are there, allowing system admins to choose the optimal level of data protection. The N7700+'s Dual DOM design gives added system reliability by reprogramming the primary DOM with a secondary DOM in case of a failure. System administrators don't have to worry about the N7700+ not being compatible with their existing network as the N7700+ supports Ext3, XFS, and ZFS file systems, and is fully compatible with Windows, Mac and Linux. Admins will also love the fact that the N7700+ comes with online RAID expansion and migration, making it easy to administer from anywhere on the network.\n\nThe N7700+ is powered with an Intel® Celeron™ M CPU and 2GB compliment of high-speed DDR2 memory, enabling it to achieve data transfer speeds of up to 300MB/s by adding a PCI-e 10Gb Ethernet adapter. This power can easily manipulate the up to 14TB of storage space offered by the N7700+'s seven 3.5"" hard disk bays. And if 14TB isn't enough, the N7700+ is also stackable with up to five other N7700+es, and all of these can be accessed via the master system for ultimate convenience. The N7700+ is even compatible with iSCSI initiators and supports iSCSI thin provisioning for added performance and flexibility With the popularity of VMware, virtualization technology is now widely used in the IT world. Thecus® is now the member of Technology Alliance Partner (TAP), and N7700+ is now officially VMware® Ready certified.","https://images.icecat.biz/img/norm/high/8940196-8117.jpg|https://images.icecat.biz/img/gallery/8940196_8616.jpg|https://images.icecat.biz/img/gallery/8940196_5120.jpg|https://images.icecat.biz/img/gallery/8940196_9686.jpg|https://images.icecat.biz/img/gallery/8940196_6498.jpg","345x345|454x600|600x600|445x600|600x575","||||","","","","","","","","","Storage","Total installed storage capacity: 14.336 TB","Number of storage drives installed: 7","Number of storage drives supported: 7","Storage drive capacity: 2.05 TB","Storage drive size: 3.5""","Hard drive rotational speed: 7200 RPM","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Intel® Celeron®","Memory","Internal memory: 2 GB","Internal memory type: DDR2","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 2","USB 2.0 ports quantity: 4","eSATA ports quantity: 1","RS-232 port: 1","Design","Chassis type: Tower","LED indicators: Yes","Display type: LCD","Energy Management","Power supply unit (PSU) capacity: 300 W","Operational Conditions","Operating temperature range (T-T): 5 - 40 °C","Operating relative humidity range: 0 - 80%","Other features","Networking features: 10/100/1000 Base-TX","Power LED: Yes","Link/Act LED: Yes"