"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","78681914","","Tripp Lite","PS3F15","78681914","0037332251541|037332251541","Surge Protectors","1388","","","PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White","20240219220654","ICECAT","1","22761","https://images.icecat.biz/img/gallery/78681914_8453846865.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/78681914_8453846865.jpg","https://images.icecat.biz/img/gallery_mediums/78681914_8453846865.jpg","https://images.icecat.biz/img/gallery_thumbs/78681914_8453846865.jpg","http://objects.icecat.biz/objects/mmo_78681914_1708376802_549_4108754.pdf","","Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1.5 m","3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White","Tripp Lite PS3F15, 3 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 16 A, White","Tripp Lite PS3F15. AC outlets quantity: 3 AC outlet(s), AC outlet types: Type E, Nominal input voltage: 220 - 250 V. Product colour: White, Material: Plastic, Country of origin: China. Cable length: 1.5 m, Weight: 320 g, Width: 68.6 mm. Certification: CE, RoHS AND REACH. Package width: 73.7 mm, Package depth: 50.8 mm, Package height: 243.8 mm","24 cm Power Strip Delivers Electricity to 3 Devices at the Same Time\nCompatible with standard electrical equipment, this Protect It!® power strip features three French Type E outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.\n\nDesigned to Give You Flexibility in Placing the Power Strip Where It’s Most Needed\nThe power strip features a space-saving right-angle Type E plug that helps you connect to a wall outlet located behind furniture that is placed flush against the wall. The plug is attached to a 1.5-meter power cord, which gives you more choices in placing the power strip away from the connected AC outlet.\n\nVertical or Horizontal Mounting for Desks and Workbenches\nKeyhole-shaped mounting slots on the back of the power strip allow you to permanently install it on any flat surface, including walls, with user-supplied hardware.\n\nPremium Safety Features Designed for Protecting Your Valuable Equipment\nThe PS3F15 features an on/off switch that provides one-touch control over all connected devices. In the event of an overload, a 16-amp circuit breaker immediately shuts down the power strip to prevent equipment damage.","https://images.icecat.biz/img/gallery/78681914_8453846865.jpg|https://images.icecat.biz/img/gallery/78681914_0297887161.jpg|https://images.icecat.biz/img/gallery/78681914_7069128183.jpg|https://images.icecat.biz/img/gallery/78681914_4676884047.jpg|https://images.icecat.biz/img/gallery/78681914_4903401142.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Energy Management","AC outlets quantity: 3 AC outlet(s)","AC outlet types: Type E","Nominal input voltage: 220 - 250 V","AC input frequency: 50 - 60 Hz","Nominal current output: 16 A","Features","Product colour: White","Material: Plastic","Country of origin: China","Weight & Dimensions","Cable length: 1.5 m","Weight: 320 g","Width: 68.6 mm","Depth: 48.3 mm","Height: 243.8 mm","Certificates","Certification: CE, RoHS AND REACH","Packaging Data","Package width: 73.7 mm","Package depth: 50.8 mm","Package height: 243.8 mm","Package weight: 340 g","Packaging Content","Number of products included: 1 pc(s)","Logistics data","Master (outer) case width: 264.2 mm","Master (outer) case length: 160 mm","Master (outer) case height: 508 mm","Master (outer) case weight: 7.08 kg","Quantity per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332251548"