"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153"
"","","7559686","","Lenovo","NUS1LGE","7559686","","Laptops","151","ThinkPad","X","X201","20240314171209","ICECAT","","59364","https://images.icecat.biz/img/gallery/3016e9e572d1990abb5d4c120dcf5d8b.jpg","414x414","https://images.icecat.biz/img/gallery_lows/3016e9e572d1990abb5d4c120dcf5d8b.jpg","","https://images.icecat.biz/img/gallery_thumbs/3016e9e572d1990abb5d4c120dcf5d8b.jpg","","","Lenovo ThinkPad X201 Intel® Core™ i7 i7-620M Laptop 30.7 cm (12.1"") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black","Intel Core i7-620M (4M Cache, 2.66 GHz), 4096MB DDR3, 500GB SATA HDD, Intel HD, 12.1"" LCD WXGA (1280x800), Gigabit Ethernet, 802.11a/g/n, Bluetooth, 1.47kg, Windows 7 Professional (64-bit)","Lenovo ThinkPad X201, Intel® Core™ i7, 2.66 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 4 GB, 500 GB","Lenovo ThinkPad X201. Product type: Laptop. Processor family: Intel® Core™ i7, Processor: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.47 kg","The new Lenovo ThinkPad X201 laptops are designed for today’s mobile professionals, offering the freedom to work whenever, wherever and however you work best.\n\nFaster:\nFree up your time to focus on what really matters with the fastest computing available in an enterprise-class ultra-portable notebook. With CPU base frequencies of up to 2.66 GHz (25% faster than Low Voltage CPUs), starting up, shutting down and loading applications are fast. \n- 25% faster CPUs than competing low-volt only CPU solutions;\n- Lenovo Windows® 7 Enhanced Experience—startup time - 20 sec and shutdown time - 5 sec;\n- Intel® Core™ i7 & Core™ i5 CPUs with Turbo Boost and Hyper-Threading technologies;\n- Faster log on experience with the advanced fingerprint reader.\n\nMore Secure:\nThe most comprehensive suite of enterprise-class security features frees from overbearing fears of data loss and theft. \n- Central management of hardware passwords including self-encrypting hard drives;\n- BIOS port lockout options;\n- CompuTrace® Theft Recovery and Remote Data Disablement;\n- Advanced fingerprint reader technology.\n\nMore Mobile:\nFree yourself from the walls of your office and stay productive even when you are on the move with the low weight, long battery life and superior wireless connectivity options. \n- Over 11 hours maximum battery life;\n- Lightweight ultraportable—starting at 2.89 lbs;\n- Multiple wireless connectivity options—WiMAX, 3G with GPS and Wireless WAN;\n\nMore Durable:\nFree yourself from unnecessary worry with laptop designed from the inside out to withstand the rigors of life outside the office. \n- Designed to pass 8 rigorous MilSpec tests (physical shock, thermal shock, altitude, dust, vibration, humidity, heat and cold);\n- Shock-mounted hard drive protection with Active Protection System™;\n- Spill-resistant keyboards;\n- Magnesium alloy or carbon-glass fiber top and bottom covers;\n- ThinkVantage® Rescue and Recovery®.","https://images.icecat.biz/img/gallery/3016e9e572d1990abb5d4c120dcf5d8b.jpg|https://images.icecat.biz/img/gallery/img_4720996_high_1470898198_211_9027.jpg|https://images.icecat.biz/img/gallery/img_4720996_high_1470898198_7124_9027.jpg|https://images.icecat.biz/img/gallery/img_4720996_high_1470898199_4453_9027.jpg","414x414|653x475|604x475|548x475","|||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor: i7-620M","Processor frequency: 2.66 GHz","Processor generation: Intel® Core™ i7","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3.33 GHz","System bus data transfer rate: 2.5 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-600 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16","Number of Processing Die Transistors: 382 M","Processing die size: 81 mm²","CPU multiplier (bus/core ratio): 20","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Number of hard drives installed: 1","Hard drive interface: SATA","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Maximum resolution: 1280 x 800 pixels","Audio","Audio system: HDA","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN connection: Yes","Bluetooth: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports quantity: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","TV-out: No","Performance","Motherboard chipset: Intel® QM57 Express","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Processor code: SLBPE","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 43560","Conflict-Free processor: No","Battery","Number of battery cells: 9","Energy Management","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 1.47 kg","Width: 295 mm","Depth: 210 mm","Height (front): 2.07 cm","Height (rear): 3.53 cm","Other features","Wireless technology: Wi-Fi","AC adapter bundled: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD","Power supply type: AC/DC","Power requirements: 100 - 240V","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Hard disk drive, user password: Yes"