"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","7555359","","Gigabyte","GV-R687OC-1GD","7555359","","Graphics Cards","170","","","GV-R687OC-1GD","20180518082633","ICECAT","1","46066","https://images.icecat.biz/img/norm/high/7555359-3372.jpg","500x457","https://images.icecat.biz/img/norm/low/7555359-3372.jpg","https://images.icecat.biz/img/gallery_mediums/img_7555359_medium_1481545645_8669_14419.jpg","https://images.icecat.biz/thumbs/7555359.jpg","","","Gigabyte GV-R687OC-1GD graphics card AMD Radeon HD6870 1 GB GDDR5","GV-R687OC-1GD - Radeon HD 6870, 915MHz, 1GB GDDR5, PCI Express 2.1","Gigabyte GV-R687OC-1GD, Radeon HD6870, 1 GB, GDDR5, 256 bit, 4200 MHz, PCI Express 2.1","Gigabyte GV-R687OC-1GD. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 915 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. DirectX version: 11, OpenGL version: 4.1, Dual-link DVI. Interface type: PCI Express 2.1. Cooling type: Active","40nm Technology\r\nFaster clocks, double the transistor density of earlier 40 nm technology. 40nm technology helped make HD6870 series products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.\r\n\r\nAvivo™HD\r\nAvivo™HD could provide vibrant high fidelity, flawlessly smooth next-generation video playback. Avivo™HD technology easily allows your PCs to become digital home media center by its compelling video pipeline design that comprises the latest high definition video hardware acceleration, including H.264 and WMV9.\r\n\r\nCatalyst™ Control Center\r\nATI’s all-new Catalyst Control Center goes far beyond traditional driver configuration software—it’s a feature-rich and stable 3D acceleration control application that puts you in complete command of your ATI visual processing unit (VPU). Catalyst Control Center offers exceptional graphics performance and visual quality for the ultimate in performance, stability, and innovation. Safe GPU overclocking, custom profiles, and assignable hotkeys are just a few of the many new features. You’ll also enjoy frequent updates, reliable customer service, and an interactive user feedback program, all backed by ATI’s technical confidence, industry-leading capability, and uncompromising commitment to creating your ultimate visual experience.\r\n\r\nShader Model 5.0\r\nShader Model 5.0 adds support for indexed temporaries which can be quite useful for certain tasks.Regular direct temporary access is preferable is most cases. One reason is that indexed temporaries are hard to optimize. The shader optimizer may not be able to identify optimizations across indexed accesses that could otherwise have been detected. Furthermore, indexed temporaries tend to increase register pressure a lot. An ordinary shader that contains for instance a few dozen variables will seldom consume a few dozen temporaries in the end but is likely to be optimized down to a handful depending on what the shader does. This is because the shader optimizer can easily track all variables and reuse registers. This is typically not possible for indexed temporaries, thus the register pressure of the shader may increase dramatically. This could be detrimental to performance as it reduces the hardware’s ability to hide latencies.\r\n\r\nMicrosoft® DirectX® 11\r\nThe power of DirectX® 11 with awesome performance, stunning visual effects, and more dynamic interactivity than ever before.Ensures the best performance and application compatibility for all DirectX® 11 applications. Microsoft® DirectX® 11 games, with stunning 3D graphics and shading effects.\r\n\r\nOpenGL 4.1® Optimizations\r\nEnsure top-notch compatibility and performance for all OpenGL 4.1 application.\r\n\r\nCrossFireX™\r\nUpgrade to even greater 3D performance quickly and easily thanks to plug-and-play ATI CrossFireX multi-GPU technology\r\n\r\nPCI-E 2.1\r\nPCI Express® 2.1 –Now you are ready for the most demanding graphics applications thanks to PCI Express® 2.1 support, which allows up to twice the throughput of current PCI Express® cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.\r\n\r\nRoHS Compliant\r\nAs a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!\r\n\r\nHDCP Support\r\nHigh-Bandwidth Digital Content Protection (HDCP) is a form of copy protection technology designed to prevent transmission of non-encrypted high-definition content as it travels across DVI or HDMI digital connections.\r\n\r\nHDMI Ready\r\nHigh Definition Multimedia Interface (HDMI) is a new interface standard for consumer electronics devices that combines HDCP-protected digital video and audio into a single, consumer-friendly connector.\r\n\r\nWindows Vista®\r\nEnjoy powerful graphics performance, improved stability, and an immersive HD gaming experience for Windows Vista. Catalyst™ software is designed for quick setup of graphics, video, and multiple displays, and automatically configures optimal system settings for lifelike DirectX 10 gaming and the visually stunning Windows Aero™ user interface.\r\n\r\nMicrosoft Window7\r\nMicrosoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.","https://images.icecat.biz/img/norm/high/7555359-3372.jpg|https://images.icecat.biz/img/gallery/16713_7555359_802.jpg","500x457|500x457","|","","","","","","","","","","Processor","Graphics processor family: AMD","Graphics processor: Radeon HD6870","CUDA: No","Processor frequency: 915 MHz","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR5","Memory bus: 256 bit","Memory clock speed: 4200 MHz","Ports & interfaces","Interface type: PCI Express 2.1","HDMI ports quantity: 1","DVI-I ports quantity: 2","Mini DisplayPort quantity: 2","Performance","TV tuner integrated: No","DirectX version: 11","Shader model version: 5.0","OpenGL version: 4.1","Dual-link DVI: Yes","PhysX: No","HDCP: Yes","Design","Cooling type: Active","Other features","Mac compatibility: No","HDMI: Yes","Compatible operating systems: Windows Vista, Windows 7"