"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","742957","","Buffalo","WLI-U2-KG125S","742957","","Network Cards","182","","","Wireless-G 125 High-Speed Keychain USB 2.0 Adapter","20221021101432","ICECAT","1","41593","https://images.icecat.biz/img/norm/high/742957-3170.jpg","468x500","https://images.icecat.biz/img/norm/low/742957-3170.jpg","https://images.icecat.biz/img/gallery_mediums/img_742957_medium_1480939110_5322_7799.jpg","https://images.icecat.biz/thumbs/742957.jpg","","","Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s","Wireless-G 125 High-Speed Keychain USB 2.0 Adapter","Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter, Wireless, USB, 125 Mbit/s","Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 125 Mbit/s","- Portable Wireless USB Solution for Notebook or Desktop Users!\r\n\r\n- Buffalo Wireless-G High-Speed USB 2.0 Adapter offers a sleek and convenient way to add high-speed wireless connectivity through an available USB port on your Windows PC.\r\n- Desktop users can easily connect via the USB port without the need to open the PC case and install a PCI Card. Mobile users are offered a quick and portable way to connect without taking up a PC Card slot.\r\n- The AirStation One-Touch Secure System (AOSS) provides a quick and easy way to create a secure wireless access on multiple platforms within minutes.\r\n- A USB extension cable is included with this keychain adapter. Stylish design and compact size make this keychain adapter the portable wireless solution for your PC or notebook.","https://images.icecat.biz/img/norm/high/742957-3170.jpg","468x500","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Number of USBs: 1","Network","Maximum data transfer rate: 125 Mbit/s","Design","Component for: PC/Laptop","Weight & Dimensions","Weight: 23 g","Other features","Compliance industry standards: IEEE802.11g / IEEE802.11b","Dimensions (WxDxH): 105 x 28 x 13 mm","Supported data transfer rates: 1, 2, 5.5, 11, 13, 20, 27, 40, 54, 80, 110, 125","Ports quantity: 1","Link/Act LED: Yes","Channel bandwidth: 2.412 MHz","Recommended operating temperature range (T-T): 5 - 55 °C"