"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91" "","","6068350","","NETGEAR","XSM7224S-100EUS","6068350","0606449073690|606449073690","Network Switches","258","","","XSM7224S-100EUS","20231211160550","ICECAT","1","263587","https://images.icecat.biz/img/norm/high/6068350-137.jpg","1200x764","https://images.icecat.biz/img/norm/low/6068350-137.jpg","https://images.icecat.biz/img/norm/medium/6068350-137.jpg","https://images.icecat.biz/thumbs/6068350.jpg","","","NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver","Cavium CN5230-750 (750 MHz), 512 DDR2, Gigabit Ethernet, 28x RJ45, 1x RS232, 6.3kg, Silver","NETGEAR XSM7224S-100EUS, Managed, L2+, Full duplex, Rack mounting","NETGEAR XSM7224S-100EUS. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 28, USB 2.0 ports quantity: 1, Console port: RS-232. Full duplex. MAC address table: 32000 entries. Network standard: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting","The NETGEAR ProSafe 10 Gigabit Stackable Managed Switch, XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage.\n\nEnterprise-class L2+\nCombining superior resiliency, enterprise-class security, and non-blocking performance, the XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch.\n\nL3 Scalability\nThe Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications.\n\nData Center Availability\nThe NETGEAR Stackable, Managed 10 Gigabit Switch XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns. Like all NETGEAR ProSafe Managed Switches, the XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty.","","","","","https://images.icecat.biz/img/norm/high/6068350-137.jpg","1200x764","","","","","","","","","","","","Management Features","Switch type: Managed","Switch layer: L2+","Quality of Service (QoS) support: Yes","Web-based management: Yes","System event log: Yes","MIB support: Y","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 28","Console port: RS-232","USB 2.0 ports quantity: 1","Network","Network standard: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","10G support: Yes","Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10GBASE-T","Port mirroring: Yes","Full duplex: Yes","IP routing: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Rate limiting: Yes","Spanning tree protocol: Yes","Number of VLANs: 1024","Optical fiber","Fiber ethernet cabling technology: 1000BASE‑LX, 1000BASE‑SX","Data Transmission","MAC address table: 32000 entries","Supported data transfer rates: 100/1000/10000Mbps","Throughput: 357 Mpps","Store-and-forward: Yes","Number of trunks: 64","Maximum data transfer rate: 10 Gbit/s","Jumbo Frames support: Yes","Packet buffer memory: 16 MB","Security","DHCP features: DHCP server, DHCP client","Access Control List (ACL): Yes","IGMP snooping: Yes","Security algorithms: SSH, SSL/TLS","MAC address filtering: Yes","SSH/SSL support: Yes","Multicast features","Multicast support: Yes","Protocols","Management protocols: SNMP, LLDP, LLDP-ME, TFTP, SFTP, HTTP, SCP","Supported network protocols: TFTP, SFTP, HTTP, SCP, IPv4/IPv6, TCP/UDP","Design","Rack mounting: Yes","Stackable: Yes","Product colour: Silver","LED indicators: Fan fail, LAN","Number of fans: 4 fan(s)","Performance","Built-in processor: Yes","Processor: Cavium CN5230-750","Processor frequency: 750 MHz","Memory type: DDR2-SDRAM","Internal memory: 512 MB","Flash memory: 128 MB","Noise level: 44 dB","Mean time between failures (MTBF): 180178 h","Energy Management","Power source: AC","Input voltage: 100 - 240 V","Power consumption: 195.2 W","Other features","Management platform: CLI/GUI","Latency: 4.1μs/1.59μs","Dimensions (WxDxH): 440 x 441 x 43 mm","Connectivity technology: Wired","Networking features: Gigabit Ethernet","Power LED: Yes","Input frequency: 50/60 Hz","Operational Conditions","Operating temperature range (T-T): 0 - 50 °C","Storage temperature range (T-T): -20 - 70 °C","Operating relative humidity range: 0 - 90%","Storage relative humidity range: 0 - 95%","Operating altitude: 0 - 3000 m","Operating temperature range (T-T): 32 - 122 °F","Heat dissipation: 666.42 BTU/h","Weight & Dimensions","Weight: 6.3 kg","Packaging Content","Cables included: Serial","Certificates","Certification: CE\nCSA\nFCC\nVCCI\nUL","Other features","Weight (imperial): 6.3 kg (13.9 lbs)","Dimensions (W x D x H) (imperial): 439.4 x 431.8 x 43.2 mm (17.3 x 17 x 1.7"")"