"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133" "","","546883","","Sony","VGN-C1S/P","546883","","Laptops","151","VAIO","C","VAIO C Series, VGN-C1S/P","20201201161700","ICECAT","1","74938","https://images.icecat.biz/img/norm/high/546883-8618.jpg","240x240","https://images.icecat.biz/img/norm/low/546883-8618.jpg","https://images.icecat.biz/img/gallery_mediums/img_546883_medium_1480937911_6097_26509.jpg","https://images.icecat.biz/thumbs/546883.jpg","","","Sony VAIO C Series, VGN-C1S/P Intel® Core™2 Duo T5500 33.8 cm (13.3"") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Media Center Edition 2005","Laptop VGN-C1S/G Core2 Duo 1.66GHz 2*512MB 100GB 13.3""X-black","Sony VAIO C Series, VGN-C1S/P, Intel® Core™2 Duo, 1.66 GHz, 33.8 cm (13.3""), 1280 x 800 pixels, 1 GB, 100 GB","Sony VAIO C Series, VGN-C1S/P. Processor family: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1.66 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2.3 kg","-Intel® Centrino® Duo mobile technology with Intel® Core™ 2 Duo processor T5500 (1.66 GHz and 667 MHz FSB) and Intel® Pro/Wireless 802.11a/b/g. \r\n-Genuine Microsoft® Windows® XP Media Center Edition 2005 (English version), Windows Vista™ Capable and Premium Ready.\r\n-100 GB Serial ATA 5400 rpm hard disk drive. \r\n-1 GB DDR2-533 SDRAM (2*512 MB), maximum 2 GB DDR2-533 SDRAM with 2 x 1 GB DDR2-533 SDRAM.\r\n-13.3"" WXGA (1280 x 800) Widescreen X-black LCD screen.\r\n-Intel® Graphics Media Accelerator 950 with up to 128MB Intel® Dynamic Video Memory shared with Main Memory.\r\n-DVD±RW/±R DL/RAM drive.\r\n-Wireless LAN IEEE 802.11a/b/g.\r\n-UK QWERTY keyboard.\r\n-Intel, Intel logo, Intel Inside logo, Intel Centrino, Intel Centrino logo, Intel SpeedStep and Pentium are trademarks or registered trademarks of Intel Corporation or its subsidiaries in the United States and other countries.","https://images.icecat.biz/img/norm/high/546883-8618.jpg","240x240","","","","","","","","","","","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: T5500","Processor frequency: 1.66 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: B2","Thermal Design Power (TDP): 34 W","Tjunction: 100 °C","Processor core voltage (AC): 1.0375 - 1.30 V","Number of Processing Die Transistors: 291 M","Processing die size: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 0.5 GB","Storage","Total storage capacity: 100 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Maximum graphics card memory: 0.128 GB","Camera","Front camera: No","Optical Drive","CD-R read speed: 24x","CD-R write speed: 24x","CD-RW read speed: 24x","CD-RW write speed: 24x","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD-R Double Layer read speed: 6x","DVD-R Double Layer write speed: 4x","DVD-RW read speed: 8x","DVD-RW write speed: 6x","DVD+R write speed: 8x","DVD+R Double Layer read speed: 6x","DVD+R Double Layer write speed: 4x","DVD+RW read speed: 8x","DVD+RW write speed: 8x","DVD-RAM read speed: 5x","DVD-RAM write speed: 5x","Network","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Media Center Edition 2005","Bundled software: SonicStageCP 4.0\nDVgate Plus 2.2, WinDVD 5.0 \nAdobe Photoshop Elements 4.0\nRoxio DigitalMedia SE 7, Click to DVD 2.5\nAdobe Reader 7.0, Microsoft Works 8.5, Microsoft Office 2003 STT,Norton Ghost 10, VAIO Recovery Utility 2.6, Skype 2.0, Google pack","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27253","Conflict-Free processor: No","Battery","Battery life (max): 2.6 h","Battery recharge time: 4 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & Dimensions","Weight: 2.3 kg","Width: 329.6 mm","Depth: 235.6 mm","Height: 37.2 mm","Other features","Infrared data port: Yes","Display: LCD","TV-in port: No","Internal modem: Yes"