"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","52135","","APC","BR1500I","52135","","Uninterruptible Power Supplies (UPSs)","817","","","BR1500I","20210809161636","ICECAT","1","50382","https://images.icecat.biz/img/norm/high/52135-9071.jpg","203x500","https://images.icecat.biz/img/norm/low/52135-9071.jpg","https://images.icecat.biz/img/gallery_mediums/img_52135_medium_1480675295_8892_2323.jpg","https://images.icecat.biz/thumbs/52135.jpg","","","APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W","BackUPS RS 1500, 1500VA/865W, Input 230V/Output 230V, Interface Port USB","APC BR1500I, 1.5 kVA, 865 W, 180 J, 45 dB, Sealed Lead Acid (VRLA), 3.7 min","APC BR1500I. Output power capacity (VA): 1.5 kVA, Output power: 865 W, Surge energy rating: 180 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.7 min, Typical backup time at half load: 12.7 min. Product colour: Beige, Certification: A-tick, C-tick, CE, GOST, VDE. Weight: 11.6 kg, Package weight: 12.8 kg. Quantity per pallet: 36 pc(s)","Best solution for poor power regions and applications requiring longer runtimes.\r\nThis high performance desktop battery backup features maximum protection in a versatile design. The fully featured APC Back-UPS RS can be placed on the floor, or on a shelf. Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most. For printers and other devices that do not store or process information, up to three additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone dataline surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.\r\n\r\n","https://images.icecat.biz/img/norm/high/52135-9071.jpg","203x500","","","","","","","","","","","Features","Output power capacity (VA): 1.5 kVA","Output power: 865 W","Surge energy rating: 180 J","Noise level: 45 dB","Audible Alarms: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 3.7 min","Typical backup time at half load: 12.7 min","Replacement battery cartridge: RBC33","Design","Product colour: Beige","Certification: A-tick, C-tick, CE, GOST, VDE","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -15 - 45 °C","Operating relative humidity range: 0 - 95%","Storage relative humidity range: 0 - 95%","Operating altitude: 0 - 3000 m","Weight & Dimensions","Weight: 11.6 kg","Package weight: 12.8 kg","Packaging Data","Bundled software: Y","Logistics data","Quantity per pallet: 36 pc(s)","Other features","Interface: USB","Output connections: (2) IEC 320 C13 (Surge) \n(6) IEC 320 C13 (Battery)\n","Input connection type: IEC-320 C14 ","Dimensions (WxDxH): 86 x 333 x 371 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Networking features: Fast Ethernet","Filtering: Yes","Package dimensions (WxDxH): 203 x 417 x 455 mm","I/O ports: RJ-11 Modem/Fax/DSL\nRJ-45 10/100 Ethernet\nUSB"