"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","476189","","Samsung","SGH-D800N","476189","","Mobile Phones","119","","","SGH-D800 Black","20240226152006","ICECAT","","53928","https://images.icecat.biz/img/norm/high/476189-6040.jpg","464x439","https://images.icecat.biz/img/norm/low/476189-6040.jpg","https://images.icecat.biz/img/gallery_mediums/img_476189_medium_1480932029_7159_26509.jpg","https://images.icecat.biz/thumbs/476189.jpg","","","Samsung SGH-D800 98 g Black","SGH-D800 Black","Samsung SGH-D800, 240 x 320 pixels, 1.3 MP, Bluetooth, Black","Samsung SGH-D800. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 200 h. Weight: 98 g. Product colour: Black","Design in new dimensions.\r\nThe chrome curves create an elegantly rounded shape and the high-quality sliding mechanism of the ultra slim casing is impressive. As soon as you touch the D800, you’ll be fascinated by the smoothness with which it opens. This means you can phone people without delay. The slim 97x 52 x15mm dimensions of the large, brilliant 240 x 320-pixel LCD colour display for outstanding quality pictures and the 80 MB memory space also stand out from the crowd. This modern, functional multimedia phone is the latest must-have. The D800.\r\n \r\nFor your visions.\r\nThe Samsung D800’s 1.3 megapixel camera is great for when you suddenly decide you want to freeze a moment in time. Or you can just let things happen and make an interesting audio-visual film out of them. Frame your photos, paste emoticons onto them or change their size using the editing function. Send your pictures wirelessly, straight to a compatible printer with Bluetooth® PictBridge, and get high-quality printouts. Now you can put your pictures or films onto a projector and present them hassle-free using the TV out cable. Curtains up!\r\n \r\nImpressive sound quality.\r\nTake your music with you. With the Samsung D800’s integrated MP3 player, you can enjoy great sound on the move, even in MP3, AAC, AAC+, eAAC+ and WMA format.\r\n \r\nNo sooner said than done.\r\nGet excited about the voice dial function. You only need to say the name of the person you want to speak to and the relevant number will automatically be dialled, without the need to create voice recognition of the name beforehand. Additionally, the clear file viewer gives you quick and easy access to all your favourite songs, documents, pictures and files. One mobile phone – everything you need. The Samsung D800.","https://images.icecat.biz/img/norm/high/476189-6040.jpg","464x439","","","","","","","","","","","Design","Product colour: Black","Display","Display resolution: 240 x 320 pixels","Display type: TFT","Panel type: TFT","Display number of colors: 262144 colours","Memory","Internal memory: 80 MB","Camera","Rear camera: Yes","Rear camera resolution (numeric): 1.3 MP","Rear camera resolution: 1280 x 1024 pixels","Network","Data network: GPRS","Data Transmission","Bluetooth: Yes","Infrared data port: No","Messaging","Multimedia Messaging Service (MMS): Yes","Video","Video compression formats: H.263, MPEG4","Audio","FM radio: No","Ringer type: Polyphonic","Music player: Yes","Polyphonic rings quantity: 64","Energy Management","Talk time (2G): 3.5 h","Standby time (2G): 200 h","Battery technology: Lithium-Ion (Li-Ion)","Battery type: 800","Weight & Dimensions","Weight: 98 g","Width: 97 mm","Depth: 52 mm","Height: 15 mm","Phone Features","Java technology: Yes","Direct printing: Yes","Other features","Interface: USB","Networking type: GSM","Operating frequency: 900/1800/1900 MHz","Playback formats: MP3, ACC, ACC+, e-ACC+, WMA","I/O ports: TV out"