"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","467672","","Lenovo","UW23GNU","467672","","Tablets","897","ThinkPad","","X41","20240131120828","ICECAT","","37873","https://images.icecat.biz/img/norm/high/467672-6715.jpg","250x240","https://images.icecat.biz/img/norm/low/467672-6715.jpg","https://images.icecat.biz/img/gallery_mediums/img_467672_medium_1480930736_6998_26509.jpg","https://images.icecat.biz/thumbs/467672.jpg","","","Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1"") 0.5 GB Black","ThinkPad X41 Tablet, Intel Pentium M 758(1.5GHz)LV, 512MB RAM, 40GB 4200rpm HDD, 12.1in 1024x768 LCD, Intel 900, Intel 802.11bg wireless(MPCI), Modem(CDC), 1Gb Ethernet(LOM), Secure Chip, 8 cell Li-Ion batt, WinXP Tablet 2005","Lenovo ThinkPad X41, 30.7 cm (12.1""), 1024 x 768 pixels, 40 GB, 0.5 GB, 1.5 GHz, Black","Lenovo ThinkPad X41. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.9 kg. Product colour: Black","The ThinkPad X Series Tablet offers ultimate mobility in a choice of versatile ultraportables. Designed as part of the industry-leading X40 Series, the ThinkPad X41 Tablet is the smallest and lightest 12"" convertible tablet available, and has the longest standard battery life of any tablet in its class. This model has full functionality of the X41 notebook, plus a unique swivel hinge which allows the screen to rotate 180°, and provides the flexibility to take handwritten notes directly on the screen with the Tablet Digitizer Pen.","https://images.icecat.biz/img/norm/high/467672-6715.jpg","250x240","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Processor","Processor family: Intel® Pentium®","Processor frequency: 1.5 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Internal storage capacity: 40 GB","Graphics","Graphics card: GMA 900","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","SmartCard slot: Yes","Headphone out: Yes","DC-in jack: Yes","Design","Product colour: Black","Software","Bundled software: Access Program, ThinkVantage Access Connections, ThinkVantage Rescue & Recovery Rapid Restore, Norton AntiVirus 2005, PC Doctor diagnostics, ThinkVantage Client Security Software, Zinio Reader, Alias Sketchbook Pro, Franklin Covey Tablet Planner, MS Experience Pack, Adobe Acrobat Reader","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 6.3 h","Weight & Dimensions","Weight: 1.9 kg","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Dimensions (WxDxH): 268 x 211 x 21 mm","Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet","Infrared data port: Yes","Modem (RJ-11) ports: 1","CardBus PCMCIA slot type: Type II","CardBus PCMCIA slots quantity: 1","VGA (D-Sub) ports quantity: 1","Hard drive rotational speed: 4200 RPM","Modem type: V.92","Pre-installed software: Windows XP Tablet PC Edition 2005","Hard disk drive type: ATA-100 (Enhanced IDE)"