"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","4143899","","LevelOne","GTL-2690","4143899","","Network Switches","258","","","GTL-2690","20230925122454","ICECAT","1","21078","https://images.icecat.biz/img/norm/high/4143899-8842.jpg","240x150","https://images.icecat.biz/img/norm/low/4143899-8842.jpg","https://images.icecat.biz/img/gallery_mediums/img_4143899_medium_1481105287_5386_23752.jpg","https://images.icecat.biz/thumbs/4143899.jpg","","","LevelOne GTL-2690 network switch Managed L3 Black","GTL-2690, RJ-45, Gigabit Ethernet, 320Gpbs, L3","LevelOne GTL-2690, Managed, L3, Full duplex","LevelOne GTL-2690. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 1. Full duplex. MAC address table: 2 entries, Switching capacity: 136 Gbit/s. Power connector: DC-in jack","- 20 RJ-45 10/100/1000T + 4 Combo (RJ-45/SFP) GE ports;\r\n- 2 stacking ports for hardware stacking up to 320Gpbs throughput;\r\n- L3 hardware stacking up to 8 units to a maximum of 200 ports;\r\n- IPv6 routing and management: PIM-DM, PIM-SM, DVMRP, IGMP;\r\n- Advanced QoS for marking, classification and scheduling to deliver best-in-class performance for data, voice, and video traffic at wire speed.","https://images.icecat.biz/img/norm/high/4143899-8842.jpg|https://images.icecat.biz/img/gallery/4143899_9547.jpg|https://images.icecat.biz/img/gallery/4143899_7883.jpg","240x150|187x143|236x167","||","","","","","","","","","","Management Features","Switch type: Managed","Switch layer: L3","Quality of Service (QoS) support: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 1","Gigabit Ethernet (copper) ports quantity: 20","Combo SFP ports quantity: 4","SFP/SFP+ ports quantity: 4","Power connector: DC-in jack","Network","Full duplex: Yes","IP routing: Yes","Flow control support: Yes","Link aggregation: Yes","Spanning tree protocol: Yes","Data Transmission","MAC address table: 2 entries","Switching capacity: 136 Gbit/s","Supported data transfer rates: 10/100/1000 Mbps","Maximum data transfer rate: 320 Gbit/s","Security","DHCP features: DHCP server","Access Control List (ACL): Yes","IGMP snooping: Yes","MAC address filtering: Yes","Static port security: Yes","SSH/SSL support: Yes","Protocols","Management protocols: PIM-DM, PIM-SM, DVMRP, IGMP","Design","Stackable: Yes","Product colour: Black","Safety: CSA/NRTL/TUV/GS/CB","Power over Ethernet (PoE)","Power over Ethernet (PoE) Support: No","Operational Conditions","Operating temperature range (T-T): 0 - 50 °C","Storage temperature range (T-T): -40 - 70 °C","Operating relative humidity range: 5 - 95%","Other features","Dimensions (WxDxH): 440 x 415 x 44 mm","Connectivity technology: Wired","Networking features: Gigabit Ethernet","Electromagnetic emissions: CE, FCC A, VCCI A","Connectivity LEDs: Y"