"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151" "","","40790123","","Lenovo","SXCE4UK","40790123","","PCs/Workstations","153","ThinkCentre","M","M91p","20240617222736","ICECAT","1","52003","https://images.icecat.biz/img/norm/high/8931070-7697.jpg","216x475","https://images.icecat.biz/img/norm/low/8931070-7697.jpg","https://images.icecat.biz/img/gallery_mediums/img_8931070_medium_1481542180_9749_29776.jpg","https://images.icecat.biz/thumbs/8931070.jpg","","","Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower PC Black","Intel Core i5-2500 (3.30 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 2000, DVD-RW, Gigabit Ethernet, Tower, 280W, Windows 7 Professional 64-bit","Lenovo ThinkCentre M91p, 3.3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkCentre M91p. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC","Lenovo ThinkCentre M91p\nThe Lenovo ThinkCentre M91 and M91p are premium enterprise-class desktop computers optimized for high performance and manageability. M91 and M91p are the Lenovo’s first enterprise-class ThinkCentres with the 2nd generation Intel® Core™ processor. These easily manageable desktops include Intel® vPro™ with Intel® Active Management Technology™ (AMT). The Intel® AMT™ allows authorized IT personal to remotely access, diagnose, fix, manage and secure business desktops. These superior features also deliver on maintenance cost and time savings. The Intel® Core™ processors, employed by ThinkCentre M91 and M91p come with Hyper-Threading and Turbo Boost to multitask faster and deliver powerful performance. The ThinkCentre M91 and M91p provide smart technology to keep you competitive while optimizing your budget and business operation.\n\nThese highly scalable ThinkCentres are available in different form factors (tower and small) and can be customized to your need. The small form factor (SFF) has RAID with ODD support functions as a backup mechanism and to secure data. In addition, the M91 and M91p desktops will soon be available in ultra-small form factor (USFF).\n\nThe M91 and M91p are the fastest ThinkCentre desktops with SATA III hard disk drive and USB 3.0. The SATA III enables data transfer at the rate of 6GB per second, which is twice as fast as SATA II. The USB 3.0 transfers data at the speed of 625MB per second − ten times as fast as\nUSB 2.0. ThinkCentre M91 and M91p are highly productive, supporting up to four independent displays (with discrete graphics), enabling almost an extra hour of productivity each day.","https://images.icecat.biz/img/norm/high/8931070-7697.jpg|https://images.icecat.biz/img/gallery/8988332_2201.jpg|https://images.icecat.biz/img/gallery/8988332_2718.jpg|https://images.icecat.biz/img/gallery/8988332_4892.jpg|https://images.icecat.biz/img/gallery/8988332_3350.jpg|https://images.icecat.biz/img/gallery/8988332_9416.jpg","216x475|505x817|578x475|475x475|524x475|452x452","|||||","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-2500","Processor frequency: 3.3 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 3.7 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2500 Desktop Series","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 95 W","Tcase: 72.6 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","Number of processors installed: 1","Stepping: D2","CPU multiplier (bus/core ratio): 31","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: No","RAID support: Yes","RAID levels: 0, 1","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion Slots","PCI Express x1 (Gen 2.x) slots: 1","PCI Express x16 (Gen 2.x) slots: 1","PCI slots: 2","Design","Chassis type: Tower","Product colour: Black","Placement supported: Horizontal","Number of 3.5"" bays: 2","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: Intel® Q67 Express","Audio chip: Realtek ALC662","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 52209","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: Yes","Intel My WiFi Technology: No","Intel Identity Protection Technology: Yes","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Energy Management","Power supply: 280 W","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Width: 175 mm","Depth: 442 mm","Height: 414 mm","Weight: 11 kg","Packaging Content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Intel segment tagging: Enterprise, Professional","Features","Images Type Map: