"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","38297383","","Tripp Lite","P568-100-ACT","38297383","0037332200686|037332200686","HDMI Cables","2918","","","P568-100-ACT Active High-Speed HDMI Cable with Built-In Signal Booster (M/M), Black, 100 ft. (30 m)","20240614012359","ICECAT","1","112632","https://images.icecat.biz/img/gallery/07609a7bb5333288e557b5c4f7d555559951f78e.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/274ca0e2c069b66f3a2aff0788951fc0eea13466.jpg","https://images.icecat.biz/img/gallery_mediums/b54db09a93edd6a24685861ef5b197238996ae9b.jpg","https://images.icecat.biz/img/gallery_thumbs/0f18b8b5833f25da9c30a52050c246e73a2e11dc.jpg","http://objects.icecat.biz/objects/mmo_38297383_1708372564_7529_1413270.pdf","http://objects.icecat.biz/objects/mmo_38297383_1507730471_8619_15712.pdf","Tripp Lite P568-100-ACT HDMI cable 30.5 m HDMI Type A (Standard) Black","Active High-Speed HDMI Cable with Built-In Signal Booster (M/M), Black, 100 ft. (30 m)","Tripp Lite P568-100-ACT, 30.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black","Tripp Lite P568-100-ACT. Cable length: 30.5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.3, Product colour: Black","The P568-100-ACT Active High-Speed HDMI Cable (M/M) connects a computer, cable box or Blu-ray™ source to a high-definition monitor, projector or television up to 100-ft. (30.5 m) away. Its built-in signal booster allows a clean audio/video transmission without the effort and expense of adding an external repeater to your HDMI cable run. Plus, a built-in equalization control lets you manually adjust the display image to your liking.\n\nThe P568-100-ACT is recommended for digital signage, boardroom and classroom presentations, point-of-sale displays, businesses and other applications that display HD video and multi-channel audio. It supports HD video resolutions up to 1920 x 1080 (1080p) at 60 Hz. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. Backward compatible with previous HDMI generations, the P568-100-ACT is compliant with HDCP v1.3 standards. Note: if you are using a 4K monitor or source, you will need to reduce the resolution to 1080p as this is the highest resolution this cable can achieve.\n\nThe 100-ft. (30.5 m) molded 28 AWG cable features foil and braid shielding to deliver top-of-the-line signal quality and protection from crosstalk and EMI/RFI interference. Corrosion-resistant gold-plated connectors and contacts provide maximum conductivity and minimize data loss. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A flexible PVC jacket makes the cable easy to install in tight spaces.","https://images.icecat.biz/img/gallery/07609a7bb5333288e557b5c4f7d555559951f78e.jpg|https://images.icecat.biz/img/gallery/f57e019a55d66a9902f1903330fd1ab6b4d57eb2.jpg|https://images.icecat.biz/img/gallery/7db1931354645b456fae64d6bfead31dd85c0055.jpg|https://images.icecat.biz/img/gallery/f6bf306fd590f3d072c72912e840bff244f78e64.jpg|https://images.icecat.biz/img/gallery/5bd84f3b9330c27cf991b05f7b2b4678b3e66205.jpg|https://images.icecat.biz/img/gallery/23ac5801dfd42a00b9664abb35e6bc9f4023cc61.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz|Signal booster allows clean signal transmission up to 100-ft. (30.5 m).|Built-in equalization control allows manual image adjustment|Premium foil and braid shielding protects against EMI/RFI noise|Gold-plated connectors for optimal signal transfer","Features","Cable length: 30.5 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector contacts plating: Gold","Quantity per pack: 1 pc(s)","Connector 1 form factor: Straight","Connector 2 form factor: Straight","HDMI version: 1.3","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","HDCP: Yes","AWG wire size: 28","Cable jacket material: Polyvinyl chloride (PVC)","Weight & Dimensions","Package width: 348 mm","Package depth: 12.7 mm","Package height: 398.8 mm","Package weight: 3.27 kg","Other features","Country of origin: Vietnam","Technical Details","Sustainability certificates: RoHS","Compliance certificates: RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332200683","Harmonized System (HS) code: 84733080","Master (outer) case width: 480.1 mm","Master (outer) case length: 249.9 mm","Master (outer) case height: 249.9 mm","Master (outer) case weight: 11.8 kg","Quantity per master (outer) case: 5 pc(s)"