"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54" "","","331669","","MSI","M510A-073-512-60GB","331669","","Laptops","151","","","MEGABOOK 15"" NOTEBOOK GRIJS","20240307153452","ICECAT","1","17777","https://images.icecat.biz/img/norm/high/268071-9897.jpg","427x351","https://images.icecat.biz/img/norm/low/268071-9897.jpg","https://images.icecat.biz/img/gallery_mediums/img_268071_medium_1480930363_409_26422.jpg","https://images.icecat.biz/thumbs/268071.jpg","","","MSI MEGABOOK 15"" NOTEBOOK GRIJS 38.1 cm (15"") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon Windows XP Home Edition","DVD-DUAL, WXP HOME, 15"" TFT, INTEL 725 PENTIUM M, 512MB DDR, 60GB,","MSI MEGABOOK 15"" NOTEBOOK GRIJS, 1.6 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Home Edition","MSI MEGABOOK 15"" NOTEBOOK GRIJS. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg","The M510A comes with changeable funky frames to suit your every mood and style. Simply remove the transparent LCD cover and swap it with one of the available funky patterns. It also gives a unique look with its sleek center cover and Sapphire blue power button.","https://images.icecat.biz/img/norm/high/268071-9897.jpg","427x351","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1.6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster compatible","Network","Networking features: Ethernet/Fast Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","USB 1.1 ports quantity: 4","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Weight & Dimensions","Weight: 2.9 kg","Other features","Infrared data port: No","Dimensions (WxDxH): 329 x 280 x 33 mm","Display: LCD","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s"