"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","26290405","","HP","E6B71A","26290405","0888182486832|888182486832|0888182486849|888182486849|0888182486795|888182486795|0888182486856|888182486856|0888182486801|888182486801|0888182486788|888182486788|0888182486870|888182486870|0888182486863|888182486863|0888793730287|888793730287|0888182486825|888182486825|0888182486818|888182486818|0888182486771|888182486771|0888182486764|888182486764|0888182781135|888182781135","Laser Printers","235","LaserJet","","LaserJet Enterprise M605x","20240416111055","ICECAT","1","411099","https://images.icecat.biz/img/gallery/50744924_8351264376.jpg","2898x3414","https://images.icecat.biz/img/gallery_lows/50744924_8351264376.jpg","https://images.icecat.biz/img/gallery_mediums/50744924_8351264376.jpg","https://images.icecat.biz/img/gallery_thumbs/50744924_8351264376.jpg","http://objects.icecat.biz/objects/26290405_4160.pdf","http://objects.icecat.biz/objects/26290405_1141.pdf","HP LaserJet Enterprise M605x","HP LaserJet Enterprise M605x","HP LaserJet Enterprise M605x, Laser, 1200 x 1200 DPI, A4, 55 ppm, Duplex printing, Network ready","HP LaserJet Enterprise M605x. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey","Farebný dotykový displej (tlačiareň)\nSpravujte úlohy priamo na multifunkčnej tlačiarni pomocou farebnej dotykovej obrazovky HP.\nJednoduchá mobilná tlač od spoločnosti HP\nTlačte jednoducho zo svojho smartfónu, tabletu a notebooku v práci, doma alebo na cestách.[1]\n\nLen energia, ktorú naozaj potrebujete\nŠetrite energiu s technológiou automatického zapnutia/vypnutia HP.[16]\nObojstranná tlač\nUmožňuje tlač na obe strany papiera, čím znižuje spotrebu papiera až o 50 %.\nS bleskurýchlou tlačou a dlhodobými úsporami\nTlačte ihneď s technológiou okamžitého zapnutia.[17]\n\n\nJednoduchý prístup\nUmožňuje každému, kto má počítač pripojený na sieť, pristupovať k vašej tlačiarni – nevyžaduje sa žiadny softvér serveru.\n","https://images.icecat.biz/img/gallery/50744924_8351264376.jpg|https://images.icecat.biz/img/gallery/26290405_1197504736.jpg|https://images.icecat.biz/img/gallery/50744924_1358489395.jpg|https://images.icecat.biz/img/gallery/26290405_3582902115.jpg|https://images.icecat.biz/img/gallery/50744924_4297958651.jpg|https://images.icecat.biz/img/gallery/26290405_8213514779.jpg|https://images.icecat.biz/img/gallery/img_26290405_high_1493597188_2609_26271.jpg|https://images.icecat.biz/img/gallery/img_26290405_high_1492070133_8154_30404.jpg|https://images.icecat.biz/img/gallery/50744928_5589652634.jpg","2898x3414|2862x3378|2868x3366|2898x3354|3210x3678|3318x3738|2936x3460|2936x3460|5000x3444","||||||||","","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 55 ppm","Time to first page (black, normal): 7 s","Features","Maximum duty cycle: 225000 pages per month","Printing colors: Black","Number of print cartridges: 2","Page description languages: PCL 5e, PCL 6, PDF 1.7, PostScript 3","Recommended duty cycle: 5000 - 16000 pages per month","Input & output capacity","Total number of input trays: 3","Total input capacity: 1500 sheets","Total output capacity: 500 sheets","Paper tray 2 input capacity: 2500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum output capacity: 600 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Network","Ethernet LAN connection: Yes","Network ready: Yes","Near Field Communication (NFC): Yes","Mobile printing technologies: Apple AirPrint, HP ePrint","Performance","Internal memory: 512 MB","Maximum internal memory: 1536 MB","Processor frequency: 1200 MHz","Design","Product colour: Grey","Built-in display: Yes","Display: LCD","Display diagonal: 10.9 cm (4.3"")","Touch screen: Yes","Control type: Touch","Energy Management","Average power consumption while printing: 840 W","Power consumption (standby): 3.7 W","Power consumption (off): 0.1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System Requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Width: 425 mm","Depth: 537 mm","Height: 521 mm","Weight: 32.5 kg"