"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91"
"","","25985760","","Canon","8035B127","25985760","8714574627502|8030207007986","Digital Cameras","575","EOS","","6D + EF 24-105mm","20240314194716","ICECAT","1","55594","https://images.icecat.biz/img/gallery/59121500_1462209462.jpg","362x320","https://images.icecat.biz/img/gallery_lows/59121500_1462209462.jpg","","https://images.icecat.biz/img/gallery_thumbs/59121500_1462209462.jpg","","","Canon EOS 6D + EF 24-105mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black","20.2MP, CMOS, 5472 x 3648, ISO 100 - 25600, 3"" LCD, SD card, Wi-Fi, GPS, 1800mAh, black","Canon EOS 6D + EF 24-105mm, 20.2 MP, 5472 x 3648 pixels, CMOS, Full HD, 755 g, Black","Canon EOS 6D + EF 24-105mm. Camera type: SLR Camera Kit, Megapixel: 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. Focal length range: 24 - 105 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""). PictBridge. Weight: 755 g. Product colour: Black","EOS 6D is the world's lightest full-frame DSLR equipped with a 20.2 megapixel CMOS sensor with precision 11-point AF system and also offers built-in WiFi and GPS support.\n\n20.2-megapixel full-frame sensor\nHigh resolution 20.2-megapixel images of superb quality and detail are attained from Canon's cutting-edge full-frame CMOS sensor technology. New photodiode construction, gapless microlens array and on-chip noise reduction circuitry on the CMOS keep image data clean and clear even at high ISO settings and long exposures, so your photographic vision is never compromised.\n\nISO expandable to 102400\nNo matter your exposure requirements, the EOS 6D allows flexible ISO speed settings of ISO 100 - 25600 and expandable to L: ISO 50, H1: 51200 and H2: 102400 to adjust the camera's sensitivity to light. From low light indoor environments to the great outdoors in broad daylight, the EOS 6D captures every picture in the best possible light.\n\nBuilt-in WiFi and GPS\nBuilt-in WiFi capability allows EOS 6D to connect to wireless networks at high speeds, allowing it to transfer data quickly to PCs and smartphones and print photos with PictBridge-enabled wireless printers.\n\nEOS Remote, a Smartphone app (iOS / Android), takes advantage of EOS 6D WiFi capabilities by allowing smartphones to control it, allowing users to browse and download images, change shooting modes, adjust focus and even snap a photo.\n\nHigh sensitivity, high precision built-in GPS in EOS 6D allows users to tag images with GPS coordinates, recall shooting locations and even route travelled with its logging function.","https://images.icecat.biz/img/gallery/59121500_1462209462.jpg|https://images.icecat.biz/img/gallery/ae1aa349d9e39de69ebc0957c14ea4f3.jpg|https://images.icecat.biz/img/gallery/215af828b05e573e5e554cfd3dacf95b.jpg","362x320|362x320|362x320","||","","","","","http://objects.icecat.biz/objects/25985760_74529530.mp4","","","","Picture Quality","Camera type: SLR Camera Kit","Megapixel: 20.2 MP","Sensor type: CMOS","Maximum image resolution: 5472 x 3648 pixels","Still image resolution(s): 5472 x 3648\r\n3648 x 2432\r\n2736 x 1824\r\n1920 x 1280\r\n720 x 480\r\n5472 x 3648\r\n4104 x 2736\r\n2736 x 1824","Image stabilizer: Yes","Image formats supported: JPG, RAW","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 20.6 MP","Image sensor size (W x H): 35.8 x 23.9 mm","Lens System","Focal length range: 24 - 105 mm","Minimum aperture number: 3.5","Maximum aperture number: 5.6","Lens mount interface: Canon EF","Focusing","Focus: TTL-CT-SIR","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Servo Auto Focus","Auto Focus (AF) points: 11","Exposure","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 3EV (1/3EV step)","ISO sensitivity: 100, 1600, 12800, 25600","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Manual","Flash exposure lock: Yes","Flash exposure compensation: Yes","Flash exposure correction: ±3EV (1/2; 1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720 pixels","Video formats supported: H.264, MOV, MPEG4","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: TFT","Touch screen: No","Display diagonal: 7.62 cm (3"")","Display diagonal (metric): 7.7 cm","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Vari-angle LCD display: No","Viewfinder","Magnification: 0.71x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","HDMI connector type: Mini","Microphone in: Yes","Network","Bluetooth: No","Wi-Fi: Yes","Near Field Communication (NFC): No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Close-up (macro), Night, Night portrait, Portrait, Sports","Photo effects: Negative film, Neutral","Self-timer delay: 2,10 s","Languages support: Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian","GPS: Yes","Image processor: DIGIC 5+","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery voltage: 7.2 V","Battery life (CIPA standard): 1090 shots","Battery performance: 1800 mAh","Battery type: LP-E6","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Operating relative humidity range: 0 - 85%","Weight & Dimensions","Width: 144.5 mm","Depth: 71.2 mm","Height: 110.5 mm","Weight: 755 g","Other features","Power source type: Battery"