"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","20366496","","Epson","C11C569031DC","20366496","","Laser Printers","235","AcuLaser","","C3000","20200127111603","ICECAT","1","66925","https://images.icecat.biz/img/gallery/20366496_0475577984.jpg","359x310","https://images.icecat.biz/img/gallery_lows/20366496_0475577984.jpg","","https://images.icecat.biz/img/gallery_thumbs/20366496_0475577984.jpg","","","Epson AcuLaser C3000 Color 2400 x 2400 DPI A4","A4, 24 ppm, USB 1.1 Type B, USB 2.0 Type B","Epson AcuLaser C3000, Laser, Color, 2400 x 2400 DPI, A4, 24 ppm, Duplex printing","Epson AcuLaser C3000. Print technology: Laser, Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Product colour: Grey, White","The perfect printer for small businesses and work groups, the Epson AcuLaser C3000prints high volumes in black and white and vibrant colour, at high speed and with low running costs.\n\n- Fast printing: 24 ppm in colour/monochrome\n- First page out of less than 13.5 seconds!\n- Standard automatic double-sided printing\n- High quality resolution: 2400dpi RIT (Epson AcuLaser Resolution Improvement Technology)\n- Large paper capacity: 600 sheets, expandable up to 1,600 sheets\n- Compatible with Windows and Mac\n- High speed USB and EpsonNet 10/100Base-TX Ethernet interfaces as standard (EpsonNet 10/100Base-TX Ethernet standard with Epson AcuLaser C3000N model only)","https://images.icecat.biz/img/gallery/20366496_0475577984.jpg","359x310","","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 2400 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Print speed (color, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 13.5 s","Features","Maximum duty cycle: 60000 pages per month","Input & output capacity","Total input capacity: 600 sheets","Maximum input capacity: 1600 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Ports & interfaces","Standard interfaces: USB 1.1, USB 2.0","USB 2.0 ports quantity: 2","Network","Wi-Fi: No","Ethernet LAN connection: No","Network ready: No","Performance","Internal memory: 64 MB","Design","Product colour: Grey, White","Weight & Dimensions","Width: 439 mm","Depth: 638 mm","Height: 445 mm","Weight: 35 kg"