"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","19693792","","Sony","NEXVG20EHBDI","19693792","","Camcorders","584","","","NEX-VG20EH","20240307153452","ICECAT","","131173","https://images.icecat.biz/img/norm/high/11217755-Sony.jpg","1000x1000","https://images.icecat.biz/img/norm/low/11217755-Sony.jpg","https://images.icecat.biz/img/norm/medium/11217755-Sony.jpg","https://images.icecat.biz/thumbs/11217755.jpg","","","Sony NEX-VG20EH Black","16.1 megapixel Exmor™ APS HD CMOS, 5.1 sound, 25/50p, 7.5cm (3.0”) touchscreen, HDMI®. 18-200mm lens","Sony NEX-VG20EH, 645 g, Black","Sony NEX-VG20EH. Optical zoom: 11x, Focal length range: 18 - 200 mm, 35 mm camera lens equivalent: 29 - 322 mm. Display resolution (numeric): 921600 pixels. Minimum illumination: 9 lx. Product colour: Black. Image formats supported: RAW","Cinematic Full HD video with the flexibility of interchangeable lenses
\n
Stunning cinematic images and sound: Explore a new dimension in creative artistry. Capture beautifully detailed, cinematic video images plus high-quality audio.
\n16.1 megapixels Exmor™ APS HD CMOS Sensor: Large (APS-C size) image sensor captures Full HD video and still images with the quality and selective depth of field of a DSLR.
\nBIONZ processor: Powerful image processing ensures clear, detailed video and still images plus quick, responsive shooting.
\nChoice of interchangeable lenses: Pick the right E-mount lens for any scene. Also use your favourite A-mount DSLR lenses by Carl Zeiss and Sony (requires adaptor).
\n18-200mm F3.5-6.3 lens with Optical SteadyShot: High-quality lens with Active Mode stabilisation to counter effect of camera shake during handheld shooting, even while walking..
\n24 Mbps recording: Full HD 1920 x 1080 video shooting (AVCHD format) at maximum bit rate for increased detail and clarity.
\n25p/50p recording: Shoot smooth, cinematic Full HD video footage with choice of 25p/50p (progressive) frame rates.
\n16.1 megapixel still photos: Shoot stills with DSLR-like picture quality and shallow depth of field: also captures RAW files for maximum control when editing.
\n7.5cm/3"" Xtra Fine (921k dot) LCD touch panel: Adjustable angle wide LCD touchscreen for easy fingertip operation and TruBlack technology for clear, high contrast images.
\nHigh-resolution Electronic Viewfinder (EVF): With adjustable angle for comfortable composition and viewing of shots from any position, even in bright sunlight.
\nQuad Capsule Spatial Array Microphone: Advanced mic array with four omnidirectional capsules, with switchable stereo or 5.1ch surround recording and level control.
\nExternal microphone jack and headphone out: Jack provided for adding optional external microphone; headphone output allows audio monitoring during recording.
\nAdvanced, easy-to-use operation and ergonomics: Pro-style assignable dial, direct access keys, comfort grip, expanded focus button and second REC button for low-angle shots.
\nAdvanced Dynamic Range Optimiser: Adjusts exposure and contrast for natural results in high-contrast scenes and backlit portraits.
\nAccessory shoe: Compatible with α flash / lighting systems and other accessories.
\nHDMI® output: Connect camcorder directly to HD TV or PC with compatible input: view your videos in breathtaking Full HD.
\nRecord on Memory Stick™ or SD card: Slip in a high-capacity media card and shoot Full HD video (up to 470min with 32GB card) with no tapes or discs to worry about.
\n","https://images.icecat.biz/img/norm/high/11217755-Sony.jpg|https://images.icecat.biz/img/gallery/19693722-Sony-NEXVG20EBDI.YG-992.jpg|https://images.icecat.biz/img/gallery/19693722-Sony-NEXVG20EBDI.YG-993.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","||Full HD video with cinematic picture quality","","Lens System","Optical zoom: 11x","Interchangeable lens: Yes","Focal length range: 18 - 200 mm","35 mm camera lens equivalent: 29 - 322 mm","Filter size: 6.7 cm","Wide angle lens system: No","Focusing","Face detection: Yes","Smile detection: No","Flash","Shoe mounting point: Yes","Display","Display resolution (numeric): 921600 pixels","Touch screen: Yes","Camera","Minimum illumination: 9 lx","Design","Product colour: Black","Still Image","Image formats supported: RAW","Audio","Built-in microphone: Yes","Built-in speakers: Yes","Audio dubbing: No","Ports & interfaces","PictBridge: No","S-Video in: No","S-Video out: Yes","Technical Details","Full HD: Yes","Weight & Dimensions","Weight: 645 g","Width: 91 mm","Depth: 223 mm","Height: 130 mm","Packaging Content","Lens hood: Yes","Wrist strap included: No","Shoulder strap: No","Other features","Aperture range (F-F): 3.5 - 6.3","Auto focus: Yes","Noise reduction: Yes","Night mode: No","Spotlight: No","Backlight: No","Demonstration mode: No","Lens cap included: Yes","x.v.Color support: No","BRAVIA Sync: Yes"