"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130"
"","","1674556","","Acer","LX.ARB0X.082","1674556","","Laptops","151","Aspire","","Aspire 7730G-734G64MN","20240314183436","ICECAT","1","173556","https://images.icecat.biz/img/gallery/31428392_2890.jpg","683x577","https://images.icecat.biz/img/gallery_lows/31428392_2890.jpg","https://images.icecat.biz/img/gallery_mediums/31428392_2890.jpg","https://images.icecat.biz/img/gallery_thumbs/31428392_2890.jpg","","","Acer Aspire 7730G-734G64MN Intel® Core™2 Duo P7350 43.2 cm (17"") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium","Legitimate Windows Vista® Home Premium, Intel® Core™2 Duo processor Penryn 7350 (2.0GHz/FSB:1066MHz/3MB L2 cache), Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 17"" TFT WXGA+ CrystalBrite, 4GB DDR II RAM (2x 2GB), 640GB HDD (2x 320GB) (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11N, NVIDIA® GeForce® 9600M-GT 512MB/1280MB TC, 0.3MP CrystalEye, 5-in-1 card reader, Gemstone M Black design","Acer Aspire 7730G-734G64MN, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17""), 1440 x 900 pixels, 4 GB, Windows Vista Home Premium","Acer Aspire 7730G-734G64MN. Processor family: Intel® Core™2 Duo, Processor: P7350, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17""), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.8 kg","With the enhanced Gemstone design and featuring the latest CPU technology and other advances in hardware the new Aspire 7730 is a stunning example of a notebook satisfying all the demands of today’s multimedia users. The brilliant 17” Acer Crystalbrite screen and 2nd generation Dolby certified sound system make the Aspire 7730 the perfect home entertainment hub.\r\n\r\nDesigned to impress \r\nWith the latest, powerful NVidia graphic cards with up to 512MB of dedicated and ultra-fast DDR3 VRAM the new and beautifully designed Aspire 7730 will deliver a fantastic home entertainment experience. To protect your notebook and data against unwanted access Acer has developed its new biometric fingerprint solution (factory option) which allows you to logon to your notebook and enter your passwords (for example for online banking) with a simple swipe of your finger. \r\n \r\nMultimedia Miracle \r\nThe new Acer Aspire 7730 is a real multimedia miracle as the already rich base features can be complemented with options like a DVB-T digital TV tuner, a Blu-ray drive and a 2nd harddrive for maximum storage space. Best sound and vision are guaranteed by the use of Acer’s CrystalBrite technology on the panoramic 17” TFT panel while the combination of the Dolby certified speakers and integrated subwoofer delivers the ultimate sound experience on a notebook.","https://images.icecat.biz/img/gallery/31428392_2890.jpg|https://images.icecat.biz/img/gallery/img_1674556_high_1470897802_5947_29052.jpg|https://images.icecat.biz/img/gallery/img_1674556_high_1470897803_7447_29052.jpg|https://images.icecat.biz/img/gallery/img_1674556_high_1470897804_6323_29052.jpg","683x577|677x595|752x544|709x709","|||","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Display brightness: 220 cd/m²","Display response rise/fall: 8 ms","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: P7350","Processor frequency: 2 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P7000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Number of Processing Die Transistors: 410 M","Processing die size: 107 mm²","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 2 GB","Storage","Number of hard drives installed: 2","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® 9600M GT","Discrete graphics card memory: 0.512 GB","Maximum graphics card memory: 1.28 GB","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0.3 MP","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Home Premium","Trial software: CyberLink PowerDirector, McAfee Internet Security Suite (60D)","Bundled software: Acer Empowering Technology (Acer eAudio, ePower, eDataSecurity, eRecovery, eSettings Management), Acer Arcade Deluxe + Cinema, Album, Music, Acer HomeMedia, Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Acer GameZone, Adobe Reader, NTI Media Maker","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGE3","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36750","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & Dimensions","Weight: 3.8 kg","Width: 402 mm","Depth: 297 mm","Height (front): 4.1 cm","Height (rear): 4.39 cm","Other features","Wireless technology: IEEE 802.11n","Infrared data port: Yes","Type: PC","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Keyboard","Keyboard function keys: 12"