"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","1523213","","Lenovo","43R8770","1523213","","Laptop Docks & Port Replicators","152","","","Enhanced USB Port Replicator","20170329130611","ICECAT","","58370","https://images.icecat.biz/img/norm/high/1523213-8874.jpg","430x345","https://images.icecat.biz/img/norm/low/1523213-8874.jpg","https://images.icecat.biz/img/gallery_mediums/img_1523213_medium_1480980005_6903_6217.jpg","https://images.icecat.biz/thumbs/1523213.jpg","","","Lenovo Enhanced USB Port Replicator","Enhanced USB Port Replicator with Line Cord - Saudi Arabia Power Adapter","Lenovo Enhanced USB Port Replicator, 10,100 Mbit/s, 30 x 100 x 160 mm","Lenovo Enhanced USB Port Replicator. Ethernet LAN data rates: 10,100 Mbit/s. Dimensions (WxDxH): 30 x 100 x 160 mm","The Lenovo Enhanced USB Port Replicator features:\r\n\r\n- Compact mini-tower design: Reduces footprint on desk. \r\n- Hot pluggable: Allows you to dock and undock or connect and disconnect devices without rebooting the system. \r\n- LED on front: Displays connectivity status. \r\n- VGA monitor output: Supports video resolutions up to 1440 x 900 at 60 Hz; 1400 x 1050 at 60, 75, or 85 Hz with superior quality. No additional cables are necessary. \r\n- VGA monitor port. \r\n- Dual display settings: Allows you to switch between primary and extended video modes with the push of a button. \r\n- One forward-facing USB 2.0 port: Ideal for use with memory keys and other ""quick access"" devices. This USB 2.0 port is backward-compatible with USB 1.1 devices. \r\n- Four rear-facing USB 2.0 ports: Ideal for most USB devices, including printers, keyboards, and mice. These USB 2.0 ports are backward-compatible with USB 1.1 devices. \r\n- Stereo headphone-out jack for speakers and headphones. \r\n- Microphone-in jack. \r\n- USB-to-Ethernet (10/100) dongle: Connects to Internet/LAN connectivity. \r\n- Supports Windows XP and Windows Vista (in normal and Aero modes)","https://images.icecat.biz/img/norm/high/1523213-8874.jpg","430x345","","","","","","","","","","","Ports & interfaces","USB 2.0 ports quantity: 5","Microphone in: Yes","VGA (D-Sub) ports quantity: 1","Network","Ethernet LAN (RJ-45) ports quantity: 1","Ethernet LAN data rates: 10,100 Mbit/s","Other features","Dimensions (WxDxH): 30 x 100 x 160 mm"