"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","1522458","","Lexmark","16Z001","1522458","","Multifunction Printers","304","","","X4850","20221021101432","ICECAT","","29132","https://images.icecat.biz/img/norm/high/1522458-9430.jpg","200x146","https://images.icecat.biz/img/norm/low/1522458-9430.jpg","https://images.icecat.biz/img/gallery_mediums/img_1522458_medium_1480979976_3932_6217.jpg","https://images.icecat.biz/thumbs/1522458.jpg","","","Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi","X4850- Wireless three-in-one(Print/Copy/Scan)","Lexmark X4850, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4","Lexmark X4850. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi","Wireless Printing\r\nUsers gain freedom and flexibility with built-in 802.11g wireless technology. Compatible with Wi-Fi Certified IEEE 802.11g/b/n \r\n\r\nHigh quality printing from virtually anywhere in the home over a secure wireless network(1)\r\n\r\nShare the Lexmark X4850 wirelessly among multiple computers\r\n\r\nEasy guided setup with Lexmark installation software\r\n\r\nConnect wireless or with USB cable\r\n\r\nPrint\r\nFast Speeds! Up to 30 ppm black and 27 ppm color printing(5)\r\n\r\nSave paper, money and the environment with built-in two sided printing\r\n\r\nProfessional quality text and graphics; up to 4800x1200 dpi on glossy photo paper\r\n\r\nAutomatic cartridge alignment for optimal print quality\r\n\r\nPrint Microsoft documents and PDFs directly from USB Flash drive (2)\r\n\r\nCopy\r\n1-Touch PC-free copying (color or black)\r\n\r\nUp to 27 cpm black and 21 cpm color(6)\r\n\r\nScan\r\nFlatbed scanner easily handles thick books, reports and more\r\n\r\n48-bit color scanner depth; 16-bit grayscale\r\n\r\nOptical Character Recognition (OCR) software allows you to easily scan hard documents into a soft copy format\r\n\r\nPhoto Printing\r\nDirect photo printing with memory cards, USB Flash drive or with PictBridge™ enabled camera\r\n\r\nView and edit photos easily with 2.4"" (6 cm) color display\r\n\r\nEnjoy borderless prints on popular photo sizes\r\n\r\nCreate brilliant photos with optional 6-color printing\r\n\r\nLexmark Software Suite\r\nLexmark Productivity Studio software makes creative projects easy\r\n\r\nLexmark Toolbar makes printing from the Internet easy\r\n\r\nCartridge Compatibility\r\nBlack: 42(3), 42A, 44 High Yield\r\n\r\nColor: 41(3), 41A, 43 High Yield\r\n\r\nPhoto: 40\r\n\r\nevercolor(TM)2 inks resist fading, highlighting, water and humidity (4)\r\n\r\nPaper Compatibility\r\nLexmark PerfectFinish™ Photo Paper","https://images.icecat.biz/img/norm/high/1522458-9430.jpg","200x146","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Resolution color: 4800 x 1200 DPI","Print speed (color, normal quality, A4/US Letter): 4 ppm","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 27 cpm","Copy speed (colour, normal quality, A4): 21 cpm","Copier resize: 25 - 400%","PC free copying: Yes","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Maximum scan area: 216 x 356 mm","Input colour depth: 48 bit","Fax","Faxing: No","Features","Maximum duty cycle: 1500 pages per month","Number of print cartridges: 4","Digital sender: No","Paper Handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: 2l, A2 baronial, Executive, hagaki card, index card, l, Letter, Statement","Envelopes sizes: 6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL","Photo paper sizes: 4x6,4x8,5x7","Ports & interfaces","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Performance","Compatible memory cards: Microdrive","Mac compatibility: Yes","Design","Market positioning: Home & office","Certificates","Certification: Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO.\n","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 7.1 kg","Packaging Content","Bundled software: Lexmark Productivity Studio","Other features","Wireless technology: 802.11g","Compatible operating systems: Microsoft Windows XP \nMicrosoft Windows XP Professional x64 \nMicrosoft Windows Vista \nApple Mac OS X (10.4.4-10.4.x Intel) \nApple Mac OS X (10.3.x-10.4.x Power PC) \nMicrosoft Windows 2000 5.00.2195 \nMicrosoft Windows Vista x64\n","PictBridge: Yes","A6 Card: Yes","All-in-one functions: Copy, Scan","Colour all-in-one functions: Copy, Print, Scan"