"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124" "","","1454497","","HP","CC377A","1454497","8835851405030|0884420722335|884420722335|0883585140503|883585140503|0883585140435|883585140435|0883585140411|883585140411|5051395705303|0883585140473|883585140473|0883585140480|883585140480|0883585140497|883585140497|0883585140510|883585140510|0883585140527|883585140527|0883585140534|883585140534|0883585140541|883585140541|0883585140558|883585140558|0883585140565|883585140565|0883585528189|883585528189|0883585528202|883585528202|0883585528196|883585528196|0883585139910|883585139910|0883585139927|883585139927|0883585140312|883585140312|0883585140329|883585140329|0883585140336|883585140336|0883585140343|883585140343|0883585140350|883585140350|0883585140367|883585140367|0883585140374|883585140374|0883585140381|883585140381|0883585140398|883585140398|0883585140404|883585140404|0883585140428|883585140428|0883585140442|883585140442|0883585140459|883585140459|0883585140466|883585140466","Laser Printers","235","LaserJet","","Color LaserJet CP1515n Printer","20231201103936","ICECAT","1","204650","https://images.icecat.biz/img/norm/high/1439141-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1439141-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1454497_medium_1481000157_7216_5955.jpg","https://images.icecat.biz/thumbs/1439141.jpg","","","HP LaserJet Color CP1515n Printer 600 x 600 DPI A4","Color LaserJet CP1515n 8 ppm 600 x 600dpi /12 ppm black, HP ImageREt 3600","HP LaserJet Color CP1515n Printer, Laser, Color, 600 x 600 DPI, A4, 12 ppm, Network ready","HP LaserJet Color CP1515n Printer. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD. Network ready","Create high-impact business communications in-house, easily and affordably with this fast, reliable HP Color LaserJet. Get vibrant colour, high gloss and photo-quality images with new formula HP ColorSphere toner. HP ImageREt 3600 enables your printer to produce high quality images, text and graphics on a wide range of different media. Print at speeds of up to 12 ppm black and 8 ppm colour. Enjoy ease of use with a new, intuitive driver interface and basic-featured networking for up to 5 users.","https://images.icecat.biz/img/norm/high/1439141-HP.jpg","400x400","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 12 ppm","Print speed (color, normal quality, A4/US Letter): 8 ppm","Time to first page (black, normal): 25.5 s","Features","Number of print cartridges: 4","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 125 sheets","Maximum output capacity: 125 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","JIS B-series sizes (B0...B9): B5","Media types supported: Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock","Media size (tray 1): A4, A5, A6, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm","Media weight (tray 1): 60 to 176 g/m² (up to 200 g/m² with HP Laser Cover papers, up to 220 g/m² with HP Color Laser Glossy Photo papers)","Network","Network ready: Yes","Performance","Internal memory: 96 MB","Built-in processor: Yes","Processor: Motorola Coldfire V5x","Processor frequency: 450 MHz","Design","Display: LCD","System Requirements","Minimum system requirements for Macintosh: Mac OS X v10.2.8, v10.3.9, v10.4 and higher: 256 MB RAM, 150 MB available hard disk space, CD-ROM drive, USB port","Operational Conditions","Operating temperature range (T-T): 15 - 32.5 °C","Storage temperature range (T-T): -20 - 40 °C","Operating relative humidity range: 10 - 80%","Storage relative humidity range: 10 - 95%","Operating temperature range (T-T): 68 - 81 °F","Sustainability","Sustainability certificates: Blue Angel, ENERGY STAR","Weight & Dimensions","Weight: 18.2 kg","Dimensions (WxDxH): 399 x 453 x 254 mm","Packaging Data","Package weight: 23.5 kg","Packaging Content","Bundled software: Print drivers (HP PCL 6, HP Postscript level 3 emulation), Toolbox configuration utility","Logistics data","Pallet gross weight: 582 kg","Number of cartons per pallet: 4 pc(s)","Number of layers per pallet: 6 pc(s)","Quantity per pallet: 24 pc(s)","Other features","Minimum system requirements: Microsoft Windows 2000, XP Home, XP Professional, Server 2003, Windows Vista (32 and 64 Bit): 512 MB RAM, 350 MB hard disk space, CD-ROM drive, available USB port","Printer management: Toolbox, HP Web JetAdmin, embedded Web server","Power requirements: Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Standard input trays: 2","Networking features: Via On-board internal netwoking, via HP Jetdirect external print servers\n10/100Base-TX with RJ45 connector","Safety: IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries","Downloadable software: Universal Print Driver for Windows, Windows CD image, Mac CD Image, Web JetAdmin, Easy Printer Care, Basic Color Match, Smart Web Printing In-House Marketing, Unix/Linux driver, Enterprise installer utility, Plug and Play bundles","Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Windows Vista Ready; Mac OS X v10.2.8, v 10.3, v10.4 or higher","Product dimensions when open (LxWxD): 39.9 cm (15.7"")","Size: 39.9 cm (15.7"")","Package dimensions (WxDxH): 598 x 498 x 367 mm","Weight & Dimensions","Maximum dimensions (W x D x H): 399 x 453 x 254 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2239 mm","Other features","Print quality (black, normal quality): 600 DPI","Recommended operating temperature range (T-T): 20 - 27 °C","I/O ports: 1 Hi-Speed USB (compatible with USB 2.0 specifications), 1 10/100Base-TX with RJ45 connector","Input capacity for envelopes (primary tray): 10 sheets","Custom media sizes: 76 x 127 to 216 x 356 mm","Standard media sizes: A4, A5, A6, B5 (ISO, JIS)","Print margin bottom (A4): 3.5 mm","Print margin left (A4): 3.5 mm","Print margin right (A4): 3.5 mm","Print margin top (A4): 3.5 mm","Typefaces: 80 scalable TrueType fonts","Media weights by paper path: Tray 1, 2: 60 to 176 g/m² (up to 200 g/m² with HP laser cover papers, up to 220 g/m² with HP laser glossy photo papers)","Recommended media weight: 60 - 176 g/m²","Standard output capacity for envelopes: 10 sheets","Envelope feeder: No","Acoustic power emissions: 6.2 B(A) (printing at 12 ppm), 3.1 B (A) (ready)","Print quality (color, best quality): 600 DPI","Duplex print options: Manual (driver support provided)","Duty cycle letter size (maximum): 30000 pages per month","Print speed (color, best quality, A4): 8 ppm","Print speed (black, best quality, A4): 12 ppm","Paper handling: Single-sheet priority feed slot, 150-sheet input tray, 125-sheet face-down output bin","Print quality (black, best quality): 600 x 600 DPI","Standard output capacity for transparencies: 50 sheets","Driver updates: Latest drivers for Windows and Mac are available at http:///support/ljcp1510series","Media handling: Sheetfed","Memory technology: Memory Enhancement technology (MEt)","Control panel: 2-line, 16-character front panel display, 5 buttons (Cancel job, Left arrow, Right arrow, Select, Reverse), 2 LEDs (Attention, Ready)","Maximum paper trays: 2","Media size (tray 2): A4, A5, A6, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm","Media type and capacity, tray 2: sheets: 150, transparencies: 50, cards: 50, envelopes: 10","Media weight (tray 2): 60 to 176 g/m² (up to 200 g/m² with HP Laser Cover papers, up to 220 g/m² with HP Color Laser Glossy Photo papers)","Paper handling standard/input: Single-sheet priority feed slot, 150-sheet input tray, 125-sheet face-down output bin","Paper handling standard/output: 125-sheet face-down output bin","Security management: Password-protected network embedded Web server","Package dimensions (W x D x H): 597.9 x 497.8 x 365.8 mm (23.5 x 19.6 x 14.4"")","Pallet dimensions (W x D x H) (imperial): 1199.9 x 1000 x 2238.8 mm (47.2 x 39.4 x 88.1"")","Pallet weight (imperial): 580.8 kg (1280.4 lbs)","Weight (imperial): 39.9 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 48.5 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 25.5 s","First page out (black&white, letter, ready): 25.5 s","Media sizes supported (imperial): Letter, legal, executive, envelopes (No 10, Monarch)","Operating altitude (imperial): Up to 10,000 ft","Package weight (imperial): 23.5 kg (51.7 lbs)","Print speed (black, best quality, letter): < 12","Print speed (color, best quality, letter): < 8","Acoustic power emissions (ready): 31 dB","Acoustic pressure emissions bystander (ready): Inaudible","Automatic paper sensor: N","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical Electricity Consumption (TEC) Number: 1.04 kWh/Week"