"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","1451","","HP","Q1397A","1451","0725184660177|725184660177|0848412013658|848412013658","Plotter Paper","702","","","Q1397A","20240309142642","ICECAT","1","561008","https://images.icecat.biz/img/gallery/1382613_4492332541.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/1382613_4492332541.jpg","https://images.icecat.biz/img/gallery_mediums/1382613_4492332541.jpg","https://images.icecat.biz/img/gallery_thumbs/1382613_4492332541.jpg","","","HP Q1397A plotter paper","HP Universal Bond Paper 80 gsm-914 mm x 45.7 m (36 in x 150 ft)","HP Q1397A, 5.08 cm, 11.1 cm (4.38""), 80 g/m², 1 pc(s), 111 x 108 x 965.2 mm, 4.19 kg","HP Q1397A. Core diameter: 5.08 cm, Size: 11.1 cm (4.38""), Weight printer media: 80 g/m². Dimensions (WxDxH): 111 x 108 x 965.2 mm, Weight: 4.19 kg. Package dimensions (WxDxH): 111 x 108 x 965.2 mm, Quantity per pack: 1 pc(s), Package weight: 34 kg. Supported media weight (imperial): 9.53 kg (21 lbs). Quantity per pallet: 60 pc(s), Euro pallet quantity: 60 pc(s), Pallet weight (EU): 275 kg","HP Universal Bond Paper gives you the ColorPRO difference. This economical, FSC® certified[1] paper with ColorPRO Technology produces more striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.
See the difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP Universal Bond Paper with ColorPRO Technology delivers professional quality, striking results.
\n
\nKeep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company and your clients with this recyclable, FSC® certified[1] paper.
\n
\nOptimize your everyday printing with the reliable, trouble-free performance of economical HP Universal Bond Paper. Many choices, including metric and jumbo sizes, cut steps from the workflow for higher productivity and lower costs of printing.
\n\n","https://images.icecat.biz/img/gallery/1382613_4492332541.jpg","3193x2384","","","","","","","","","","","Features","Core diameter: 5.08 cm","Size: 11.1 cm (4.38"")","Weight printer media: 80 g/m²","Quantity per box: 1 pc(s)","Weight & Dimensions","Dimensions (WxDxH): 111 x 108 x 965.2 mm","Weight: 4.19 kg","Operational Conditions","Operating relative humidity range: 20 - 70%","Operating temperature range (T-T): 15 - 30 °C","Storage temperature range (T-T): 5 - 40 °C","Operating temperature range (T-T): 59 - 86 °F","Storage relative humidity range: 10 - 80%","Packaging Data","Package dimensions (WxDxH): 111 x 108 x 965.2 mm","Quantity per pack: 1 pc(s)","Package weight: 34 kg","Other features","Supported media weight (imperial): 9.53 kg (21 lbs)","Logistics data","Quantity per pallet: 60 pc(s)","Euro pallet quantity: 60 pc(s)","Pallet weight (EU): 275 kg","Harmonized System (HS) code: 84439990","Pallet gross weight: 275 kg","Features","Printing material brightness: 110%","Printing material whiteness: 160 per ISO 11475 Test Method","Retail only: N","Packaging Data","Package dimensions (W x D x H): 111.3 x 108 x 939.8 mm (4.38 x 4.25 x 37"")","Logistics data","Pallet dimensions (W x D x H): 1199 x 798 x 1128 mm","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 1127.3 mm (48 x 40 x 44.4"")","Pallet weight (imperial): 419 kg (923.8 lbs)","Pallet size (EU): 1199 x 798 x 1128 mm"