"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178" "","","1439009","","HP","CC394A","1439009","0883585404155|883585404155|0883585404087|883585404087|0883585404186|883585404186|0883585404063|883585404063|0883585404070|883585404070|0883585404094|883585404094|0883585404193|883585404193|0883585404162|883585404162|0883585404056|883585404056|0884962829929|884962829929|0883585404049|883585404049|0883585404216|883585404216|0883585404179|883585404179|0885631091456|885631091456|0883585404209|883585404209|0883585404292|883585404292|0883585404223|883585404223|0883585404230|883585404230|0885631140970|885631140970|0883585404254|883585404254|0883585404261|883585404261|0884962845424|884962845424|0884420111450|884420111450|0883585404018|883585404018|0883585404278|883585404278|0883585404100|883585404100|0883585404025|883585404025|0883585404117|883585404117|0883585404124|883585404124|0883585404247|883585404247|0883585404032|883585404032|0883585404131|883585404131|0883585404285|883585404285|0883585404148|883585404148|0884420111443|884420111443","Multifunction Printers","304","LaserJet","","M9040","20240309142642","ICECAT","1","260335","https://images.icecat.biz/img/gallery/1439010_1563562002.jpg","2751x2885","https://images.icecat.biz/img/gallery_lows/1439010_1563562002.jpg","https://images.icecat.biz/img/gallery_mediums/1439010_1563562002.jpg","https://images.icecat.biz/img/gallery_thumbs/1439010_1563562002.jpg","","","HP LaserJet M9040 A3 600 x 600 DPI 40 ppm","Boost user productivity and enhance performance with fast A3 printing and copying. Save time and make office tasks more efficient with scan-to-email, digital sending and optional faxing, and a choice of paper-handling and finishing options.","HP LaserJet M9040, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A3","HP LaserJet M9040. Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3","Achieve more effective performance and increase your productivity with these reliable, easy-to-use HP LaserJet MFPs. Easily meet your demanding workgroups’ need for speed: the M9040 delivers up to 40 ppm and the M9050 up to 50 ppm. Enjoy high volume, cost-effective A3 printing, copying, scanning and optional faxing. Transform document workflow with digital sending, get more done with automatic two-sided printing, and create impressive documents in-house with a range of finishing options.","https://images.icecat.biz/img/gallery/1439010_1563562002.jpg|https://images.icecat.biz/img/gallery/1439009_4501947672.jpg|https://images.icecat.biz/img/gallery/15899636_9202202358.jpg|https://images.icecat.biz/img/gallery/15899636_3173905080.jpg|https://images.icecat.biz/img/norm/high/1556290-HP.jpg","2751x2885|2612x3080|2667x3162|2572x3076|400x400","||||","","","","","","","","","","Printing","Printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Print speed (black, normal quality, A3): 28 ppm","Time to first page (black, normal): 9.5 s","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 40 cpm","Maximum number of copies: 999 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Image formats supported: JPG, TIF","Input colour depth: 30 bit","Grayscale levels: 256","Fax","Faxing: Mono faxing","Auto-redialing: Yes","Fax speed dialing, max numbers: 100","Fax forwarding: Yes","Fax broadcasting: 100 locations","Fax delayed sending: No","Distinctive ring: No","Features","Maximum duty cycle: 300000 pages per month","Number of print cartridges: 1","Digital sender: No","All-In-One multitasking: Yes","Input & output capacity","Total input capacity: 3100 sheets","Maximum input capacity: 3100 sheets","Paper Handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Photo paper, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5","Maximum print area: 303.4 x 468 mm","Non-ISO print media sizes: Executive","JIS B-series sizes (B0...B9): B4, B5","Envelopes sizes: C5, DL","Auto Document Feeder (ADF) media weight: Multipurpose tray 1: 64 to 227 g/m2; Tray 2, 3 and 4: 64 to 199 g/m2","Media weight (tray 1): 64 to 227 g/m²","Network","Supported network protocols (IPv4): Via HP Jetdirect print servers: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP Compatible Network Protocols; IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 and later), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; Other: IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint","Performance","Internal memory: 384 MB","Internal storage capacity: 80 GB","Built-in processor: Yes","Processor family: MIPS","Processor frequency: 533 MHz","Minimum system requirements: Microsoft Windows 2000: 300 MHz processor, 64 MB RAM; Microsoft Windows XP Home and XP Professional: 233 MHz processor, 64 MB RAM; 180 MB of free hard disk space for Windows, CD-ROM drive or Internet connection","Design","Market positioning: Business","Operational Conditions","Operating relative humidity range: 20 - 80%","Storage temperature range (T-T): 0 - 35 °C","Operating temperature range (T-T): 15 - 32.5 °C","Storage relative humidity range: 15 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 143 kg","Packaging Data","Package weight: 181.4 kg","Packaging Content","Bundled software: Print drivers and installation software on CD-ROM: remote hardcopy management, HP disk management utility, HP common installer, HP Internet installer, HP disk image utility, HP common drivers, HP resource manager for Macintosh, HP common installer for Macintosh, HP Internet installer for Macintosh, HP disk image utility for Macintosh, HP common drivers Macintosh client, PPDS/PDES for Macintosh, HP LaserJet utility for Macintosh, fonts for Macintosh, help files for Macintosh (English only)","Logistics data","Pallet gross weight: 27.4 kg","Quantity per pallet: 1 pc(s)","Other features","Standard input trays: 4","Networking features: Fast Ethernet, Gigabit Ethernet, 802.11b wireless","Dimensions (WxDxH): 1092 x 838 x 1219 mm","Network ready: Yes","Power requirements: Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)","Printer management: Embedded Web server, HP Web Jetadmin","Modem type: 33.6 Kbps (with optional analog fax accessory)","Media types supported: Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), labels, cardstock, transparencies\nA3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), Executive, legal, letter, tabloid","Minimum system requirements for Macintosh: Mac OS X v10.2.8, v10.3, v10.4 or higher with 128 MB RAM, CD-ROM, 160 MB of free hard disk space. For Mac OS v10.4 and higher, PowerPC and Intel Core Processor Macs are supported","Scan file formats: PDF, TIFF","Safety: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cULCAN/ CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 2006/95/EC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCENOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product","Compatible operating systems: Microsoft Windows 2000; XP Home, XP Professional; Windows Vista Ready; OS/2 v3.0 or higher; Mac OS X v10.2.8, v10.3, v10.4 or higher; Linux; AutoCAD","Downloadable software: Windows 2000, Windows XP Home, Windows XP Professional, Windows Server 2003, Macintosh OS 9, OS X","Functions: Colour scanning, colour digital sending (Scan to e-mail/Desktop/Network folder, optional: Send to LAN Fax, Send to printer, Send to application/workflow), black-and-white printing, black-and-white copying, optional black-and-white faxing. Standard functionality can be extended with workflow solutions, security features (pull printing and authentication), job accounting and other device management solutions","Size: 109.2 cm (43"")","Handset: N","Multi feed detection: Yes","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Scan, No","Package dimensions (WxDxH): 978 x 914 x 1448 mm","Media size (tray 1): A3 (ISO), A4 (ISO), A5 (ISO), B4 (JIS), B5 (JIS), letter, legal, executive, tabloid, JPostD, 98 x 191 to 312 x 470 mm","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class A/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 2004/108/EC and the Low Voltage Directive 2006/95/EC, and carries the CE-Marking accordingly","Printing","Print speed (black, best quality, A4): 40 ppm","Print speed (black, best quality, letter): Up to 40 ppm","Copying","Copy resolution (black graphics): Up to 600 x 600 dpi","Left metric copy margin: 4.2 (A4)","Right metric copy margin: 4.2 (A4)","Top metric copy margin: 4.2 (A4)","Copier settings: Scalability, Contrast, N-up, Auto/text/graphic, One pass duplex scanning, Change size, Change orientation, Crop, Move, Hide","Bottom copy margin: 4.2 (A4)","Copy speed (black, draft quality, A4): 40 cpm","Copy speed (black, best, letter): Up to 40 cpm","Scanning","Scan input modes: Front-panel scan, copy, fax (optional), e-mail","Minimum scan size: No minimum","Input & output capacity","Maximum input capacity for envelopes: Up to 10 envelopes","Standard output capacity for envelopes: 10 sheets","Paper Handling","Envelope feeder: No","Recommended media weight: 64 - 227 g/m²","Media handling: Sheetfed, multi-position stapling, sorter/collator/job separator; booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox)","Maximum paper trays: 4","Paper handling standard/input: 100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing","Paper handling standard/output: Choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox","Media type and capacity, tray 2: sheets: 500","Paper handling: 100-sheet multipurpose tray, two 500-sheet input trays, 2000-sheet input tray, 100-sheet automatic document feeder, automatic two-sided printing; choose one finishing output solution: 3000-sheet stacker, 3000-sheet stapler/stacker, multifunction finisher, 2000-sheet 8-bin mailbox","Operational Conditions","Recommended operating temperature range (T-T): 17.5 - 25 °C","Operating altitude (imperial): Up to 10,000 ft","Other features","I/O ports: 1 Hi-Speed USB 2.0, 1 HP Jetdirect Gigabit Ethernet Embedded Print Server, 1 open EIO slot, 1 Jetlink connection for paper handling device, 1 host USB port (compatible with USB 2.0 specifications) for additional functionality, 1 Foreign Interface Harness (FIH)","Acoustic power emissions: 7.5 B(A) (active), 5.6 B(A) (ready)","Copier smart software features: Scalability, Contrast, N-up, Auto/text/graphic, One pass duplex scanning, Change size, Change orientation, Crop, Move, Hide, Scan to e-mail","Custom media sizes: Multipurpose Tray 1: 98 x 191 to 312 x 470 mm; Trays 2, 3, 4 ADF and flatbed: 148 x 210 to 297 x 432 mm","Duplex print options: Automatic (standard)","Duty cycle letter size (maximum): 300000 pages per month","Pallet dimensions (W x D x H): 1000 x 915 x 1447 mm","Standard media sizes: A3, A4, A5, B4 (JIS), B5 (JIS), B6 (JIS), C5, DL","Typefaces: 80 internal TrueType fonts scalable in HP PCL and HP Postscript level 3 emulation; additional font solutions available","Print quality (black, best quality): 1200","Print quality (black, normal quality): 600 DPI","Maximum dimensions (W x D x H): 1168.4 x 787.4 x 1193.8 mm","Print margin bottom (A4): 2.9 mm","Print margin left (A4): 3.2 mm","Print margin right (A4): 3.7 mm","Print margin top (A4): 2.1 mm","Printer smart software features: Printing, copying, faxing, color digital sending, booklet making, folding, collating (with the multi-function finisher) multi-position stapler, stacking, collating (with the 3,000 sheet stapler/stacker), stacking/collating (with 3,000 sheet stacker), mailbox functionality (with 8 bin mailbox","Driver updates: Current printer drivers and software for all supported operating systems are available at http:///support. Depending on the configuration of Windows-driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the latest software","Standard media sizes (duplex, metric): A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO), B4 (JIS), B5 (JIS), B6 (JIS), executive (JIS); letter, letter-R, legal, excecutive, tabloid","Memory technology: Memory Enhancement technology (MEt)","Control panel: 3 light-emitting device (LED) indicator lights, 10-key numeric pad, graphical touchscreen display (193 x 72 mm)","Media weight (tray 2): 64 to 199 g/m²","Media weight (tray 3): 64 to 199 g/m²","Media size (tray 2): A3 (ISO), A4 (ISO), A4-R (ISO), A5 (ISO) (except tray 4), B4 (JIS), B5 (JIS), letter, letter-R, legal, executive, tabloid, 148 x 210 to 297 x 432 mm","Automatic paper sensor: N","Maximum scan area: 27.9 cm (11"")","Package dimensions (W x D x H): 977.9 x 914.4 x 1447.8 mm (38.5 x 36 x 57"")","Pallet dimensions (W x D x H) (imperial): 1000.8 x 914.4 x 1447.8 mm (39.4 x 36 x 57"")","Pallet weight (imperial): 27.2 kg (60 lbs)","Weight (imperial): Without finishing output solution\n317 lb","Standard input capacity for envelopes: 10 sheets","Acoustic power emissions (active, print, copy or scan): 74 dB","Acoustic power emissions (ready): 57 dB","Acoustic pressure emissions bystander (active, print, copy or scan): 58 dB(A)","Acoustic pressure emissions bystander (ready): 41 dB","Auto fax reduction supported: No","Copier scaling (Auto Document Feeder): 25 to 200%","Dimension note (imperial): With 8-bin mailbox","Dimension note (metric): With 8-bin mailbox","Duplex binding: Y","First page out (black&white, A4, ready): 9.5 s","First page out (black&white, letter, ready): 8 s","Junk barrier supported: N","Maximum input capacity (tray 1): 100 sheets","Maximum scan area (ADF) (imperial): 279.4 x 431.8 mm (11 x 17"")","Media sizes supported (imperial): Letter, legal, executive, tabloid, JPostD, envelopes (No. 10, Monarch)","Package weight (imperial): 181 kg (399 lbs)","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical Electricity Consumption (TEC) Number: 18.9 kWh/Week","Wireless option type: Yes, through wireless connectivities like Jetdirect 690n wireless print server J8007G","UNSPSC-code: 43212110","Security management: Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers"