"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","1354771","","Fujitsu","VFY:T3004SP010GB","1354771","","Servers","156","PRIMERGY","TX300","PRIMERGY TX300 S4","20221021101432","ICECAT","1","81114","https://images.icecat.biz/img/norm/high/1354771-5762.jpg","400x580","https://images.icecat.biz/img/norm/low/1354771-5762.jpg","https://images.icecat.biz/img/gallery_mediums/img_1354771_medium_1480991736_7928_5955.jpg","https://images.icecat.biz/thumbs/1354771.jpg","","","Fujitsu PRIMERGY TX300 S4 server Tower Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 610 W","Intel Xeon Quad-Core E5405 (2.00 GHz, 12 MB L2, 1333 MHz), 1GB ECC, DVD-ROM, RAID 0/1 SAS LSI MegaRAID 8-port, standard PSU, keyboard, power cord","Fujitsu PRIMERGY TX300 S4, 2 GHz, E5405, 1 GB, DDR2-SDRAM, 610 W, Tower","Fujitsu PRIMERGY TX300 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor: E5405. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Hard drive interface: Serial Attached SCSI (SAS). Power supply: 610 W. Chassis type: Tower","Are you looking for business continuity, especially for your core business applications? Our TX300 servers provide peace of mind when choosing a suitable server platform, because their set of integrated redundancy and hot-plug features assures continuous operation of the platform and thus high application reliability. \r\nIt offers the breakthrough performance features of leading edge Dual-Core Intel® Xeon® Processor/Quad-Core Intel® Xeon® Processor 5100, 5200, 5300 and 5400 series CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Continuity is assured with the optional hot-plug power supply, hot-plug redundant fans, modular RAID and redundant dual LAN features. For your high capacity needs, PRIMERGY TX300 S4 provides up to 2 memory boards with 16 DIMM slots for hot-spare or memory mirroring with up to 64 GB PC2-5300F (667 MHz) RAM memory for enhancing data transfer throughput. And the system only needs a few additional options to meet the highest demands, such as clustering or disaster-tolerant setup.","https://images.icecat.biz/img/norm/high/1354771-5762.jpg|https://images.icecat.biz/img/gallery/img_1354771_high_1470895444_473_29052.jpg|https://images.icecat.biz/img/gallery/img_1354771_high_1470895445_3648_29052.jpg|https://images.icecat.biz/img/gallery/img_1354771_high_1470895445_9786_29052.jpg|https://images.icecat.biz/img/gallery/img_1354771_high_1470895446_6492_29052.jpg","400x580|501x580|390x580|580x416|580x371","||||","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor: E5405","Processor frequency: 2 GHz","Processor number of cores: 4","Processor cache: 12 MB","Motherboard chipset: Intel® 5000P","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: L2","Processor front side bus: 1333 MHz","Processor socket: LGA 771 (Socket J)","Processor lithography: 45 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: E0","FSB Parity: Yes","Bus type: FSB","Processor codename: Harpertown","Tcase: 67 °C","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Processor code: SLBBP","Embedded options available: No","Number of Processing Die Transistors: 820 M","CPU multiplier (bus/core ratio): 6","Processing die size: 214 mm²","Processor series: Intel Xeon 5400 Series","Conflict-Free processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 64 GB","ECC: Yes","Storage","Hard drive interface: Serial Attached SCSI (SAS)","RAID levels: 1","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 2","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 2","Design","Chassis type: Tower","Processor special features","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: No","Intel Wireless Display (WiDi) Technology: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel My WiFi Technology: No","Intel Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel Clear Video HD Technology: No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 33079","Energy Management","Power supply: 610 W","Power requirements: 100 - 240 VAC","Power supply input frequency: 50 - 60 Hz","Weight & Dimensions","Width: 286 mm","Depth: 775 mm","Height: 473 mm","Weight: 25 kg","Features","Images Type Map:
"