"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","124254","","HP","PC929A#ABH","124254","","PCs/Workstations","153","Compaq","dc7100","Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a","20240307153452","ICECAT","","69836","https://images.icecat.biz/img/norm/high/124139-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/124139-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_124251_medium_1480684076_8638_2323.jpg","https://images.icecat.biz/thumbs/124139.jpg","","","HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC","HP Compaq dc7100 Convertible Minitower","HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a, 3.2 GHz, 0.5 GB, DDR-SDRAM","HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a. Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Product type: PC. Weight: 14.8 kg","The HP Compaq dc7100 Business Desktop provides exceptional stability and manageability, reducing ownership costs and increasing productivity to meet the demands of any business customer. The dc7100 delivers a common software image, enhanced manageability solutions, and easy-to-understand product offerings to suit any business environment. Available in an ultra-slim desktop, small design form, and convertible minitower, the dc7100 offers a combination of features, flexibility, and serviceability, making it easy to deploy and maintain in any existing IT infrastructure. Worldwide availability and HP Global Services helps keep corporate costs low and provide consistency across regions and technologies. To find our more about HP Global Services, visit www.hp.com/services.Providing the stability and manageability customers need to reduce ownership costs, increase productivity, and reduce the complexity of PC ownership.Stable, manageable and secure desktop solutions providing low total cost of ownership.Superior performance and expandability in a convertible minitower configuration the only tower in the industry that converts to a desktop.","https://images.icecat.biz/img/norm/high/124139-HP.jpg","170x190","","","","","","","","","","Processor","Processor frequency: 3.2 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 4 GB","Internal memory type: DDR-SDRAM","Storage","Hard drive rotational speed: 7200 RPM","Graphics","Maximum graphics card memory: 0.064 GB","Design","Country of origin: China","Performance","Product type: PC","Motherboard chipset: Intel® 915G Express","Audio system: Integrated Intel Audio with Premier Internal Speaker\nChipset integrated","Software","Bundled software: Maple Restore CD, Altiris Local Recovery back up software pre loaded and Norton Antivirus 2004 on selected models\nIn some models only: Microsoft Office 2003 Small Business Edition, Microsoft Office 2003 Basic, WinDVD, WinDVD Creator, Roxio Easy CD & DVD Creator, Dantz Retrospect Backup Express (used with DVD), Norton Antivirus 2004\nMaple Restore CD; Altiris Local Recovery back up software pre loaded\nMicrosoft Internet Explorer, Computer Setup Utility, Diagnostics for Windows","Energy Management","Power consumption: 340 W","Operational Conditions","Operating temperature range (T-T): 10 - 35 °C","Storage temperature range (T-T): -30 - 60 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 95%","Relative humidity: 10 - 90%","Weight & Dimensions","Width: 168 mm","Depth: 452 mm","Height: 448 mm","Weight: 14.8 kg","Other features","Power supply type: 340W Active PFC","Power requirements: 100 – 127 / 200 – 240 VAC, 50/60 Hz, 5A / 2.5A\nOperating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/hr), Maximum 1260 btu/hr (318 kg-cal/hr; Power Supply Fan: 92mm variable speed; Energy Star Compliant; Blue Angel Compliant","Modem type: N","Fault management: SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA","Networking features: Integrated Broadcom NetXtreme Gigabit Ethernet\nIntegrated Broadcom NetXtreme Gigabit Ethernet NIC","Pointing device: 2-Button Scroll Mouse PS/2\nPS/2 or USB 2-button scroll or optical mouse","Power management: Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/hr","Ports & interfaces","I/O ports: Rear I/O: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, mic in; Front I/O: 2 USB 2.0, headphone and microphone","Other features","Video card features: 3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes; integrated VGA Controller; integrate","Non-operating relative humidity (non-condensing): 5 - 90%","Video adapter, bus: PCI","Storage drive controller: Serial ATA/100","Disk subsystem controller: Serial ATA/100","Memory upgrade: 4 GB","Video card resolution: Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536","Acoustic power emissions: IDLE (Fixed disk drive spinning): LWAd = 4.2 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 5.0 Bels; CD-ROM (Sequential Reads): LWAd = 5.3 Bels","Driver LAN: Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4\nMicrosoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4","Diskette drive: 1.44 MB Floppy Diskette Drive; Zip 250 for 3.5"" drive bay; Zip 250 for 5.25"" drive bay\nN","Drive bays: 2 internal 3.5"" bays\n1 external 3.5"" bays; 3 external 5.25"" bays\n(2) 3.5"" bays\n1 external 3.5"" bays, 3 external 5.25"" bays","Expansion slots: 2 full-height PCI, 1 full height PCI Express x1, 1 full height PCI Express x16 (2 additional optional full-height PCI)","Audio: Integrated Intel Audio with Premier Internal Speaker","Security management: Security cable with Kensington lock, universal chassis clamp lock, universal, security loop, Serial-Parallel-USB Enable/Disable, TPM security module, Solenoid and Hood sensor","Configuration management: Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE)(Remote Boot from Server); System/Emergency ROM Flash; Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial","Keyboard type: 2004 standard PS/2\nPS/2 or USB 2004 Standard Keyboard","UNSPSC-code: 43211507"