"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","122674","","Acer","LX.T5106.046","122674","","Laptops","151","TravelMate","","TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T","20201201162703","ICECAT","1","52569","https://images.icecat.biz/img/norm/high/122674-9162.jpg","265x272","https://images.icecat.biz/img/norm/low/122674-9162.jpg","https://images.icecat.biz/img/gallery_mediums/img_122674_medium_1480683467_672_2323.jpg","https://images.icecat.biz/thumbs/122674.jpg","","","Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T 38.1 cm (15"") 0.25 GB DDR-SDRAM 30 GB Intel® 855GME","Intel® Mobile Pentium® processor Centrino™ 1.5GHz(Dothan 715/2MB), Microsoft® Windows® XP Professional Edition, 15TFT, 256MB DDR RAM (1x256), 30GB HDD, DVD&CDRW, LiIon, 56K modem, Wired & Wireless Lan 802.11g","Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T, 1.5 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 30 GB","Acer TravelMate TM 4501LCi Centrino 1.5GHz(Dothan 715/2MB) XP Professional Edition 15T. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Discrete graphics card model: Intel® 855GME. Weight: 2.91 kg","The TravelMate 4500 is designed primarily for mainstream corporate use and is powerful enough to be a desktop-replacement system but also has many features and functionality that mobile users will find useful.\r\nWith it's integrated Intel Centrino technology, the TravelMate 4500 range of notebooks also have long average battery life and are capable of connecting to wireless ""hotspots"" instantaneously. \r\nThis notebook is the pefect solution for mobile users wanting Centrino mobile technology at an affordable price. Featuring the Pentium-M 715 processor and 512MB DDR SDRAM, the 4501LCi also has processing power on par with most desktops.\r\n-Pentium-M 715 (1.5GHz/400MHz FSB/2MB L2 Cache) Processor.\r\n-512MB DDR SDRAM.\r\n-40GB Hard Drive.\r\n-DVD/CD-RW Combo Drive.\r\n- ATI Radeon 9700 64MB Graphics.\r\n-15"" TFT XGA TFT Screen.\r\n-On Board 56K Fax / Modem.\r\n-Integrated 10/100 LAN and 802.11g Wireless Adaptors.\r\n-Microsoft Windows XP Professional Pre-Loaded .","https://images.icecat.biz/img/norm/high/122674-9162.jpg","265x272","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.5 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.25 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 30 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® 855GME","Maximum graphics card memory: 0.064 GB","Audio","Audio system: Audio system with two built-in speakers /MS-Sound compatible .","Optical Drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: 10/100Mbps Fast Ethernet; Wake-on-LAN ready / Wireless solution: integrated Intel PRO/Wireless 2200BG network connection 802.11b/g dual band WiFi Certified solution; Acer SignalUp wireless technology support, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g","Software","Bundled software: Norton AntiVirus (60 days trial) \nAdobe Acrobat Reader \nCyberlink PowerDVD \nNTI CD Maker \nAcer Launch Manager \nAcer eManager \nAcer System Recovery CD \nAcer disc-to-disc recovery (This feature uses 2 GB of hard disc space)","Weight & Dimensions","Weight: 2.91 kg","Other features","Security features: Slot for Kensington lock \nBIOS user and supervisor passwords","Dimensions (WxDxH): 364 x 279 x 39 mm","Display: LCD","Special features: 3-in-1 card reader for optional MultiMediaCardTM (MMC), Secure Digital (SD) card or Memory Stick","Compatible operating systems: Microsoft Windows XP Professional Edition","Modem speed: 56 Kbit/s","Processor","Cache internal: 2 MB","Optical Drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 3x USB 2.0 \n1x Infrared (FIR) \n1x VGA for external monitor \n1x 32bit type II PCMCIA CardBus slot \n1x S-video out (NTSC/PAL) \n1x IEEE 1394 port \n1x RJ-11 jack \n1x RJ-45 jack \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter \n100-pin port replicator connector","Keyboard","Keyboard type: 88-key Acer FineTouch keyboard with five-degree curve"