"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85" "","","120498","","Sony","DSC-P120","120498","","Digital Cameras","575","","","DSC-P120","20190404043336","ICECAT","1","113012","https://images.icecat.biz/img/norm/high/120498-7819.jpg","271x238","https://images.icecat.biz/img/norm/low/120498-7819.jpg","https://images.icecat.biz/img/gallery_mediums/img_120498_medium_1480682820_4955_2323.jpg","https://images.icecat.biz/thumbs/120498.jpg","","","Sony DSC-P120 compact camera 1/1.8"" 5.1 MP CCD 2592 x 1944 pixels Black","DSC-P120","Sony DSC-P120, 5.1 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 3x, Black","Sony DSC-P120. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8""). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 183 g. Product colour: Black","Compact black body\n5 effective megapixel Sony Super HAD CCD\n3 x optical zoom\nCarl Zeiss Vario Tessar lens\nReal Imaging Processor\nMPEG Movie VX Fine with sound\n9 scene modes\nSTAMINA InfoLithium batteries supplied : up to 350 shots per charge\nCompatible with all Memory Stick formats\nUSB direct print with PictBridge\nOptional Cyber-shot station available (PC TV connection and charging).","https://images.icecat.biz/img/norm/high/120498-7819.jpg","271x238","","","","","","","","","","Picture Quality","Camera type: Compact camera","Megapixel: 5.1 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Still image resolution(s): 640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2","Lens System","Optical zoom: 3x","Digital zoom: 6x","Focal length range: 7.9 - 23.7 mm","Extra/Smart zoom: 12x","Filter size: 3 cm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Exposure","Light exposure modes: Auto, Manual","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Spot","ISO sensitivity: 100, 200, 400, Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (tele): 0.3 - 2.5 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: MPEG1","Audio","Built-in microphone: No","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 32 MB","Memory slots: 1","Display","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Display resolution (numeric): 134000 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Candlelight, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 1.3 ms","Playback zoom: 5x","Histogram: Yes","Image editing: Resizing, Trimming","On Screen Display (OSD) languages: German, English, Spanish, French, Italian, Portuguese","Camera file system: DCF 2.0, DPOF 1.1","Image quality adjustment: Contrast, Saturation, Sharpness","Design","Product colour: Black","Battery","Battery technology: Lithium","Battery life (CIPA standard): 360 shots","Battery life (max): 3 h","Number of batteries supported: 2","Weight & Dimensions","Width: 108 mm","Depth: 26.6 mm","Height: 51.5 mm","Weight: 183 g","Packaging Content","Hand strap: Yes","AC adapter bundled: Yes","Cables included: AV, USB","Batteries included: Yes","Other features","Video capability: Yes","Aperture range (F-F): 2.8 - 5.2","Built-in flash: Yes","35 mm camera lens equivalent: 38 - 114 mm","Power source type: Battery"