"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","120249506","","Lenovo","11JN0090MZ","120249506","0197532674158|197532674158","PCs/Workstations","153","ThinkCentre","M","M75q Gen 2","20240418100440","ICECAT","","10965","https://images.icecat.biz/img/gallery/107102974_1341634801.jpg","1000x750","https://images.icecat.biz/img/gallery_lows/107102974_1341634801.jpg","https://images.icecat.biz/img/gallery_mediums/107102974_1341634801.jpg","https://images.icecat.biz/img/gallery_thumbs/107102974_1341634801.jpg","http://objects.icecat.biz/objects/mmo_120249506_1712735849_6296_11904.pdf","","Lenovo ThinkCentre M75q Gen 2 AMD Ryzen™ 5 5600GE 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black","AMD Ryzen 5 5600GE (6C/12T, 3.4/4.4GHz, 3MB L2/16MB L3), 1x 16GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, AMD Radeon Graphics, Realtek RTL8822CE 11ac 2x2 + BT5.0, Windows 11 Pro","Lenovo ThinkCentre M75q Gen 2, 3.4 GHz, AMD Ryzen™ 5, 5600GE, 16 GB, 256 GB, Windows 11 Pro","Lenovo ThinkCentre M75q Gen 2. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 5, Processor: 5600GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black","Tiny technology, big output\nThe 1L ThinkCentre M75q Gen 2 Tiny desktop PC is built to do big things. It will fit anywhere in your workspace, where its powerful AMD PRO performance will keep your business going. It’s also easy to manage and expand, with a durable design and convenient features.","https://images.icecat.biz/img/gallery/107102974_1341634801.jpg|https://images.icecat.biz/img/gallery/101755620_2683581468.jpg|https://images.icecat.biz/img/gallery/101755620_7563987642.jpg|https://images.icecat.biz/img/gallery/101755620_5228382542.jpg|https://images.icecat.biz/img/gallery/101755620_5695662436.jpg|https://images.icecat.biz/img/gallery/101755620_7458319133.jpg|https://images.icecat.biz/img/gallery/101755620_2165531131.jpg|https://images.icecat.biz/img/gallery/101755620_6019634919.jpg|https://images.icecat.biz/img/gallery/101755620_3597049448.jpg|https://images.icecat.biz/img/gallery/101755620_2921686147.jpg|https://images.icecat.biz/img/gallery/101755620_1513155997.jpg|https://images.icecat.biz/img/gallery/101755620_6461739341.jpg","1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750|1000x750","|||||||||||","","","","","","","","Full-sized performance|http://images.icecat.biz/img/bullets/120249506-661646954d176914707370.jpg|At 1L, the ThinkCentre M75q Gen 2 can be tucked away anywhere, while providing enterprise-level performance with its AMD Ryzen™ 7 5750GE desktop processor with PRO technologies. This PC is designed for multitasking, content creation, data-crunching, and more—all from a compact unit. It also features up to two DDR4 SODIMM (3200MHz) slots and dual punch-outs, allowing you to configure it to meet your specific business needs.\n\nSecure inside & out\nWork fearlessly, thanks to the reinforced security of ThinkShield—the most comprehensive, end-to-end security solution on the market. ThinkShield combines industry-leading hardware, software, services, and processes to protect your data and your business. This PC also features AMD Memory Guard, providing full memory encryption to protect sensitive data.","Processor","Processor family: AMD Ryzen™ 5","Processor manufacturer: AMD","Processor: 5600GE","Processor frequency: 3.4 GHz","Processor number of cores: 6","Processor threads: 12","Processor boost frequency: 4.4 GHz","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 2x SO-DIMM","Memory clock speed: 3200 MHz","Storage","Total storage capacity: 256 GB","Optical drive type: No","Storage media: SSD","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","Solid-state drive interfaces: PCI Express 4.0","NVMe: Yes","SSD form factor: M.2","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon","On-board GPU manufacturer: AMD","On-board graphics card family: AMD Radeon","Network","Ethernet LAN connection: Yes","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Antenna type: 2x2","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","HDMI ports quantity: 1","HDMI version: 1.4b","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Combo headphone/mic port: Yes","Design","Chassis type: Mini PC","Product colour: Black","Color name: Black","Volume: 1 L","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Motherboard chipset: AMD PRO 500","Audio chip: Realtek ALC222","Audio system: High Definition Audio","Number of speakers: 1","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Energy Management","Power supply: 65 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50/60 Hz","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): -40 - 60 °C","Operating relative humidity range: 20 - 80%","Storage relative humidity range: 10 - 90%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 12192 m","Sustainability","Sustainability certificates: ENERGY STAR, TCO, EPEAT Silver, RoHS","Weight & Dimensions","Width: 179 mm","Depth: 183 mm","Height: 37 mm","Weight: 1.25 kg","Packaging Content","Display included: No","Mouse included: Yes","Keyboard included: Yes"