"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114" "","","11704283","","KYOCERA","1102MH3NL1","11704283","","Multifunction Printers","304","FS","","FS-1030MFP/DP","20240307153452","ICECAT","1","124577","https://images.icecat.biz/img/norm/high/15743_11704283-5391.jpg","400x300","https://images.icecat.biz/img/norm/low/15743_11704283-5391.jpg","https://images.icecat.biz/img/gallery_mediums/img_11704283_medium_1481721466_8975_12896.jpg","https://images.icecat.biz/thumbs/11704283.jpg","","","KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm","1030MFP/DP, mono laser, 30ppm A4, Print/Copy/Scan, USB 2.0, Fast Ethernet, 18kg","KYOCERA FS -1030MFP/DP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White","KYOCERA FS -1030MFP/DP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White","- Up to 30 pages per minute in A4\n- Time to first copy: 6.9 seconds\n- 5-line LCD display for clear messages and ease of use\n- Print, copy and scan functionality as standard\n- Duplex unit for cost saving double sided printing\n- 50 sheet document processor scans double sided originals\n- Copy with ease double sided ID-cards on a single sheet of paper\n- Auto-power-off-mode provides lowest power consumption\n\nThe professional standard functionalities of these compact A4 MFPs will increase the productivity of any office workgroup: with print and copy speeds of up to 30 pages per minute and a fast time to first print of only 6 seconds. Featuring a large capacity document processor that scans double sided originals for an enhanced document workflow. The clear structured five line LCD display offers fast and easy access to all the functionality you need.","https://images.icecat.biz/img/norm/high/15743_11704283-5391.jpg|https://images.icecat.biz/img/gallery/11704283_5593.jpg|https://images.icecat.biz/img/gallery/11704285_3802.jpg|https://images.icecat.biz/img/gallery/11704285_4697.jpg|https://images.icecat.biz/img/gallery/11704285_9012.jpg|https://images.icecat.biz/img/gallery/11704286_5679.jpg|https://images.icecat.biz/img/gallery/11704285_578.jpg|https://images.icecat.biz/img/gallery/11704283_8117.jpg|https://images.icecat.biz/img/gallery/11704285_2782.jpg|https://images.icecat.biz/img/gallery/11704285_1052.jpg","400x300|400x533|400x533|400x533|400x300|400x533|400x533|400x533|400x533|400x533","|||||||||","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1800 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Duplex printing mode: Auto","Print resolution black: 1800 x 600 DPI","Warm-up time: 20 s","Time to first page (black, normal): 6 s","Secure printing: Yes","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Time to first copy (black, normal): 6.9 s","Maximum number of copies: 999 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 600 DPI","Scanner type: ADF scanner","Maximum scan area: Legal (216 x 356)","Scan to: E-mail, File, FTP, Image, OCR, USB","Scan speed (black): 35 inch/min","Scan speed (colour): 14 inch/min","Image formats supported: JPG, TIF","Document formats supported: PDF","Grayscale levels: 256","Scan drivers: TWAIN, WIA","Fax","Faxing: No","Features","Maximum duty cycle: 20000 pages per month","Number of print cartridges: 1","Printing colors: Black","Page description languages: Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PostScript 3","Input & output capacity","Total number of input trays: 3","Total input capacity: 350 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Paper input type: Cassette, Paper tray, Sheetfed","Auto document feeder (ADF): Yes","Auto document feeder capacity: 50 sheets","Maximum number of input trays: 5","Maximum input capacity: 850 sheets","Maximum output capacity: 150 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print area: 216 x 356 mm","Multi-purpose Tray media types: Envelopes","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Folio","Custom media width: 70 - 216 mm","Custom media length: 148 - 356 mm","Paper tray media weight: 60 - 120 g/m²","Multi-Purpose Tray media weight: 60 - 220 g/m²","Auto Document Feeder (ADF) media weight: 50 - 120 g/m²","Duplex supported media weight: 60 - 105 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Mobile printing technologies: Not supported","Performance","Internal memory: 256 MB","Maximum internal memory: 768 MB","Card reader integrated: Yes","Compatible memory cards: CF","Built-in processor: Yes","Processor family: PowerPC","Processor: 440","Processor frequency: 667 MHz","Sound pressure level (printing): 54 dB","Sound pressure level (copying): 54 dB","Sound pressure level (quiet mode): 49 dB","Sound power level (standby): 30 dB","Design","Product colour: Black, White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display number of lines: 5 lines","Energy Management","Power consumption (average operating): 480 W","Power consumption (PowerSave): 7.8 W","Power consumption (standby): 78 W","Power consumption (off): 0.5 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System Requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Certificates","Certification: TUV, GS, CE","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Width: 494 mm","Depth: 430 mm","Height: 448 mm","Weight: 18 kg","Packaging Content","Drivers included: Yes"