"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153" "","","104912198","","Renewd","RND-MVFL2","104912198","8720812575313","Laptops","151","MacBook Air","","MacBook Air 13in Silver i5 256GB (M2019) QWERTY","20240605134845","ICECAT","1","58709","https://images.icecat.biz/img/gallery/fbe49ec6e8d7b63e4303f75c122b3dad41a2ea38.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/b44d8aa32aa1ce33b710fde2a7139e12e6c807e6.jpg","https://images.icecat.biz/img/gallery_mediums/4c14148ed24c90c68951f64a1cba88dab859497c.jpg","https://images.icecat.biz/img/gallery_thumbs/f37fb759df89d252e73f21cdeea934ffe00e73f7.jpg","","","Renewd MacBook Air Intel® Core™ i5 Laptop 33.8 cm (13.3"") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) macOS Mojave Silver","MacBook Air 13in Silver i5 256GB (M2019) QWERTY","Renewd MacBook Air , Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3""), 2560 x 1600 pixels, 8 GB, 256 GB","Renewd MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 617. Operating system installed: macOS Mojave. Product colour: Silver. Weight: 1.25 kg","Renewd® MacBook Air\n\nRenewd® is the best sustainable alternative for your new MacBook Air. The Renewd® MacBook Air is a certified pre-owned device that is living a second life in its best shape!\nWhat makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested and cleaned by certified professionals using the official software.\n\nIn this way, Renewd® ensures that each MacBook Air is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® MacBook Air, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!\n\nAll Renewd® laptops are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.\n\nOur commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification from RCube and DEKRA, and EcoVadis.\n\nAll Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned MacBook Air with noticeable traces of use, a warranty card and a charging cable.\n\nOur commitment to sustainability ensures that all Renewd® devices are safe and reliable while reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.\n\nJoin us in making a difference by choosing Renewd® for your next electronic device!\n\nPlease, note that this is a second-hand device and may contain traces of use.\n","https://images.icecat.biz/img/gallery/fbe49ec6e8d7b63e4303f75c122b3dad41a2ea38.jpg|https://images.icecat.biz/img/gallery/51a394581b329a149d9a1d79f229c4e4bc5502e3.jpg|https://images.icecat.biz/img/gallery/ad4ee76d217c5946f866443cf304c5b94f9a59f2.jpg|https://images.icecat.biz/img/gallery/e0d2def5690ebc73f6a5d546ca59ad1078550ce4.jpg|https://images.icecat.biz/img/gallery/0d7086d918a739c99889f514079b7f9b99690f8a.jpg|https://images.icecat.biz/img/gallery/f533c7bce83d26146bb0da1ba48f267a0cbb391a.jpg|https://images.icecat.biz/img/gallery/6f1973040aea943d15e98a2dcd222078fb7955d0.jpg|https://images.icecat.biz/img/gallery/6cd715bbfe5275036872bb93a0705b51d472aa1f.jpg|https://images.icecat.biz/img/gallery/aca721a95cbbc7f8a41c565273821641110f5797.jpg|https://images.icecat.biz/img/gallery/3e9ffca5c737ddcc1958949cca8dd8efd20c8ae7.jpg","2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000","|||||||||","","","","","","","","","Affordable and Green|The strictest control on the market|Fully in line with the manufacturer|Free Pick-Up & Return Servicee and Green","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Color name: Gold","Housing material: Aluminium","Refurbished: Yes","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 2560 x 1600 pixels","Touch screen: No","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:10","Display brightness: 400 cd/m²","Pixel density: 227 ppi","Dual-screen: No","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor frequency: 1.6 GHz","Processor generation: 8th gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3.6 GHz","System bus data transfer rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: L3","Processor socket: BGA 1515","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Amber Lake Y","Thermal Design Power (TDP): 7 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 10","PCI Express slots version: 3.0","PCI Express сonfigurations: 1x4, 2x2, 1x2+2x1, 4x1","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","Solid-state drive interfaces: PCI Express","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel UHD Graphics 617","On-board GPU manufacturer: Intel","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x87C0","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera signal format: 720p","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Ethernet LAN connection: No","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","Thunderbolt 3 ports quantity: 2","Headphone outputs: 1","Combo headphone/mic port: Yes","Performance","GPS: Yes","Ambient light sensor: Yes","Accelerometer: Yes","Keyboard","Numeric keypad: No","Pointing device: Trackpad","Keyboard layout: QWERTY","Keyboard backlit: Yes","Island-style keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: macOS Mojave","Processor special features","Intel My WiFi Technology: Yes","Intel® Smart Response Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 20 X 16.5 mm","Supported instruction sets: SSE4.1","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 194698","Battery","Battery capacity: 49.9 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 12 h","Standby time: 30 day(s)","Energy Management","AC adapter power: 30 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Fingerprint reader: Yes","Operational Conditions","Operating temperature range (T-T): 10 - 35 °C","Storage temperature range (T-T): -25 - 45 °C","Operating relative humidity range: 0 - 90%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 10500 m","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & Dimensions","Weight: 1.25 kg","Width: 304.1 mm","Depth: 212.4 mm","Height (front): 4.1 mm","Height (rear): 1.56 cm","Packaging Content","Cables included: USB Type-C","Other features","AC adapter bundled: Yes"