"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","9526945","","ARCTIC","ORACO-ER017-GBA01","9526945","0872767003231|872767003231","Headphones & Headsets","1637","","","E231-B (Black) - In-ear headphones","20240307153452","ICECAT","","99618","https://images.icecat.biz/img/norm/high/9526945-1505.jpg","144x199","https://images.icecat.biz/img/norm/low/9526945-1505.jpg","https://images.icecat.biz/img/gallery_mediums/img_9526945_medium_1481628986_1285_14316.jpg","https://images.icecat.biz/thumbs/9526945.jpg","","","ARCTIC E231B Headphones Wired Black","Arctic Sound E231 - Black, 3.5mm, 1.3m cable","ARCTIC E231B, Wired, 20 - 22000 Hz, 5 g, Headphones, Black","ARCTIC E231B. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1,3 m. Weight: 5 g. Product colour: Black","Sound of Quality\n\nThe delicate aluminium chassis is designed for delivering clear highs naturally without distortion. The silicone caps personalise comfort fit and isolate noise efficiently.\n\nMain features\n\n- The precisely milled aluminium chassis transmits a perfect balance of high and low frequencies\n- 3 sets of silicone caps (S, M, L) minimize ambient noise and enrich bass response\n- Ultra-soft material fits gently in your ears providing hours of wearing comfort\n- Gold-plated stereo plug for uncompromised signal transmission\n\nMid-Range earphone ARCTIC SOUND E231\n\nIf you are not a bass enthusiast, the E200 series would be an option. Pleasant bass, fine highs and clear vocals are reproduced by the driver coils. Same as the E300 series, the E231 also features a precisely milled aluminium chassis for delivering enriched sound definition.\n\nComfort fit, sound isolation and enhanced bass by soft silicone caps\nTo achieve top-notch listening experience, E231 is packaged with 3 sets of ultra-soft silicone caps in small, medium and large sizes. Wearing comfort can be personalized by choosing the most suitable cap size that fits best for your ears, so that they stay comfortable even after prolonged use.\n\nThe “seal” in the ears blocks ambient noise efficiently so that you hear only the sound from the earphones and nothing more. Even when you are on a plane, with the ARCTIC SOUND earphones, you will hear your favorite music instead of the ambient noise. Such high-level sound isolation also enhances bass response and improves the overall sound quality.\n\nMulti-functional and multi-compatible earphones\nThe E231 also features a microphone version. This delicate microphone is ideal for phone calls and online communications such as Skype and MSN voice call.\n\nA 3.5mm TRRS plug is equipped for transferring both microphone and earphone signals, which is ideal for mobile phones. For devices such as PCs, which support only the standard 3.5 stereo plug, it is necessary to use the adapter provided to use both the earphones as well as the microphone.","https://images.icecat.biz/img/norm/high/9526945-1505.jpg|https://images.icecat.biz/img/gallery/img_6005264_high_1471002180_5637_16180.jpg","144x199|600x675","|","","","","","","","","","","Performance","Product type: Headphones","Product colour: Black","Cable length: 1,3 m","Detachable cable: No","LED indicators: No","Ports & interfaces","Connectivity technology: Wired","Connector contacts plating: Gold","Headphones","Ear coupling: Intraaural","Acoustic system: Semi-open","Headphone frequency: 20 - 22000 Hz","Impedance: 32 Ω","Headphone sensitivity: 102 dB","Driver unit: 1 cm","Driver type: Dynamic","Microphone","Microphone noise-canceling: No","Weight & dimensions","Weight: 5 g","Packaging data","Package weight: 130 g","Package type: Box","Other features","Package dimensions (WxDxH): 95 x 182 x 25 mm","Connector(s): 1","Output power: 0,01 W","Auto power off: No","Channels quantity: 2 channels"