"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","90378","","Fujitsu","FSP:840002062","90378","","Monitors CRT","221","","","Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99","20190404042416","ICECAT","1","62613","https://images.icecat.biz/img/norm/high/90378-816.jpg","200x200","https://images.icecat.biz/img/norm/low/90378-816.jpg","https://images.icecat.biz/img/gallery_mediums/img_90378_medium_1480679881_9918_2323.jpg","https://images.icecat.biz/thumbs/90378.jpg","","","Fujitsu Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99 monitor CRT 43,2 cm (17"") 1600 x 1200 pixels","Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99","Fujitsu Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99, 43,2 cm (17""), Display / CRT conventional - desktop, 23 cm, 30 cm, 40,5 cm, 50 - 160 Hz","Fujitsu Monitor Scaleo C792 17"" CRT FST 0.26mm 96kHz TCO99. Display diagonal: 43,2 cm (17""), Type: Display / CRT conventional - desktop, Viewable size, vertical: 23 cm. Display resolution: 1600 x 1200 pixels. Certification: TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive,.... Dimensions (WxDxH): 418 x 424 x 417 mm. User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...","There's something more behind the screen. With its 40 cm visible diagonal, the high frequencies of the C792 guarantee flicker-free pictures at high resolutions. The 17 Inch flat and square tube with 85 Hz refresh rate is made for all applications, including graphics and games with enormous requirements. Multi-level power management, VESA DDC1/2B plug and play device, optimum ergonomics, and environmental-friendly low-radiation are some of the other features to be discovered.","https://images.icecat.biz/img/norm/high/90378-816.jpg","200x200","","","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Type: Display / CRT conventional - desktop","Viewable size, vertical: 23 cm","Viewable size, horizontal: 30 cm","Viewable size diagonal: 40,5 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 96 kHz","Pixel pitch: 0.26","Display: FST CRT","Audio","Audio system: n/a","Display resolution","Display resolution: 1600 x 1200 pixels","Ports & interfaces","Plug and Play: Yes","Certificates","Certification: TCO99, EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification accordingto EC Directive, 89/336/EEC, (EN55022/B, EN50024, EN61000-3-2/-3), MPR II","Weight & dimensions","Dimensions (WxDxH): 418 x 424 x 417 mm","Management features","User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and vertical), Zoom, Color temperature and custom color settings, Pincushion and Pin balance, Parallelogram, Trapezoidal distortion, Tilt (rotation), Moiré reduction, OSD position, Degauss, Information, Activate factory settings, Menu language, 9 preset modes, 10 user modes","Bandwidth","Monitor max. video input bandwidth: 205 MHz"