"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145" "","","87612920","","DELL","7KTHG-KTO","87612920","5055792396089","PCs/Workstations","153","OptiPlex","3000","3070 (KTO)","20240310101044","ICECAT","1","112791","https://images.icecat.biz/img/gallery/87294051_9887062057.jpg","300x300","https://images.icecat.biz/img/gallery_lows/87294051_9887062057.jpg","","https://images.icecat.biz/img/gallery_thumbs/87294051_9887062057.jpg","http://objects.icecat.biz/objects/mmo_72522383_1568793452_6133_22496.pdf","","DELL OptiPlex 3070 (KTO) Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black","Intel Core i3-9100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD-RW, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit, (kit to order)","DELL OptiPlex 3070 (KTO), 3,6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 10 Pro","DELL OptiPlex 3070 (KTO). Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC","Productivity without compromise.\nIntelligent, sustainably built business desktops essential for speed and productivity in a space-saving design. With 9th gen Intel® Core™ Processors.","https://images.icecat.biz/img/gallery/87294051_9887062057.jpg|https://images.icecat.biz/img/gallery/72531032_2840849213.jpg|https://images.icecat.biz/img/gallery/72531035_5855098613.jpg|https://images.icecat.biz/img/gallery/72531033_7700785359.jpg|https://images.icecat.biz/img/gallery/76515902_1627983757.jpg","300x300|5000x5000|5000x5000|5000x5000|2000x2000","||||","","","","","","","","","Windows 10 Pro 64-bit|Intel Core i3-9100 (6MB Cache, 3.6GHz)|4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-9100","Processor frequency: 3,6 GHz","Processor generation: 9th gen Intel® Core™ i3","Processor cores: 4","Processor threads: 4","Processor boost frequency: 4,2 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Processor lithography: 14 nm","Processor operating modes: 64-bit","Thermal Design Power (TDP): 65 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x8+2x4, 1x16, 2x8","Number of processors installed: 1","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 2400 MHz","Memory bandwidth supported by processor (max): 37,5 GB/s","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 2666 MHz","Storage","Total storage capacity: 1 TB","Optical drive type: DVD-RW","Storage media: HDD","Number of storage drives installed: 1","Total HDDs capacity: 1 TB","Number of hard drives installed: 1","Hard drive capacity: 1 TB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Hard drive size: 3.5""","Card reader integrated: Yes","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics 630","On-board GPU manufacturer: Intel","On-board graphics card memory: 64 GB","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x3E91","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","DVI port: No","HDMI version: 1.4","DisplayPorts quantity: 1","DisplayPort version: 1.2","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Headphone outputs: 1","Line-out: Yes","Combo headphone/mic port: Yes","On/off button: Yes","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: SFF","Product colour: Black","Volume: 7,8 L","Placement supported: Horizontal/Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: Intel® H370","Audio chip: Realtek ALC3234","Audio system: Waves MaxxAudio Pro","Password protection: Yes","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Trial software: Microsoft Office","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 134870","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Power","Power supply: 200 W","Weight & dimensions","Width: 92,6 mm","Depth: 292 mm","Height: 290 mm","Weight: 5,26 kg","Package width: 487 mm","Package depth: 394 mm","Package height: 264 mm","Package weight: 5,33 kg","Packaging content","Display included: No","Mouse included on selected markets only: Yes","Keyboard included on selected markets only: Yes","Power cord included: Yes","Other features","Optical drives quantity: 1"