"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","87092286","","Epson","C11CJ36301A0","87092286","8715946695525","Large Format Printers","230","SureColor","","SC-T3100M","20220803133526","ICECAT","1","132599","https://images.icecat.biz/img/gallery/87092286_7743954492.jpg","6400x3900","https://images.icecat.biz/img/gallery_lows/87092286_7743954492.jpg","https://images.icecat.biz/img/gallery_mediums/87092286_7743954492.jpg","https://images.icecat.biz/img/gallery_thumbs/87092286_7743954492.jpg","http://objects.icecat.biz/objects/mmo_87092286_1605604698_4975_52834.pdf","","Epson SureColor SC-T3100M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN","4-Colour Inkjet CMYK, Print/Scan/Copy, Wi-Fi, AirPrint, USB/LAN, 2400x1200 DPI (Print), 600x600 DPI (Scan), Color Touchscreen Panel, 24W","Epson SureColor SC-T3100M, Inkjet, 2400 x 1200 DPI, PDF, TIFF, JPEG, Black, Cyan, Yellow, Magenta, 25 - 400%, 99 copies","Epson SureColor SC-T3100M. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF, TIFF, JPEG. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Total input capacity: 50 sheets. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A4, A5","The SC-T3100M is an easy to use, 3-in-1 solution (print, copy and scan) which offers convenience, straightforward maintenance, and easy media and ink replacement. The simple, unobtrusive design and small footprint enable the device to be placed seamlessly into most working environments and make it easy to transport.\n\nMulti-functional\nThis 24-inch large format printer has been designed for accuracy and precision. Print and scan technical, architectural drawings, retail posters and general documents, in great detail, with ease. The SC-T3100M features an integrated 600dpi CIS scanner that accurately replicates documents (up to 2.72 metres) into different formats and sends them securely to various destinations, as well as scaling original copies .\n\nSecure scanning\nThe SC-T3100M supports file data encryption: users are able to scan to file, secure mail, or secure server.\n\nCost effective\nEpson offers two ink cartridge sizes that are designed to match customers' needs: whether a low volume, occasional user or those with higher production demands. The SC-T3100M also uses pigment-based inks for colour stability, water resistance and archival quality.\n\nReliable\nIncludes unique Nozzle Verification Technology (NVT), which helps prevent misprints, and dust prevention technology. Whether you're a regular or occasional user, each print, scan or copy will be reassuringly accurate – time after time.\n\nSupported\nThe SC-T3100M is supported by the Epson Cloud Solution PORT platform. This enables users to monitor equipment across several sites, or several printers from one site, from the production floor or remotely, and achieve greater control.","https://images.icecat.biz/img/gallery/87092286_7743954492.jpg","6400x3900","","","","","","","","","","Multi-function 24-inch technical printer: 3-in-1 solution (print, copy and scan)|Understated ergonomic design: Discreet design to suit most environments|Control and productivity: Epson Cloud Solution PORT|Connectivity: Built in Wi-Fi, AirPrint, USB/LAN|Security: Scan encrypted data files to secure locations","Printing","Print technology: Inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: PDF, TIFF, JPEG","Printing colours: Black, Cyan, Yellow, Magenta","Copying","Copier resize: 25 - 400%","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scan technology: CIS","Scan to: E-mail, FTP, Network folder, USB","Scanner integrated: Yes","Sensor type: CIS","Accuracy: 0,2%","Maximum scan length: 2,7 m","Maximum scan width: 61 cm","Input & output capacity","Total input capacity: 50 sheets","Paper handling","Maximum print size: A1 (594 x 841 mm)","Paper tray media types: Roll","Cut sheets: Yes","ISO A-series sizes (A0...A9): A1, A2, A3, A4, A5","Media thickness: 0.5 mm","Maximum roll width: 61 cm","Maximum roll diameter: 11,9 cm","Roll weight (rear roll): 4,2 kg","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Direct printing: Yes","Wi-Fi Direct: Yes","Supported network protocols: SNMP, IPSec, POPS, FTP, WPA3, IEEE802, SSL/TLS","Mobile printing technologies: Apple AirPrint, Epson Cloud Solution PORT","Performance","Product colour: White","Built-in display: Yes","Display: LCD","Colour display: Yes","Control type: Touch","Country of origin: Indonesia","Power","Power consumption (standby): 2 W","Power consumption (typical): 24 W","Power consumption (off): 0,2 W","AC input voltage: 220 V","System requirements","Compatible operating systems: Mac OS X 10.6.8 or later, Windows 10, Windows 7 (32/64 bit), Windows 8.1 (32/64 bit), Windows Vista (32/64 Bit), Windows XP","Windows operating systems supported: Windows 10, Windows 7, Windows 7 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP","Mac operating systems supported: Mac OS X 10.6 Snow Leopard","Weight & dimensions","Width: 970 mm","Depth: 505 mm","Height: 292 mm","Weight: 33,4 kg","Packaging data","Package width: 600 mm","Package depth: 1100 mm","Package height: 510 mm","Package weight: 46 kg","Cartridge(s) included: Yes","Other features","Automatic switching: Yes","Line accuracy: +/- 0,1","Touchscreen: Yes","Logistics data","Quantity per pack: 1 pc(s)","Harmonized System (HS) code: 84433210","Printing","Print head nozzles: 800 nozzles per colour","Other features","Minimum line width: 0,02 mm","Ink drop: 4"