"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","7579792","","Viewsonic","VT1900-LED","7579792","","TVs","1584","","","VT1900LED","20221021101432","ICECAT","","49967","https://images.icecat.biz/img/norm/high/7579792-4305.jpg","1500x1500","https://images.icecat.biz/img/norm/low/7579792-4305.jpg","https://images.icecat.biz/img/gallery_mediums/img_7579792_medium_1481546816_3096_14419.jpg","https://images.icecat.biz/thumbs/7579792.jpg","","","Viewsonic VT1900LED 48,3 cm (19"") HD Black 250 cd/m²","VT1900LED - 19"" TFT LCD, 1366 x 768, 8000:1, 5ms, 250 cd/m2, 16:9, 4.9kg","Viewsonic VT1900LED, 48,3 cm (19""), 1366 x 768 pixels, HD, LCD, Black","Viewsonic VT1900LED. Display diagonal: 48,3 cm (19""), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black","The ViewSonic® VT1900LED performs double duty as an HDTV AND A HIGH-PERFORMANCE PC MONITOR so it’s the perfect solution for the home office, dorm rooms, kitchens, and small spaces around the home. Watch your favorite movies and TV shows and surf the Internet in amazingly crisp detail. The VT1900LED has been optimized for extreme versatility by offering multiple digital and analog input connections compatible with most video and computer applications. In addition the product features smart styling with a high gloss black bezel and streamlined speaker design, 16:9 aspect ratio, fast 5ms video response and 8000:1 dynamic contrast LCD panel for excellent front of-screen performance. ENERGY STAR 4.0 certified.\r\n\r\nBuilt-in stereo speakers\r\nIntegrated stereo speakers complete the multimedia experience.\r\n\r\nClearPicture™ electronics deliver clearer, crisper, sharper images\r\nClearPicture electronics eliminate noise, increase contrast and detail and optimize color for rich, vibrant images. High-definition images look amazing and even standard television images are unbelievably smooth and sharp.\r\n\r\nExpand your options with plug-and-play connectivity\r\nThis HDTV provides the ultimate viewing experience with integrated HDTV tuner and plug-and-play, high-end connectivity for HD set-top boxes, DVDs, game consoles and camcorders\r\n\r\nExperience widescreen HDTV\r\nEnjoy a widescreen theater experience and high-definition picture quality with this display's widescreen aspect ratio, true HDTV capability, and wide viewing angles.\r\n\r\nMercury Free LED backlight\r\nUses less energy but produces more vivid colors – blacker blacks and brighter whites.\r\n\r\nOptiSync® technology now features HDMI\r\nAdd versatility to your LCD TV with support for HDMI with high-definition content protection (HDCP) and analog (VGA) signals, plus component, S-video, composite, and TV/cable input.\r\n\r\nVivid graphics, clear text, stunning TV\r\nUltra-high brightness of 250 nits (typ), contrast ratio of 1000:1 (typ), and 1366x768 optimum PC resolution provide vibrant video and crisp data images on the desktop or in the living room.","","","","","https://images.icecat.biz/img/norm/high/7579792-4305.jpg|https://images.icecat.biz/img/gallery/img_7579792_high_1471024482_4723_16180.jpg|https://images.icecat.biz/img/gallery/img_7579792_high_1471024482_8771_16180.jpg","1500x1500|279x279|279x279","||","","","","","","","","","","","Display","Display diagonal: 48,3 cm (19"")","HD type: HD","Display resolution: 1366 x 768 pixels","Display technology: LCD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Contrast ratio (typical): 1000:1","Response time: 5 ms","Contrast ratio (dynamic): 8000:1","Viewing angle, horizontal: 160°","Viewing angle, vertical: 170°","Audio","Number of speakers: 2","RMS rated power: 6 W","Design","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 100 x 100 mm","LED indicators: Stand-by","Performance","Child lock: Yes","Ports & interfaces","HDMI ports quantity: 1","PC in (D-Sub): Yes","USB 2.0 ports quantity: 0","Common interface (CI): No","HDCP: Yes","Component video (YPbPr/YCbCr) in: 0","Composite video in: 1","Composite video out: 0","Audio (L/R) in: 1","Audio (L/R) out: 1","PC Audio in: No","RS-232 ports: 0","SCART ports quantity: 0","RF ports quantity: 1","S-Video inputs quantity: 1","Management features","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (typical): 42 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Certificates","Certification: UL, FCC, NOM, EN 55013, CB","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width (with stand): 443 mm","Depth (with stand): 126 mm","Height (with stand): 347 mm","Weight (with stand): 4,9 kg","Width (without stand): 443 mm","Depth (without stand): 40,6 mm","Height (without stand): 299 mm","Weight (without stand): 4,4 kg","Packaging content","Handheld remote control: Yes","Other features","Built-in speaker(s): Yes","Tilt angle range: -2 - 20°","Power requirements: 100-240V, 47-63Hz","Operating relative humidity (H-H): 10 - 65%","Depth (imperial): 4,06 cm (1.6"")","Headphone connectivity: 3.5 mm","Height (imperial): 30 cm (11.8"")","Mean time between failures (MTBF): 50000 h","Width (imperial): 44,5 cm (17.5"")","Digital horizontal frequency: 24 - 82 kHz","Digital vertical frequency: 50 - 75 Hz"