"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","7441225","","ATEN","DCP2985","7441225","4710423776265","KVM Switches","282","","","KM0032","20240116104805","ICECAT","1","87243","https://images.icecat.biz/img/norm/high/7441225-7339.jpg","800x549","https://images.icecat.biz/img/norm/low/7441225-7339.jpg","https://images.icecat.biz/img/norm/medium/7441225-7339.jpg","https://images.icecat.biz/thumbs/7441225.jpg","","","ATEN KM0032 KVM switch Rack mounting Black","32-Port Matrix KVM Switch Expansion unit, with Audio & Virtual Media Support","ATEN KM0032, 1280 x 1024 pixels, Rack mounting, 51 W, 1U, Black","ATEN KM0032. Maximum resolution: 1280 x 1024 pixels, Scan interval: 240 s, Number of users: 1024 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 51 W. Sustainability certificates: RoHS. Width: 410,9 mm, Depth: 433,6 mm, Height: 44 mm","Features\n\nHardware\n- Up to 7 Matrix Expansion KVM switches can be daisy chained from a master switch (KM0932/KM0532)\n- Audio support for multimedia-capable devices\n- Redundant power supply for 24 x 7 reliability\n- Multiplatform support: PC, Mac, Sun, and Serial Console access - any type of console can control any type of computer; mixed combinations (PS/2 & USB) supported on both the console and computer sides\n- Compact design - rack mounts in only 1U of rack space\n\nEase-to-Use Interface\n- Full screen graphical user interface - saves on training time and costs - increases user efficiency\n- Embedded web interface for easy system configuration and management\n- Composite tree view - all connected devices are integrated in a single device tree for convenient management access and control\n- The port list automatically expands when stations are added - port names are automatically reconfigured when the station sequence changes\n- Multilingual user interface support - English, German, Japanese, Korean, Traditional Chinese, Simplified Chinese, Russian\n- Simplified OSD Mode sets limited functionality for all user type accounts\n\nConvenient Port Operation\n- Computer selection via GUI or intuitive hotkey combinations\n- Port level access control - users can only access the ports they have been authorized for - whether in a single-station or multi-stage installation\n- Console Selector allows setup of forced console to port connections for easy viewing and operation of computers\n- Push Video Hotkey allows a user to push their console’s port connection to another console for viewing or operating\n- Users can access features on multiple computers simultaneously – a user can be working and listening to music on computer 1 while utilizing virtual media on computer 2 at the same time\n- MultiView supports grouping for single port access to a computer connected to multiple ports utilizing multiple video cards\n- Multicast Audio gives multiple console access to the same KVM port – allowing both to listen to the audio being broadcast by that port\n- Versatile port operation modes for flexible server management:\n- Scan – provides automatic monitoring of user-selected computers\n- Exclusive – allows the first user to access a port to gain exclusive viewing rights and control over it for as long as he accesses it\n- Occupy – allows the first user to access a port to control that port while others can only view it\n- Share – allows multiple users to access and control a port at the same time on a cooperative basis\n- Broadcast support enables executing the same command on multiple servers at the same time\n- Disable Toolbar function – disables Toolbar from showing on the screen when the toolbar hotkey is used, instantly returning user to the GUI instead\n\nManagement\n- Supports up to 1024 user and 255 group accounts\n- Three level password security: Super Administrator, Administrator, User\n- Stringent password policy features that include password expiration; required password changes, account disabling, and account expiration.\n- Disable OSD Mode allows non-authenticated logins\n- Disable RS-232 Login Mode allows non-authenticated serial terminal logins\n- Intelligent Path Assignment – a master station can allocate the best available path for the user under multi-path cascading and daisy-chaining\n- Power Over the NET™ integration for power control\n- Power Association enables the switch’s KVM ports to be associated with a PDU´s power outlets for remote power management of the servers from the switch’s interface\n- RS-232 port login support permits an administrator to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point\n- Session Management – a Kill Session function provides administrators with the ability to force user logouts\n- Backup and restore of configuration settings and user account information\n- Firmware upgrades can be performed simultaneously on all daisy chained and cascaded slave switches as well as connected adapter cables\n- Adapter ID – adapter cable’s configuration information is stored with the adapter – no need to reconfigure the adapter when moving a server to a new port\n- Remote authentication supports; RADIUS, LDAP, TACACS, LDAPS, and MS Active Director\n- Supports ATEN Log Server and Syslog Server\n\nVirtual Media\n- Virtual Media support lets you map storage media to servers that are connected to the switch allowing operators to conduct file transfers, install applications and OS patches, and perform diagnostics from a single console\n- Works with USB enabled servers at the operating system and BIOS levels\n- Supports DVD/CD drives, USB mass storage devices\n- Supports mounting Smart Card Readers and Virtual Media at the same time, on computers connected with KA7177 Adapter Cables\n\nVideo\n- User’s display automatically adjusts to resolution differences on the remote servers\n- Superior video quality – 1280 x 1024 @ 60 Hz for up to 300 m\n- Get and store EDID monitor information for updates on KVM adapters for optimum display resolutions\n- Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 300 m between computers and consoles – no DIP switch setting required\n- Enhanced video quality via automatic skew compensation support for the KA7240 console module, and the newer KVM adapter cable series*\n\n* With KVM Adapter Cable KA7xxx series\n\nPackage Contents\n\n- 1x KM0032 Matrix Expansion KVM Switch\n- 2x 1ADP-0008-001G Power Cords\n- 1x Daisy Chain Cable\n- 1x Mounting Kit\n- 1x Foot Pad Set (4 pcs.)\n- 1x User Intructions","https://images.icecat.biz/img/norm/high/7441225-7339.jpg|https://images.icecat.biz/img/gallery/7441225_8187.jpg|https://images.icecat.biz/img/gallery/7441225_7382.jpg|https://images.icecat.biz/img/gallery/7441225_3182.jpg","800x549|600x150|600x150|700x661","|||","","","","","","","","","Ports & interfaces","Number of computers controlled: 32","Performance","Maximum resolution: 1280 x 1024 pixels","Scan interval: 240 s","Number of users: 1024 user(s)","Design","Rack mounting: Yes","Product colour: Black","Rack capacity: 1U","Housing material: Metal","LED indicators: Yes","Certification: CN ZL 98252015.8, DE 29903667.7, TW 194030, US 6160543, CN ZL 01124239.6, TW 150098, US 6489854, CN ZL 02122202.9, TW 183765, US 7386584, US 7640289, DE 102004017843, JP 3917598, TW I276963, CN ZL 200410008850.2, US 7415552, CN ZL 200410031689.0, TW I237762, DE 102004019107, US 7613854, CN ZL 200410042771.3, TW I269992, GB 2412456, FR 0500514, US 7584309, JP 4456936, TW I243890, JP 4160936, DE 102004058233, US 7532998, CN ZL 200410042772.8, CN ZL 200430123744.X, TW D108320","Power","Power consumption (typical): 51 W","Sustainability","Sustainability certificates: RoHS","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 410,9 mm","Depth: 433,6 mm","Height: 44 mm","Weight: 6,06 kg","Packaging content","Quick installation guide: Yes","Other features","Connectivity technology: Wired","Ports quantity: 32"