"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194" "","","71690192","","DELL","S006P5530UKIE","71690192","","Laptops","151","Precision","5000","5530","20240309140425","ICECAT","","82383","https://images.icecat.biz/img/gallery/66554771_7222399978.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/66554771_7222399978.jpg","https://images.icecat.biz/img/gallery_mediums/66554771_7222399978.jpg","https://images.icecat.biz/img/gallery_thumbs/66554771_7222399978.jpg","","","DELL Precision 5530 Intel® Core™ i7 i7-8850H Mobile workstation 39,6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver","Intel Core i7-8850H (9MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"") Full HD 1920 x 1080, Intel UHD Graphics 630, NVIDIA Quadro P2000 (4GB GDDR5), WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit","DELL Precision 5530, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 512 GB","DELL Precision 5530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black, Silver","Engineered to excel. Designed to impress.\nDell’s thinnest, lightest and smallest 15"" mobile workstation is more powerful than ever. With enhanced graphics, stunning design and best-in-class display.","https://images.icecat.biz/img/gallery/66554771_7222399978.jpg|https://images.icecat.biz/img/gallery/66554771_3139042905.jpg|https://images.icecat.biz/img/gallery/66554771_9273130098.jpg|https://images.icecat.biz/img/gallery/66554771_9977638376.jpg|https://images.icecat.biz/img/gallery/66554771_9724952630.jpg|https://images.icecat.biz/img/gallery/66554771_4262887112.jpg|https://images.icecat.biz/img/gallery/73319989_3512825393.jpg|https://images.icecat.biz/img/gallery/73319989_1046604991.jpg|https://images.icecat.biz/img/gallery/73319989_3971355800.jpg|https://images.icecat.biz/img/gallery/73319989_1376082045.jpg|https://images.icecat.biz/img/gallery/73319991_8671661361.jpg|https://images.icecat.biz/img/gallery/73319991_6056634050.jpg|https://images.icecat.biz/img/gallery/78272012_9944737025.jpg|https://images.icecat.biz/img/gallery/55092136_7850806907.jpg","4000x4000|2000x2000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|900x527","|||||||||||||","","","","","","","","","Windows 10 Pro 64-bit|Intel Core i7-8850H (9MB Cache, 2.6GHz)|39.6 cm (15.6"") Full HD 1920 x 1080, NVIDIA Quadro P2000 (4GB GDDR5)|16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD","Design","Product type: Mobile workstation","Product colour: Black, Silver","Form factor: Clamshell","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 400 cd/m²","Pixel pitch: 0,18 x 0,18 mm","Pixel density: 141 ppi","Dual-screen: No","Maximum refresh rate: 60 Hz","Contrast ratio (typical): 1500:1","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-8850H","Processor frequency: 2,6 GHz","Processor generation: 8th gen Intel® Core™ i7","Processor cores: 6","Processor threads: 12","Processor boost frequency: 4,3 GHz","System bus rate: 8 GT/s","Processor cache: 9 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Coffee Lake","Bus type: DMI","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Configurable TDP-down frequency: 2,1 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 1x8+2x4, 2x8","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2666 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® Quadro® P2000","On-board graphics card model: Intel® UHD Graphics 630","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 64 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x3E9B","Number of discrete graphics cards installed: 1","CUDA: Yes","CUDA cores: 640","Audio","Audio system: MaxxAudio Pro","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0,92 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Front camera HD type: HD","Video capturing speed: 30 fps","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Antenna type: 2x2","WLAN controller model: Intel Dual Band Wireless-AC 9260","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","HDMI version: 2.0","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Charging port type: DC-in jack","USB Power Delivery: Yes","PowerShare: Yes","Number of USB ports with PowerShare support: 1","Performance","Motherboard chipset: Intel® CM246","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Trial software: Microsoft Office","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Thunderbolt™ 3 Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel TSX-NI version: 1,00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 134899","Battery","Battery capacity: 56 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery voltage: 11,4 V","Battery recharge time: 4 h","Battery weight: 250 g","Power","AC adapter power: 130 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100-240 V","Security","Cable lock slot: Yes","Cable lock slot type: Noble","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 10668 m","Operating shock: 140 G","Non-operating shock: 160 G","Operating vibration: 0,66 G","Non-operating vibration: 1,3 G","Weight & dimensions","Weight: 1,78 kg","Width: 357 mm","Depth: 235 mm","Height: 17 mm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 32 GB"