"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","61035695","","Tripp Lite","P006-L10","61035695","0037332218285|037332218285","Power Cables","869","","","NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector - 10A, 125V, 18 AWG, 10 ft.","20240614014850","ICECAT","1","","https://images.icecat.biz/img/gallery/61035691_6595454641.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/61035691_6595454641.jpg","https://images.icecat.biz/img/gallery_mediums/61035691_6595454641.jpg","https://images.icecat.biz/img/gallery_thumbs/61035691_6595454641.jpg","http://objects.icecat.biz/objects/mmo_61035695_1536697067_4392_28807.pdf","","Tripp Lite P006-L10 power cable Black 3,05 m NEMA 5-15P IEC C13","NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector - 10A, 125V, 18 AWG, 10 ft.","Tripp Lite P006-L10, 3,05 m, NEMA 5-15P, IEC C13, 125 V","Tripp Lite P006-L10. Cable length: 3,05 m, Connector 1: NEMA 5-15P, Connector 2: IEC C13. Input voltage: 125 V","NEMA 5-15P to C13 Power Cable Connects Computers, Printers, Servers and Other Equipment\nThis NEMA 5-15P to C13 power cable is designed for applications that do not require a heavy-duty cable. This UL-listed 5-15P to C13 power cord can be used to power a computer, printer or monitor or attach a server or drive to a UPS system or PDU.\n \nLocking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime\nHaving a cable come loose accidentally can mean the loss of power and costly downtime. The P006-L10’s locking C13 connector protects your critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.\n \nLifetime Limited Warranty\nThe P006-L10 is backed by a lifetime limited warranty, ensuring reliability and performance.\n\n- NEMA 5-15P to C13 power cable ensures a secure connection for all your equipment. Locking C13 connector prevents accidental disconnection\n- Recommended for connecting power to computers, servers and other peripherals\n- Adds 10 ft. to your existing power connection to provide more flexibility in placing devices\n- NEMA 5-15P to C13 cord is ideal replacement for worn-out or missing cable\n- Locking C13 connector maintains secure link to avoid loss of power and costly downtime","https://images.icecat.biz/img/gallery/61035691_6595454641.jpg|https://images.icecat.biz/img/gallery/61035695_3658516602.jpg|https://images.icecat.biz/img/gallery/61035693_7881188619.jpg|https://images.icecat.biz/img/gallery/61035719_4000299464.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Features","Product colour: Black","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 3,05 m","Connector 1: NEMA 5-15P","Connector 2: IEC C13","Connector 1 standard: NEMA 5-15P","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector 2 lockable: Yes","Suitable for use in country/location: North America","AWG wire size: 18","Number of conductors: 3","Certification: UL Listed","Power","Input voltage: 125 V","Maximum current: 10 A","Operational conditions","Operating temperature (T-T): -20 - 105 °C","Storage temperature (T-T): -20 - 105 °C","Operating relative humidity (H-H): 0 - 65%","Sustainability","Sustainability certificates: RoHS","Packaging data","Package width: 235 mm","Package depth: 12,7 mm","Package height: 325,1 mm","Package weight: 320 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332218282","Compliance certificates: RoHS","Logistics data","Master (outer) case width: 350 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 400 mm","Master (outer) case weight: 1,6 kg","Quantity per master (outer) case: 5 pc(s)","Other features","Country of origin: China"