"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","5956317","","Samsung","ML-2580N/XAX","5956317","","Laser Printers","235","","","ML-2580N","20221021103210","ICECAT","","51844","https://images.icecat.biz/img/norm/high/5956317-7279.jpg","500x333","https://images.icecat.biz/img/norm/low/5956317-7279.jpg","https://images.icecat.biz/img/gallery_mediums/img_5956317_medium_1481201422_5617_8346.jpg","https://images.icecat.biz/thumbs/5956317.jpg","","","Samsung ML-2580N 1200 x 1200 DPI A4","ML-2580N, 1200 x 1200dpi, 24ppm A4, SPL / PCL6, black","Samsung ML-2580N, 1200 x 1200 DPI, A4, 24 ppm, Network ready","Samsung ML-2580N. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready","Ideal for the busiest office environment, the Samsung ML-2850N delivers high print quality in the most demanding monthly duty cycles. It uses cost-effective high-yield consumables to provide a reliable and economical print solution. So, if you're in need of a printer that offer a quality service within budget, take a look at the Samsung ML-2580N. \r\n\r\nFast print performance\r\nWith a print out speed of 24ppm, and resolution up to 1200 x 1200dpi, the ML-2580N has the flexibility to meet all your daily print requirements. And with a first print out time (FPOT) of only nine seconds, it won't keep you waiting. With a high monthly duty cycle of 12000 sheets, it meets the demands of any office.\r\n\r\nAnyWeb print\r\nAnyWeb Print is a quick and easy way of editing and pulling information together off the web.\r\nYou can also save this page as a tiff file or pdf – or print it using your normal print menu. AnyWeb print allows you to easily edit and select your print outs from the web saving you time and money.\r\n\r\nStreamlined design\r\nInstead of having a conventional paper tray, the SAMSUNG ML-2850N uses a cassette-type paper feed system. This protects print media from dust and other contaminants, and keeps the interior of the machine clean. With a capacity of 250 sheets, it also means you get less interruptions and spend less time loading paper. An enclosed output tray also helps keep the noise level down to 50dBA, minimising disturbance in the office.\r\n\r\nSmart design\r\nAs well as having a stylish design that will complement any office environment, the ML-2580N also works on a practical level. The power switch is conveniently located on the top, so you don't have to reach round the back to turn the printer on. A glossy, patterned top prevents unsightly fingerprints and protects against scratch damage.\r\n\r\nCost-effective printing\r\nThe SAMSUNG ML-2580N also cuts consumable costs. Toner cartridges are available in cost-effective standard-yield 1500-page versions, or high-yield 2500-page versions which offer even greater savings.\r\n\r\nGreater productivity\r\nDelivering reliable, cost-effective print performance, the network-ready ML-2580N can handle the most demanding workloads and can be shared by up to ten users. This multi-user capability also gives your office staff the flexibility to print from other desk locations if necessary.","https://images.icecat.biz/img/norm/high/5956317-7279.jpg|https://images.icecat.biz/img/gallery/img_5956317_high_1470985436_0841_16180.jpg|https://images.icecat.biz/img/gallery/img_5956317_high_1470985436_5446_16180.jpg","500x333|596x484|640x480","||","","","","","","","","","","Printing","Colour: No","Duplex printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 9 s","Features","Maximum duty cycle: 12000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 80 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Letter, Legal","JIS B-series sizes (B0...B9): B5","Network","Ethernet LAN: No","Network ready: Yes","Performance","Internal memory: 64 MB","Built-in processor: Yes","Processor model: Samsung","Processor frequency: 360 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 26 dB","Weight & dimensions","Weight: 7,3 kg","Dimensions (WxDxH): 360 x 389 x 197 mm","Other features","Mac compatibility: Yes","Networking features: Ethernet 10/100Base-TX","Compatible operating systems: Windows 2000 / XP / Vista / 2003 Server / 2008 Server\nLinux\nMac X 10.3 - 10.6","Emulations: PCL6, PCL5e, SPL","Compatible products: MLT-D1052S - MLT-D1052L"