"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198","Spec 199","Spec 200","Spec 201","Spec 202","Spec 203","Spec 204","Spec 205","Spec 206","Spec 207","Spec 208","Spec 209","Spec 210","Spec 211"
"","","55180155","","Alienware","AWR7-3085","55180155","5397184163085","PCs/Workstations","153","","","Aurora R7","20240308090754","ICECAT","1","40647","https://images.icecat.biz/img/gallery/40331721_1884529818.jpg","2690x3640","https://images.icecat.biz/img/gallery_lows/40331721_1884529818.jpg","https://images.icecat.biz/img/gallery_mediums/40331721_1884529818.jpg","https://images.icecat.biz/img/gallery_thumbs/40331721_1884529818.jpg","http://objects.icecat.biz/objects/mmo_55180155_1524389017_9973_9857.pdf","http://objects.icecat.biz/objects/mmo_55180155_1524388980_8324_29228.pdf","Alienware Aurora R7 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Midi Tower PC Silver","Intel Core i5-8400 (9M Cache, 2.8GHz), 8GB DDR4 2666MHz, 1000GB HDD, Intel UHD Graphics 630 + NVIDIA GeForce GTX 1060 (6GB), Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, Windows 10 64-bit","Alienware Aurora R7, 2,8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10","Alienware Aurora R7. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC","Available with Windows 10: Gaming is better than ever on Windows 10, with games in 4K, DirectX 12, and streaming your gameplay.\n\nVR-READY FOR TODAY AND BEYOND\nThe new HTC Vive and Oculus-certified Aurora was engineered to exceed today’s virtual reality requirements and was designed to create the most efficient use of space. The top of the system provides a natural place to rest your VR headset when not in use, and with a conveniently placed handle located near the top, you can organize all your wires in one place, running them to the back of the system and out of the way. With 15 USB ports, this system is more than ready to handle everything needed to attach your VR headset. And with convenient tool-less access, it offers easy upgradeability for the next wave of VR.\n\nEVOLVED, INSIDE AND OUT.\nThe Alienware Aurora features a meticulous, zero-fat design and is the first of its kind to offer tool-less upgrades to graphics cards, hard drives and memory.\n\nDesigned to keep cool.\nInspired by the thermal ergonomics of the Area-51, the Aurora provides optimal air intake on the front and right panels and an exhaust fan on top for maximum airflow and cooling of internal components. \n\nPacked with power.\nThe Aurora is Alienware’s smallest mid tower gaming desktop ever to offer both dual-graphics and liquid cooling.\n\nENGINEERED FOR THE FUTURE.\nInnovative, tool-less access.\nA uniquely designed PSU swing-arm keeps graphics and expansion cards safely secured and easy to upgrade – along with memory modules and up to 5 storage drives – thanks to tool-less accessibility. \n\nIconic & quiet design.\nCustomizable AlienFX lighting gives the Aurora a distinct, dynamic look and its whisper-quiet operation allows you to get lost in the game without noisy distractions.\n\nUNCOMPROMISING PERFORMANCE.\nEngineered to overclock: The Alienware Aurora was designed to fully support custom upgrades with available 8th Gen Intel Core processor with 6 cores and up to 8GB of DDR4 at 2666MHz.\n\nStunning graphics capabilities: Tested and benchmarked at UHD 4K resolutions and beyond in games and synthetic benchmarks, the Aurora offers brilliant resolution and exceptional frame rates, with graphics options like NVIDIA® GeForce® GTX 1060.\n\nHigh-speed and hardcore: Maximize gaming performance and capacity with up to 1TB HDD.\n\nKiller™ Wireless: The Killer 1535 includes our ExtremeRange™ Technology with two external 5GHz signal amplifiers to improve your performance at longer distances. The External Power Amplifier and the Low Noise Amplifier work together to increase and maximize your WiFi range and to amplify your wireless signals so they cut through the noise to deliver your data as quickly as possible. The Killer E2500’s Lag and Latency Reduction Technology accelerates your highest priority network traffic, such as your game, and makes sure that it never has to wait behind less important traffic.\n\nGET DEEPER THAN EVER BEFORE.\nReengineered to support up to dual 300W graphics cards (600W total graphics power), the Alienware Aurora now features more dedicated graphics power than any previous model.\n\nReady to enable jaw-dropping 12K gameplay with support from NVIDIA Surround Technology, the Aurora offers an intensely immersive experience that plunges you directly into the heart of the game. It’s not what serious gamers want in a midtower desktop – it’s what they demand.\n\nEXPERIENCE THE FULL SPECTRUM.\nAlienFX uses 20 different colors to create over 8,000 unique themes to give your machine a more personalized look. Once you’ve finished your theme, you can save and upload it to the Alienware Arena community site where you can share your custom creation with others and download any you find. And for times when you want a little less visual stimulation, AlienFX allows you to “go dark” by disabling all lighting effects until you’re ready to turn them back on.\n\nALIENWARE COMMAND CENTER\nAlienFusion: The new Always Ready Mode puts your system in a state in between sleep and awake, allowing core programs to run in the background while the machine runs quietly and in a lower power mode.\n\nAlienAdrenaline: Featuring customizable game and application options, a system performance optimizer and a performance monitoring tool, AlienAdrenaline provides users all the tools they need to keep one step ahead of the competition. \n\nThermal Controls: Change settings and monitor internal temperatures and speeds of certain fans within your PC using the Active Thermals module.\n\nOC Controls:Take control of overclocking levels for your memory and CPU with OC controls. Monitor memory activity levels, change settings on the fly, and turn on/off auto start in one convenient place. With customer OC, you can create your own OC mode by making choices in your settings located in the “Customer Menu” section of the BIOS OC screen.","https://images.icecat.biz/img/gallery/40331721_1884529818.jpg|https://images.icecat.biz/img/gallery/40331733_8899865207.jpg|https://images.icecat.biz/img/gallery/55180155_6021800690.jpg|https://images.icecat.biz/img/gallery/55180155_0297101908.jpg|https://images.icecat.biz/img/gallery/55180155_9235025629.jpg|https://images.icecat.biz/img/gallery/55180155_5713288612.jpg|https://images.icecat.biz/img/gallery/55180155_5704517043.jpg|https://images.icecat.biz/img/gallery/55180155_9878729311.jpg","2690x3640|2589x3539|937x1167|1168x1310|1463x1439|1125x1257|1235x1229|1727x1091","|||||||","","","","","http://objects.icecat.biz/objects/55180155_6912641.mp4","","","VR-READY FOR TODAY AND BEYOND.|http://images.icecat.biz/img/bullets/55180155-5adf09611c2ef786517766.jpg|The new HTC Vive and Oculus-certified Aurora was engineered to exceed today’s virtual reality requirements and was designed to create the most efficient use of space. The top of the system provides a natural place to rest your VR headset when not in use, and with a conveniently placed handle located near the top, you can organize all your wires in one place, running them to the back of the system and out of the way. With 15 USB ports, this system is more than ready to handle everything needed to attach your VR headset. And with convenient tool-less access, it offers easy upgradeability for the next wave of VR.\n\nEVOLVED, INSIDE AND OUT.|http://images.icecat.biz/img/bullets/55180155-5adf098047540277844919.jpg|The Alienware Aurora features a meticulous, zero-fat design and is the first of its kind to offer tool-less upgrades to graphics cards, hard drives and memory.\n\nDesigned to keep cool.\nInspired by the thermal ergonomics of the Area-51, the Aurora provides optimal air intake on the front and right panels and an exhaust fan on top for maximum airflow and cooling of internal components. \n\nPacked with power.\nThe Aurora is Alienware’s smallest mid tower gaming desktop ever to offer both dual-graphics and liquid cooling.\n\nENGINEERED FOR THE FUTURE.|http://images.icecat.biz/img/bullets/55180155-5adf09a942f87506821038.jpg|Innovative, tool-less access.\nA uniquely designed PSU swing-arm keeps graphics and expansion cards safely secured and easy to upgrade – along with memory modules and up to 5 storage drives – thanks to tool-less accessibility. \n\nIconic & quiet design.\nCustomizable AlienFX lighting gives the Aurora a distinct, dynamic look and its whisper-quiet operation allows you to get lost in the game without noisy distractions.\n\nUNCOMPROMISING PERFORMANCE.|http://images.icecat.biz/img/bullets/55180155-5adf0a4ea1bf6923440855.jpg|Engineered to overclock: The Alienware Aurora was designed to fully support custom upgrades with available 8th Gen Intel Core processor with 6 cores and up to 8 GB of DDR4 at 2666MHz.\n\nStunning graphics capabilities: Tested and benchmarked at UHD 4K resolutions and beyond in games and synthetic benchmarks, the Aurora offers brilliant resolution and exceptional frame rates, with graphics options like NVIDIA® GeForce® GTX 1060.\n\nHigh-speed and hardcore: Maximize gaming performance and capacity with up 1 TB HDD.\n\nKiller™ Wireless: The Killer 1535 includes our ExtremeRange™ Technology with two external 5GHz signal amplifiers to improve your performance at longer distances. The External Power Amplifier and the Low Noise Amplifier work together to increase and maximize your WiFi range and to amplify your wireless signals so they cut through the noise to deliver your data as quickly as possible. The Killer E2500’s Lag and Latency Reduction Technology accelerates your highest priority network traffic, such as your game, and makes sure that it never has to wait behind less important traffic.\n\nGET DEEPER THAN EVER BEFORE.|http://images.icecat.biz/img/bullets/55180155-5adf0a757ab42528374307.jpg|Reengineered to support up to dual 300W graphics cards (600W total graphics power), the Alienware Aurora now features more dedicated graphics power than any previous model.\n\nReady to enable jaw-dropping 12K gameplay with support from NVIDIA Surround Technology, the Aurora offers an intensely immersive experience that plunges you directly into the heart of the game. It’s not what serious gamers want in a midtower desktop – it’s what they demand.\n\nEXPERIENCE THE FULL SPECTRUM.|http://images.icecat.biz/img/bullets/55180155-5adf0aa5af025829816397.jpg|AlienFX uses 20 different colors to create over 8,000 unique themes to give your machine a more personalized look. Once you’ve finished your theme, you can save and upload it to the Alienware Arena community site where you can share your custom creation with others and download any you find. And for times when you want a little less visual stimulation, AlienFX allows you to “go dark” by disabling all lighting effects until you’re ready to turn them back on.","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-8400","Processor frequency: 2,8 GHz","Processor generation: 8th gen Intel® Core™ i5","Processor cores: 6","Processor threads: 6","Processor boost frequency: 4 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 9 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Coffee Lake","Thermal Design Power (TDP): 65 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 2666 MHz","Memory bandwidth supported by processor (max): 41,6 GB/s","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2666 MHz","Memory upgrade note: Additional memory sold separately","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of hard drives installed: 1","Hard drive capacity: 1 TB","Drive device, buffer size: 64 MB","Hard drive interface: SATA III","Hard drive speed: 7200 RPM","Card reader integrated: No","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1060","On-board graphics card model: Intel® UHD Graphics 630","Discrete graphics card memory: 6 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card family: Intel® UHD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x3E92","On-board graphics card 4K support: Yes","Graphics card Open GL support: Yes","NVIDIA G-SYNC: Yes","CUDA: Yes","CUDA cores: 1280","Number of execution units: 23","Graphics card HDMI ports quantity: 1","Graphics card DisplayPorts quantity: 3","Graphics card DVI ports quantity: 1","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Wi-Fi data rate (max): 867 Mbit/s","WLAN controller model: Killer Wireless-AC 1535","Antenna type: 2x2","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","S/PDIF out port: Yes","Expansion slots","PCI Express x4 slots: 2","PCI Express x16 slots: 2","Design","Chassis type: Midi Tower","Product colour: Silver","Colour name: Epic Silver","Placement supported: Vertical","Water cooling system: No","Number of 3.5"" bays: 1","Number of 2.5"" bays: 2","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Market positioning: Gaming","Motherboard chipset: Intel® Z370","Motherboard form factor: micro ATX","Audio chip: Realtek ALC3861","Audio output channels: 7.1 channels","Software","Operating system installed: Windows 10","Operating system architecture: 64-bit","Trial software: McAfee LiveSafe (30 days Trial), Microsoft Office (30 days Trial)","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Processor ARK ID: 126687","Intel® Optane™ Memory Ready: Yes","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 460 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15,2 - 3048 m","Non-operating altitude: -15,2 - 10668 m","Operating vibration: 0,26 G","Non-operating vibration: 1,37 G","Operating shock: 40 G","Non-operating shock: 105 G","Weight & dimensions","Width: 212 mm","Depth: 360,5 mm","Height: 472,5 mm","Weight: 14,6 kg","Recycling data","Corrugated cardboard content per package: 2,72 kg","Corrugated cardboard content per shipping (inner) case: 2,22 kg","Corrugated cardboard content per box for accessories: 492 g","Low-density polyethylene (LDPE) content per package: 431 g","Packaging content","Display included: No","Cables included: AC","Manual: Yes","Logistics data","Quantity per intermodal container (20ft): 160 pc(s)","Quantity per intermodal container (40ft): 336 pc(s)","Pallet width: 100 cm","Pallet length: 120 cm","Pallet height: 90,9 cm","Pallet weight: 130,2 kg","Pallet volume: 182 kg","Number of cartons per pallet: 8 pc(s)","Number of layers per pallet: 2 pc(s)","Quantity per pallet layer: 4 pc(s)","Quantity per pallet: 8 pc(s)","Shipping (inner) case width: 48,4 cm","Shipping (inner) case length: 59 cm","Shipping (inner) case height: 38,5 cm","Shipping (inner) case weight: 15,3 kg","Shipping (inner) case volume weight: 18,3 kg","Maximum number of stacking cartons: 4 pc(s)","Other features","Optical drives quantity: 1","EPEAT rating: 87%","Disc types supported: CD, DVD","Package material: Corrugated cardboard, Low-density polyethylene (LDPE)"