"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","467281","","Canon","0651B001","467281","","Large Format Printers","230","","","ImagePROGRAF W6400 dye","20221021101432","ICECAT","1","58360","http://images.icecat.biz/img/brand/high/10_1d3b9fb9694845b7bb27510679352bf2.jpg","505x201","http://images.icecat.biz/img/brand/low/10_ce2f9cf70da54083a331df1ab929c556.jpg","http://images.icecat.biz/img/brand/medium/10_9460352208a04ff4933da1c06e1b24f9.jpg","http://images.icecat.biz/img/brand/thumb/10_e1e33c40712245439883e21382a63ce3.jpg","","","Canon ImagePROGRAF W6400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm","imagePROGRAF, 2400 x 1200dpi, 1.3 mn./A1","Canon ImagePROGRAF W6400 dye, 2400 x 1200 DPI, 448 x 1608 mm, 0.07-0.8 mm, USB Type-A, 58 dB, CB","Canon ImagePROGRAF W6400 dye. Maximum resolution: 2400 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-0.8 mm. USB connector: USB Type-A. Sound pressure level (printing): 58 dB, Certification: CB. Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W","Enjoy outstanding large format printing with the W6400 dye. Featuring superb dye-ink borderless reproduction, it's the perfect solution for poster and sign making or CAD/GIS and proofing purposes.\r\n\r\nFeatures\r\n-High quality, vibrant dye-ink colour reproduction\r\n-Borderless printing including B2 and A1\r\n-High print speed of around 1.3 minutes for A1\r\n-Seamless network integration\r\n-Flexible media handling for a variety of applications\r\n-Compact design \r\n\r\nWith the Canon W6400 dye you can enjoy outstanding large-format colour printing for an endless number of applications. Featuring cost-effective dye ink borderless reproduction capabilities of up to A1 in size, it's as equally at home as a high quality proofing and printing device, as it is as a powerful addition to CAD and GIS environments.\r\n\r\nImage conscious\r\nThe W6400 dye features Canon's new one-inch wide bi-directional, high-density print head for exceptional prints. As well as ensuring vibrant colour intensity the new print head delivers ink through 7,680 nozzles at industry-leading print speeds of around 1.3 minutes for A1 output.\r\n\r\nBorderless printing, limitless applications\r\nOffering a variety of resolutions up to a maximum of 2400 x 1200 dpi, so crucial for large format images, the W6400 dye lets you produce high-impact borderless prints in industry standard sizes, 10""x11"" and 8""x10"". And unique to Canon's wide format printing range, you can output borderless prints in common poster sizes B2 and A1.\r\n\r\nBig prints doesn't mean big in size – the compact footprint means even the smallest office spaces can take full advantage.\r\n\r\nEasy integration, powerful software\r\nThe W6400 dye fits seamlessly into Mac and Windows environments. A software installer feature provides easy installation of printer drivers and a range of powerful software accessories. Poster creation made simple using Canon's PosterArtist software,which allows built-in templates and clip art to be combined with original data to stunning visual effect. A handy My Template feature allows you to save new posters as templates for future use. And for large-scale photographic reproduction, Digital Photo Print Pro software is also included.\r\n\r\nPerfect proof and prints\r\nThe W6400 dye excels as a proofing device. And the colour gamut of dye-ink production makes them ideal for in-store posters, windows displays and outdoor display media. With high-speed output and specialist software to help turn vision into reality, there's no end to what you are capable of.\r\n\r\nPrint complex plans, simply\r\nWith the W6400 dye you can bring complex architectural plans to life or carry out detailed cartographical reproduction in vibrant colour. The imagePROGRAF HDI driver is optimised for AutoCAD, ensuring the most detailed plans are reproduced with stunning accuracy.","http://images.icecat.biz/img/brand/high/10_1d3b9fb9694845b7bb27510679352bf2.jpg","505x201","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Print head: 1","Paper handling","Maximum print size: 448 x 1608 mm","Media thickness: 0.07-0.8 mm","Maximum media width: 609,6","Ports & interfaces","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Firewire (IEEE 1394) ports: 1","Performance","Sound pressure level (printing): 58 dB","Certification: CB","Power","Power requirements: AC 100-240V (50/60Hz)","Power consumption (typical): 160 W","System requirements","Mac compatibility: Yes","Compatible operating systems: -Windows 95/98/Me/NT4.0/2000/XP,\n-Mac OS 8.6/9/X","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1420 x 745 x 721 mm","Weight: 57 kg","Other features","Safety: UL, CE, TUV","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Proofing paper: Yes","Printing","Print head nozzles: 1280 p/c","Paper handling","Standard media sizes: A4-A1/ B4-B2/ A-D\nA3-A1/ 10""-24""","Other features","Control panel: LCD(16 x 2) LED x 5, key x 10"