"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","4528320","","HP","NK571AA","4528320","0884420692621|884420692621|8844206926380|0884420692638|884420692638|0884420692614|884420692614|0884420692744|884420692744|0884420692645|884420692645|0884420692690|884420692690|0884420692676|884420692676|0884420692768|884420692768|0884420692683|884420692683|0884420692669|884420692669|0884420692775|884420692775|0884420692713|884420692713|0884420692782|884420692782|0884420692720|884420692720|0884420692706|884420692706|0884420692751|884420692751|0884420692737|884420692737|0884420692652|884420692652|0886111198726|886111198726","Computer Monitors","222","","","LE2201w","20240310101044","ICECAT","1","394498","https://images.icecat.biz/img/gallery/3951287_0375230676.jpg","4812x4158","https://images.icecat.biz/img/gallery_lows/3951287_0375230676.jpg","https://images.icecat.biz/img/gallery_mediums/3951287_0375230676.jpg","https://images.icecat.biz/img/gallery_thumbs/3951287_0375230676.jpg","","","HP LE2201w computer monitor 55,9 cm (22"") 1680 x 1050 pixels Black","HP LE2201w 22-inch Widescreen LCD Monitor","HP LE2201w, 55,9 cm (22""), 1680 x 1050 pixels, LCD, 5 ms, Black","HP LE2201w. Display diagonal: 55,9 cm (22""), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black","Enjoy expansive views of your office software, Internet, and e-mail with the HP LE2201w 55,9 cm (22"") Widescreen LCD Monitor, our most energy-efficient large-screen Essential series monitor ever.
• Designed with the environment in mind: the HP LE2201w is ENERGY STAR® qualified, boasts a 50% reduction in mercury over previous generation models, elimination of BFR, PVC, and arsenic from the panel and stand, and minimized power consumption.
\n• See more, do more: get crisp, clear views of text, graphics, and video from 1000:1 contrast ratio and sharp resolutions to 1680 x 1050. The larger screen size help boost productivity by enabling simultaneous views of multiple applications.
\n• Position the monitor for the way you work best: find the most comfortable viewing position with adjustable tilt and viewing angles.
\n• Easy to set up and use: adjust monitor and color settings and enable theft deterrence through the connected PC with HP Display Assistant.
\n• Assured compatibility: the HP LE2201w monitor offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.
\n• Maximize your investment: HP Quick Release mounts a monitor head,HP IWC Stand bundles a monitor with an HP Compaq dc7900 USDT PC or thin client, HP Speaker Bar adds audio,and HP USB Graphics Adapter enables multi-monitor setups(each sold separately).\n","https://images.icecat.biz/img/gallery/3951287_0375230676.jpg|https://images.icecat.biz/img/gallery/3951287_6000590990.jpg|https://images.icecat.biz/img/gallery/7574805_7794162627.jpg|https://images.icecat.biz/img/norm/high/3306975-HP.jpg|https://images.icecat.biz/img/gallery/3327382_5077.jpg|https://images.icecat.biz/img/gallery/img_4528320_high_1473280977_1057_32631.jpg","4812x4158|3176x3507|3298x2778|400x400|800x281|424x600","|||||","","","","","","","","","","Display","Display diagonal: 55,9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 720 x 400, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)","Aspect ratio: 16:10","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0,282 x 0,282 mm","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Country of origin: China","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDCP: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","VESA mounting interfaces: 100 x 100 mm","Tilt angle range: -5 - 25°","On Screen Display (OSD): Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 35 W","Power consumption (standby): 2 W","Power consumption (off): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating temperature (T-T): 41 - 95 °F","Packaging content","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 515 mm","Depth (with stand): 207 mm","Height (with stand): 415 mm","Width (without stand): 515 mm","Depth (without stand): 60 mm","Height (without stand): 345 mm","Weight (without stand): 5,2 kg","Packaging data","Package width: 587 mm","Package depth: 161 mm","Package height: 489 mm","Package weight: 4,7 kg","Thin Client","Thin client installed: No","Other features","Display: LCD","TV tuner integrated: No","Sync input impedance: 75 Ω","Video Dot Rate: 165 MHz","Mean time between failures (MTBF): 30000 h","Dimensions (W x D x H) (imperial): 515,1 x 59,9 x 344,9 mm (20.3 x 2.36 x 13.6"")"