"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","450972","","HP","Q5961A","450972","0829160290478|829160290478|0829160290270|829160290270|0829160290515|829160290515|0829160290546|829160290546|0829160290287|829160290287|0829160290294|829160290294|0829160290300|829160290300|0829160290317|829160290317|0829160290324|829160290324|0829160290331|829160290331|0829160290348|829160290348|0829160403311|829160403311|0829160403328|829160403328|0829160290355|829160290355|0829160290362|829160290362|0829160290379|829160290379|0829160290386|829160290386|0829160290393|829160290393|0829160290409|829160290409|0829160290416|829160290416|0829160290423|829160290423|0829160290430|829160290430|0829160553214|829160553214|0829160290447|829160290447|0829160290454|829160290454|0829160290461|829160290461|0829160290485|829160290485|0829160290492|829160290492|0829160290508|829160290508|0829160290522|829160290522|0829160290539|829160290539","Laser Printers","235","","","LaserJet 2430tn","20231220073243","ICECAT","1","70408","https://images.icecat.biz/img/norm/high/134278-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/134278-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_134297_medium_1480686112_073_2323.jpg","https://images.icecat.biz/thumbs/134278.jpg","","","HP LaserJet 2430tn 1200 x 1200 DPI","Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 33 ppm with userfriendly design and maximises productivity with its network management tools1.","HP LaserJet 2430tn, 1200 x 1200 DPI, 33 ppm, Network ready","HP LaserJet 2430tn. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready","\n\nABU - United Kingdom - UK English localization","https://images.icecat.biz/img/norm/high/134278-HP.jpg","170x190","","","","","","","","","","","Printing","Colour: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Print speed (black, draft quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 10 s","Economical printing: Yes","Features","Maximum duty cycle: 100000 pages per month","Input & output capacity","Total input capacity: 850 sheets","Total output capacity: 250 sheets","Maximum input capacity: 850 sheets","Maximum output capacity: 250 sheets","Paper handling","Media types supported: Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, labels, envelopes, cardstock","Media size (tray 1): A4, A5, B5 (JIS), envelopes, letter, legal, executive, 76 x 127 - 216 x 356 mm","Network","Network ready: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 320 MB","Built-in processor: Yes","Processor model: MIPS 20KC","Processor frequency: 400 MHz","Power","Power consumption (printing): 625 W","Power consumption (standby): 11 W","Power consumption (PowerSave): 8,5 W","Power consumption (off): 0,4 W","Operational conditions","Operating temperature (T-T): 15 - 32,5 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 22 kg","Dimensions (WxDxH): 425 x 400 x 400 mm","Packaging data","Package weight: 24 kg","Other features","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 6","Printer management: HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox","Power requirements: 100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)","Standard input trays: 3","Networking features: Ethernet, Fast Ethernet","Wireless technology: IEEE 802.11b","Compatible operating systems: Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x +, OS X v.10.1 +","Package dimensions (WxDxH): 592 x 495 x 575 mm","Print quality (black, draft quality): 600 DPI","Recommended operating temperature range (T-T): 15 - 32,5 °C","I/O ports: 1 x IEEE 1284-B parallel\n1 x USB 2.0\n1 x EIO","Custom media sizes: 76 x 127 - 216 x 356 mm","Standard media sizes: A4, A5, B5 (JIS), letter, legal","Memory upgrade: 0,32 GB","Print margin bottom (A4): 2 mm","Print margin left (A4): 2 mm","Print margin right (A4): 2 mm","Print margin top (A4): 3 mm","Typefaces: 80","Media weights by paper path: 60 - 200 g/m2; 60 - 120 g/m2","Acoustic power emissions: 6.8 B(A)","Duplex print options: Manual (driver support provided)","Print speed (black, best quality, A4): 33 ppm","Paper handling: HP LaserJet 2430 series printers: Built-in automatic duplex unit (HP LaserJet 2430dtn only), 850 sheets standard input capacity (1 x 100-sheet/ 10 envelope multipurpose tray, 1 x 250-sheet tray, 1 x 500-sheet tray), paper input level indicators, straight-","Print quality (black, best quality): 1200 x 1200 DPI","Driver updates: Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj2400; OS/2 drivers are available from IBM and are packaged with OS/2","Memory technology: Memory Enhancement technology (MEt), Double Data Rate memory technology","Maximum paper trays: 3","Paper handling optional/input: None","Paper handling standard/input: 100-sheet multipurpose Tray 1, 250-sheet input Tray 2, 500-sheet input Tray 3","Paper handling standard/output: 250-sheet top output bin (100-sheet rear output bin)","Upgrade type: Printer firmware and networking firmware can be remotely upgraded","Service & support: HP Web sites, HP Customer Support Center, HP Care Packs","Technical features: Add fonts, forms, and third-party solutions via CompactFlash support.\nAdditional 500-sheet input tray, automatic two-sided printing* enable greater flexibility"