"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","3926212","","HP","CM768A","3926212","0884962495933|884962495933|0884420909910|884420909910|0884420909866|884420909866|0884420909934|884420909934|0884420909842|884420909842|0884962495940|884962495940|0884420909897|884420909897|0884420909903|884420909903|0884420909880|884420909880|0884420909927|884420909927|0884962660935|884962660935|0884420909873|884420909873|0884420909859|884420909859|8844209098428","Large Format Printers","230","Designjet","","4520ps","20221021101432","ICECAT","1","213348","https://images.icecat.biz/img/gallery/3926212_2974912729.jpg","3000x2286","https://images.icecat.biz/img/gallery_lows/3926212_2974912729.jpg","https://images.icecat.biz/img/gallery_mediums/3926212_2974912729.jpg","https://images.icecat.biz/img/gallery_thumbs/3926212_2974912729.jpg","","","HP Designjet 4520ps large format printer Colour 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN","42"", 1067mm, 608 MB, 160 GB HDD, HP Thermal Inkjet","HP Designjet 4520ps, 2400 x 1200 DPI, PDF 1.5, PostScript 3, Black, Cyan, Yellow, Magenta, 610 x 1067 mm, 0.4 mm, 175 m","HP Designjet 4520ps. Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.5, PostScript 3, Printing colours: Black, Cyan, Yellow, Magenta. Maximum print size: 610 x 1067 mm, Media thickness: 0.4 mm, Maximum roll length: 175 m. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Internal storage capacity: 160 GB, Storage media: HDD, Built-in processor: Intel® Celeron®. Power requirements: 220 - 240 VAC (+/- 10%), 3 A; 50/60 Hz (+/- 3 Hz), Power consumption (PowerSave): 63 W, Power consumption (standby): 105 W","Achieve greater productivity, better cost control and excellent quality with the HP Designjet 4520 Printer Series. Large input and output capacity enables unattended printing and you can produce professional quality output at more competitive prices.\n\nDesigned for large departments in Enterprise and Public Sector environments or reprographic houses that print nonstop in centralised production environments, who need unattended printing of high-quality large-format output.\n\nIncrease your capacity and productivity with unattended colour production and low cost operation.\nTake advantage of unattended colour printing with two long media rolls up to 175 metres, fast automatic roll switching and reliable HP ink cartridges. Maximise productivity with HP Double Swath technology which delivers twice the performance1. Experience fast, simultaneous processing and printing thanks to In-printer processing, which also provides HP-GL/2, PDF and PS2 support. Easily store large files with 160 GB Hard Disk Drive and process complex files with 1120 MB of memory3.\n\nGrow your business by creating outstanding prints at competitive prices.\nBe more productive with the free HP Instant Printing Utility which enables fast preview and single-click batch printing. Remotely manage printer, ink and media usage with the embedded Web server. Create a print workflow management system with optional stacker and SCP reprocontrol for HP4. Produce excellent images with patented HP inks, printheads enabling 0.1% line accuracy, and HP Professional Color technologies. Expand your business with high performance copy and scan capabilities.\n\nExperience easy and reliable integration, efficient sharing and enhanced security.\nShare this HP Designjet among authorised workgroups thanks to built-in Gigabit Ethernet networking and optional Jetdirect support for secure IPSEC and IPv65. The embedded Web server secures your printing environment through advanced access control. Manage your printer or fleet of devices with HP Web Jetadmin which helps you control color costs, secure devices and streamline supplies management. Enjoy peace of mind with a printer from HP, a market leader with years of experience and expertise.\n\n1 Compared to any HP Designjet 600/700/800/1000 series printer\n2 Postscript support (in English only) available on the HP Designjet 4520ps Printer\n3 Maximum memory includes 608 MB RAM plus 512 MB accessory\n4 SCP Reprocontrol Production Software for HP is an optional feature; not included, sold separately\n5 IPSEC and IPv6 support requires the purchase of the HP Jetdirect 630n or HP Jetdirect 635n.","https://images.icecat.biz/img/gallery/3926212_2974912729.jpg|https://images.icecat.biz/img/gallery/3926212_6287102567.jpg|https://images.icecat.biz/img/gallery/3926212_5456811746.jpg|https://images.icecat.biz/img/gallery/3926212_7153217432.jpg|https://images.icecat.biz/img/gallery/3926212_0432150930.jpg|https://images.icecat.biz/img/norm/high/2151912-HP.jpg","3000x2286|3304x2446|3163x2532|2673x2160|2544x2118|400x400","|||||","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: PDF 1.5, PostScript 3","Printing colours: Black, Cyan, Yellow, Magenta","Paper handling","Maximum print size: 610 x 1067 mm","Media thickness: 0.4 mm","Maximum roll length: 175 m","Maximum roll diameter: 18 cm","Maximum media width: 1067 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Ethernet interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Firewire (IEEE 1394) ports: 1","RJ-45 ports quantity: 1","Performance","Internal storage capacity: 160 GB","Storage media: HDD","Built-in processor: Intel® Celeron®","Processor frequency: 2000 MHz","Sound power level (standby): 38 dB","Sound pressure level (printing): 53 dB","Power","Power requirements: 220 - 240 VAC (+/- 10%), 3 A; 50/60 Hz (+/- 3 Hz)","Power consumption (PowerSave): 63 W","Power consumption (standby): 105 W","Power consumption (typical): 500 W","Power consumption (off): 1 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -20 - 55 °C","Operating temperature (T-T): 41 - 104 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Recommended system requirements: Intel Pentium 4 (1 GHz), 1 GB RAM, 2 GB HDD","Compatible operating systems: - Windows Vista (32/64-bit), Windows Server 2008 (32/64-bit), XP Home & Professional (32/64-bit),\nServer 2003 (32/64-bit)\n- Mac OS X v10.4, v10.5\n- Linux","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1930 x 800 x 1350 mm","Weight: 185 kg","Product dimensions when open (LxWxD): 193 cm (76"")","Size: 106,7 cm (42"")","Packaging data","Package weight: 227,3 kg","Package dimensions (WxDxH): 2130 x 775 x 1320 mm","Drivers included: Yes","Bundled software: HP Designjet","Other features","Minimum system requirements for Macintosh: PowerPC G3 / Intel Core, 512 MB RAM, 1 GB HDD","Line accuracy: +/- 0,1%","Minimum system requirements: Intel Pentium 4 (1 GHz), 512 MB RAM, 2 GB HDD","Embedded web server: Yes","Maximum internal memory: 1,12 GB","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Opaque film: Yes","Printing","Print head nozzles: 524","Paper handling","Recommended media weight: 50 - 328 g/m²","Weight & dimensions","Maximum dimensions (W x D x H): 1930 x 800 x 1350 mm","Other features","Minimum line width: 0,07 mm","Print quality (colour, best quality): 2400 DPI","Print quality (black, draft quality): 1200 DPI","Print quality (black, normal quality): 1200 DPI","Ink drop: 5 pl (C, M, Y), 15 pl (K)","JetDirect Compatible Products: Y","Roll maximum input: 2"