"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154"
"","","3780914","","Fujitsu","VFY:E8420MXP31DE","3780914","","Laptops","151","LIFEBOOK","E","LIFEBOOK E8420","20221021101432","ICECAT","1","119314","https://images.icecat.biz/img/norm/high/3780914-9419.jpg","1698x1632","https://images.icecat.biz/img/norm/low/3780914-9419.jpg","https://images.icecat.biz/img/gallery_mediums/img_3780914_medium_1481125896_0694_23531.jpg","https://images.icecat.biz/thumbs/3780914.jpg","","","Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 39,1 cm (15.4"") 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional","LIFEBOOK E8420, Intel Core 2 Duo P8800 (2.66GHz, 3MB, 1066MHz), 2GB (1x 2GB) 1066MHz DDR3 PC3-8500 SO DIMM, 160GB SATA 2.5"" S.M.A.R.T. HDD, 15.4"" TFT non-glare display, DVD Super Multi, IEEE 802.11b/g, Gigabit Ethernet, Bluetooth 2.1, HDMI, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional (DVD)","Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4""), 2 GB, 160 GB, Windows 7 Professional","Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4""). Internal memory: 2 GB. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Weight: 2,7 kg","Exceptional notebook with great functionality\r\nThe LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 38.1 cm (15-inch) or 39.1 cm (15.4-inch) display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.\r\n\r\nSPECIAL FEATURES\r\n-Latest Intel® Centrino® 2 Processor Technology and Intel® Centrino® with vPro™ technology for seamless connectivity, long battery life and great performance.\r\n-genuine Windows Vista® Business.\r\n-Advanced Theft Protection.\r\n-Computrace® enabled BIOS.\r\n-Stylish, high-end design.\r\n-Dual pointing devices with touchpad and touchstick.\r\n-Extensive security features.\r\n-Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS).\r\n-LIFEBOOK E Series supports current PC Card and latest ExpressCard™ technology.\r\n \r\nBRILLIANT RESOLUTION \r\nIncrease the viewing \r\nFind the right re-solution and meet your need from desktop expander to a graphic artist. You have the choice of different kinds of 15-inch displays, XGA, SXGA+ or WSXGA+ and optional ATI graphics. \r\n\r\nFLEXIBLE WORKING\r\nModular bay functions\r\nTake a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business. \r\n\r\nFULL CONNECTIVITY\r\nUnmatched number of interfaces\r\nJust connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of classic ports, e.g. serial, parallel and latest card support for SD, PC and Express card. \r\n\r\nINNOVATION\r\nEnjoy reliability \r\nKey requirements for the mobile professional are long battery life and reliability. Get longer battery life due to the unique EcoButton and software solution at one click. The special keyboard construction of our LIFEBOOK Series helps to defend against accidental spills of liquid over the notebook. Integrated ShockSensor prevents the hard disk drives from damage through shocks or vibrations. \r\n\r\nDESIGN SKIN - COLOR UP YOUR LIFE!\r\nDesign your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture. The skin is as easy to put on as it is easy to remove.\r\nWhy hesitate? Have a look at: http://fujitsu.tortoise-design.com","https://images.icecat.biz/img/norm/high/3780914-9419.jpg|https://images.icecat.biz/img/gallery/img_3780914_high_1470935366_0144_16180.jpg|https://images.icecat.biz/img/gallery/img_3780914_high_1470935377_7003_16180.jpg","1698x1632|2130x1632|1986x1632","||","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display surface: Matt","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8800","Processor frequency: 2,66 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 160 GB","Optical drive type: DVD Super Multi","Hard drive interface: SATA","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Maximum resolution: 1920 x 1200 pixels","Audio","Audio system: Realtek ALC269","Number of built-in speakers: 2","Camera","Front camera: Yes","Front camera resolution (numeric): 1,3 MP","Network","Mobile network connection: Yes","Mobile network generation: 3G","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","TV-out: No","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® GM45 Express","Keyboard","Pointing device: Touchpad + Pointing Stick","Keyboard number of keys: 86","Software","Operating system installed: Windows 7 Professional","Optional operating system supplied: Windows XP Professional","Drivers included: Yes","Pre-installed software: Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security, Toshiba Stack 4.x","Trial software: Symantec Norton Internet Security","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGLA","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40380","Conflict-Free processor: No","Battery","Number of battery cells: 8","Battery capacity: 5200 mAh","Battery life (max): 7 h","Power","AC adapter power: 80 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4,22 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection type: BIOS","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: CE, CE!, FCC Class B, CSA, cUL, UL, RoHS, WEEE, HCT/HCL entry/WHQL, ENERGY STAR 5.0, EPEAT Silver","Weight & dimensions","Weight: 2,7 kg","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Type: PC","Dimensions (WxDxH): 357 x 260 x 36 mm","Compliance industry standards: WMI, PXE, BootP","TV-in port: No","Compatible operating systems: Microsoft Windows Vista Business/Home Basic","HDD user password: Yes","Internal modem: No","Keyboard","Keyboard keystroke: 2,7 mm","Keyboard key pitch: 1,9 cm","Power","Battery life with optional 2nd battery: 11 h","Video","Video card features: DualView"