"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85" "","","36541475","","Samsung","LH55PHFPMGC","36541475","8806088677309","Signage Displays","2672","","","LH55PHFPMGC","20240614002757","ICECAT","1","148237","https://images.icecat.biz/img/gallery/36541475_3105246928.jpg","1604x1230","https://images.icecat.biz/img/gallery_lows/36541475_3105246928.jpg","https://images.icecat.biz/img/gallery_mediums/36541475_3105246928.jpg","https://images.icecat.biz/img/gallery_thumbs/36541475_3105246928.jpg","http://objects.icecat.biz/objects/mmo_36541475_1536304181_4784_14657.pdf","http://objects.icecat.biz/objects/mmo_36541475_1536304212_4529_13104.pdf","Samsung LH55PHFPMGC signage display Digital signage flat panel 139,7 cm (55"") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7","55"", 1920 x 1080, 4000:1, 60Hz, Wi-Fi, 1226.82 x 701.04 x 27.94 mm, 16.37 kg","Samsung LH55PHFPMGC, Digital signage flat panel, 139,7 cm (55""), LED, 1920 x 1080 pixels, Wi-Fi, 24/7","Samsung LH55PHFPMGC. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black","At a Glance\nSamsung PHF-P Series high brightness commercial displays feature an ultra-slim and narrow design. They're built for 24/7 run-time and have an embedded System-on-Chip (SoC) media player for simple remote content management. The non-glare panel offers improved visibility, plus IP5X certified dust protection allows for smooth installation.\n- Next gen Smart Signage Platform (SSP) 4.0 powered by Tizen OS for powerful, streamlined 24/7 remote content management\n- IP5X certified dust protection provides proven durability for smooth installation without the need for additional housing\n- Non-glare, high brightness panel offers improved visibility in bright ambient light\n- Ultra-slim, ADA-Compliant profile of just 1.1"" chassis depth and 6.9mm bezel width","https://images.icecat.biz/img/gallery/36541475_3105246928.jpg|https://images.icecat.biz/img/gallery/36541475_1012678418.jpg|https://images.icecat.biz/img/gallery/36541475_0134325670.jpg|https://images.icecat.biz/img/gallery/36541475_9150393948.jpg|https://images.icecat.biz/img/gallery/36541475_7858649824.jpg|https://images.icecat.biz/img/gallery/36541475_2724399204.jpg|https://images.icecat.biz/img/gallery/36541475_6534348605.jpg","1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|556x902|287x943","||||||","","http://objects.icecat.biz/objects/mmo_36541475_1540811518_1996_19489.pdf|http://objects.icecat.biz/objects/36541475_14306766.jpeg","http://objects.icecat.biz/objects/mmo_36541475_1540811527_1301_11417.pdf","","","","","The all-new embedded media player powered by TIZEN™|http://images.icecat.biz/img/bullets/36541475-60a3c2fbcb68f474571730.jpg|The all-new embedded media player powered by TIZEN™ \nThe new SMART Signage that supports Samsung SMART Signage Platform ( SSSP) 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables Content Management System (CMS) partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.\n◆ Powerful Performance 1) Enhanced 3D Graphic Engine Experience dynamic content by enhancing 3D graphic performance while text scrolling appears smooth and the display offers a level of robustness that can even support 3 movies playing concurrently on one screen. 2) PC-less Touch Solution Touch performance is fully realised due to the powerful TIZENTM OS that bypasses the need for a PC. 3) Enhanced Security Applications, platform and system are all supported by TIZENTM OS and holistic security architecture allows for high stability and security through 3 layers of supplementation.\n◆ Easy Development The ability to develop the solution further is facilitated, thanks to various development tools such as SW Development Kit (SDK) or Remote Web Inspector (RW), which is a web standard-based open platform, making it highly compatible with HTML5.\n◆ Simple Usability Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app. The SSSP 4.0 user screen has also been improved (new home UI) and quick access for web apps is supported through URL Launcher.\n\nOffering robust options for content creation, scheduling and deployment tools|http://images.icecat.biz/img/bullets/36541475-60a3c3102de05158953447.jpg|Offering robust options for content creation, scheduling and deployment tools \nA key aspect of the enhanced TIZENTM -based SSSP 4.0 platform, Samsung’s MagicInfoTM Player S4 enables users to fully leverage the power of their display network from any location through a centralised server. More useable than ever, MagicInfoTM Player S4 merges a dedicated Backup Player with DataLink content streaming capabilities to reduce the effort needed to share vital information.\n\n\n◆ Powerful Performance\nWith MagicInfoTM Player S4, the new graphic engine applied heightens the overall display performance while ensuring seamless transition of content and smoother ticker text scrolling.\nMeanwhile, high resolution images (max. 5120 X 5120) are supported and more than 100 text boxes are available. When its Touch Overlay option is utilized, the user can fully navigate the web browser through the tap of a finger on the display thus mitigating the need for additional PCs.\n\n\n◆ Simple Usability\nMore than just a media player, it also functions as an advanced content management solution which can allow you to play media files, set and edit media playback schedules, plus configure the display as a video wall and control device through the use of its Wi-Fi® connection, on/off timer and more. The newly designed graphical user interface enables enhanced ease-of-use and local content management capability.\n\n\n◆ Total Solution\nSamsung MagicInfoTM server has also been newly designed and upgraded to version 4.0. MagicInfoTM server software is a specialised content management software which enables large organizations to manage multiple digital signage through an integrated single server. The organisations can also remotely monitor and manage smart signage from a centralised location.\n\nDiscover displays that break the previous limits of slim design|http://images.icecat.biz/img/bullets/36541475-60a3c31b34dff244775428.jpg|Discover displays that break the previous limits of slim design \nBoasting a slim depth design of 29.9mm, Samsung’s new PHF Series standalone displays provide a compact, but strong signage solution for environments limited by space or configuration. Available in a range of sizes (43-, 49- and 55-inch models available), these standalone displays feature a narrow-bezel configuration to further maintain viewers’ focus aimed at on-screen content.\n\n* The specification by model such as size, brightness, and operational time is different. See the specification table for more details.\n\nUnlock easily and with more flexible control due to a centralised infrared receiver|http://images.icecat.biz/img/bullets/36541475-60a3c3294ef08170952965.jpg|Unlock easily and with more flexible control due to a centralised infrared receiver \nThe standalone displays’ integrated centralised infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.\n\nBring an end to unwanted glare and always be assured of high visibility and readability|http://images.icecat.biz/img/bullets/36541475-60a3c3384b4fc533138448.jpg|Bring an end to unwanted glare and always be assured of high visibility and readability \nEquipped with a non-glare frontal panel, PHF Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.\n\n* The specification by model such as size, brightness, and operational time is different. See the specification table for more details.\n\nPut your worries to rest knowing that your display is protected from a range of environmental conditions|http://images.icecat.biz/img/bullets/36541475-60a3c34483b63546340489.jpg|Put your worries to rest knowing that your display is protected from a range of environmental conditions \nAll of Samsung’s new PHF standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions. The certification alleviates concerns about dust accumulating in displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty conditions. Uninterrupted, 24/7 content delivery is always assured regardless of surrounding conditions.","All-in-one display solution with embedded MagicInfo™ Player S4 powered by TIZEN™|IP5x certification and non-glare panel to withstand a range of environmental conditions|Sleek design with slim depth (29.9mm) and narrow bezel (6.9mm)","Display","Display diagonal: 139,7 cm (55"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","Touchscreen: No","LED backlighting type: Edge-LED BLU","Response time: 8 ms","Contrast ratio (typical): 4000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 2","USB port: Yes","Ethernet LAN: Yes","Wi-Fi: Yes","DVI-I ports quantity: 1","DisplayPort version: 1.2","USB ports quantity: 2","USB version: 2.0","Ethernet LAN (RJ-45) ports: 1","Audio (L/R) in: 1","Audio (L/R) out: 1","RS-232C: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","Placement supported: Indoor","VESA mounting: Yes","Orientation: Horizontal/Vertical","VESA mounting interfaces: 400 x 400 mm","Bezel width (bottom): 8,9 mm","Bezel width (side): 6,9 mm","Bezel width (top): 6,9 mm","Performance","Purpose: Universal","TV tuner integrated: No","On Screen Display (OSD): Yes","Operating hours (hours/days): 24/7","HDCP: Yes","Power","Power consumption (typical): 134 W","Power consumption (standby): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: Yes","Processor family: ARM Cortex","Processor model: A12","Processor frequency: 1,3 GHz","Processor cores: 4","Internal memory: 2,5 GB","Internal storage capacity: 8 GB","Operating system installed: Tizen 4.0","Weight & dimensions","Width: 1226,8 mm","Depth: 27,9 mm","Height: 701 mm","Weight: 16,4 kg","Packaging data","Package width: 1333,5 mm","Package depth: 180,3 mm","Package height: 810,3 mm","Package weight: 21,9 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Technical details","Sustainability certificates: ENERGY STAR","Compliance certificates: RoHS","Other features","SMART Signage TV (SSTV): Yes","Quick start guide: Yes","Plug and Play: Yes"