"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","3596914","","Fujitsu","VFY:T2005SF020NL","3596914","","Servers","156","PRIMERGY","TX200","PRIMERGY TX200 S5","20240307153452","ICECAT","","123911","https://images.icecat.biz/img/norm/high/3596914-5179.jpg","3103x4134","https://images.icecat.biz/img/norm/low/3596914-5179.jpg","https://images.icecat.biz/img/gallery_mediums/img_3596914_medium_1481110817_3022_23531.jpg","https://images.icecat.biz/thumbs/3596914.jpg","","","Fujitsu PRIMERGY TX200 S5 server 146 GB Tower Intel® Xeon® 5000 Sequence E5504 2 GHz 4 GB DDR3-SDRAM 700 W","Intel Xeon E5504 (4C, 2.00GHz, SLC: 4x 256KB, 800MHz, 80W), 4GB DDR3 ECC 1066MHz PC3-8500 RAM, 2x 73GB SAS 10000rpm hot plug HDD, Gigabit Ethernet, DVD Super Multi","Fujitsu PRIMERGY TX200 S5, 2 GHz, E5504, 4 GB, DDR3-SDRAM, 146 GB, Tower","Fujitsu PRIMERGY TX200 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 146 GB, Hard drive size: 2.5"", Hard drive interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Tower","Well-balanced price-performance\r\nThe PRIMERGY TX200 S5 is a perfect server for small or decentralized infrastructures in an attractive family design. The PRIMERGY TX200 S5 offers expandability, energy efficiency and dual processor performance. With up to 16 2.5” hard disks, you can save on an external storage unit. The high energy efficiency minimizes costs. \r\nMoreover, a maximum of 96GB of RAM, redundancy features, and dual-processor performance allow you to make a great start into virtualization. The PRIMERGY TX200 S5 also lends itself as a departmental, email or web server. A tower to rack conversion kit protects your investment’s lifetime. This great system strikes the right balance between price and performance.\r\n\r\nKey features\r\n-Intel® Xeon® processor 5500 series Dual, Quad or Turbo Quad-Core processors with Turbo Boost technology, Demand Based Switching, QuickPath Interconnect (QPI) and Internal Memory Management Unit.\r\n-Up to 96GB RAM configurable in independent, mirrored, spare or performance modes.\r\n-Hot-plug power supply with 89% efficiency (85% efficiency for standard power supply).\r\n-Up to 4 (6 optional) 3,5” hard disks or 8 (16 optional) 2,5” SAS or SATA hard disk drives and 6 expansion slots (4 PCIe Gen 2, 1 PCIe, 1 PCI).\r\n-Hot-plug hard disks (standard), hot-plug redundant power supply unit (optional), redundant fans (optional), ServerView Local Service Panel (LSP) (optional).\r\n\r\nBenefits\r\n-Higher overall productivity thanks to excellent CPU performance. 6C CPU ready!\r\n-Plenty of memory configurable to suit your every need.\r\n-Save energy costs and minimise environmental impact.\r\n-Choose among a range of expansion variables to suit your budget and requirements.\r\n-Tailor made availability, offering the security level you need.","https://images.icecat.biz/img/norm/high/3596914-5179.jpg|https://images.icecat.biz/img/gallery/img_3456720_high_1473180580_0174_32631.jpg|https://images.icecat.biz/img/gallery/img_3596914_high_1473196802_7899_32631.jpg|https://images.icecat.biz/img/gallery/img_3456720_high_1473180874_4689_32631.jpg|https://images.icecat.biz/img/gallery/img_3456706_high_1473181152_3157_32631.jpg|https://images.icecat.biz/img/gallery/img_3596914_high_1473196933_3862_32631.jpg|https://images.icecat.biz/img/gallery/img_3596914_high_1473196970_9832_32631.jpg|https://images.icecat.biz/img/gallery/img_3596914_high_1473197011_4513_32631.jpg|https://images.icecat.biz/img/gallery/img_3596914_high_1473197046_568_32631.jpg","3103x4134|4134x4134|4134x4134|4134x4134|3103x4134|4134x3251|4134x3238|3391x4134|3188x4134","||||||||","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5504","Processor frequency: 2 GHz","Processor cores: 4","Processor cache: 4 MB","Motherboard chipset: Intel® 5500","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Processor socket: Socket B (LGA 1366)","Processor lithography: 45 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: D0","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Nehalem EP","Tcase: 76 °C","Maximum internal memory supported by processor: 144 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800 MHz","Memory bandwidth supported by processor (max): 19,2 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 42.5 x 45 mm","Processor code: SLBF9","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 40 bit","Embedded options available: Yes","CPU multiplier (bus/core ratio): 15","Processor system type: DP","Processor series: Intel Xeon 5500 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 96 GB","Memory slots: 12","ECC: Yes","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 146 GB","Optical drive type: DVD Super Multi","Hard drive capacity: 73 GB","Hard drive interface: Serial Attached SCSI (SAS)","Hard drive size: 2.5""","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 2","Expansion slots","PCI Express x4 slots: 3","PCI Express x8 slots: 2","PCI slots: 1","Design","Chassis type: Tower","Software","Compatible operating systems: Microsoft Windows Server 2003/Server 2008,\nNovell SUSE Linux Enterprise Server,\nRed Hat Enterprise Linux","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40711","Power","Redundant power supply (RPS) support: Yes","Power supply: 700 W","Number of power supply units: 1","Power requirements: AC 100-240V@50-60Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Certification: TÜV GS, CE, CSAc/us, ULc/us, FCC Class A, CB, RoHS, WEEE, VCCI class A, C-Tick, BSMI","Weight & dimensions","Width: 205 mm","Depth: 615 mm","Height: 444 mm","Weight: 36,8 kg","Other features","Mac compatibility: No","Ventilation fan(s): 2","Features","Images Type Map:
","Other features","Drive bays: 4x 3.5""/8x 2.5"", 3x 5.25""","DVD interface type: SATA"